Products/Services for Fasel Inductor

  •  
    RF Inductors - (165 companies)
    RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications. Inductors are basic passive...
  • Chip Inductors-Image
    Chip Inductors - (349 companies)
    Chip inductors are manufactured using semiconductor material. General specifications, performance specifications and features are all important parameters to consider when searching for chip inductors. General Specifications for chip inductors...
  • Electrical Inductance Sensors-Image
    Electrical Inductance Sensors - (9 companies)
    Electrical inductance sensors measure the inductance of an electrical component or system. Electrical inductance sensors are non-contact devices that measure the inductance of an electrical component or system. They consist of a wire loop or coils...
  • Inductance Standards and Decades-Image
    Inductance Standards and Decades - (16 companies)
    Inductance standards and decades provide highly accurate and digitally variable standard values of inductance for calibration, comparison and testing. Inductance standards and decades provide highly accurate and digitally variable standard values...
  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current...
  •  
    Magnetic Cores - (98 companies)
    Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
  •  
    LCR Meters - (137 companies)
    LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R). Instruments used for LCR measurements are built as universal and multifunctional devices. They enable automatic (triggered or cyclic...
  •  
    Decade Boxes and Dividers - (52 companies)
    Decade boxes and dividers provide highly accurate and digitally variable standard values of resistance, capacitance, inductance, voltage and/or current for calibration, comparison and testing. Decade boxes and dividers provide highly accurate...
  •  
    Electrical Coil Winding Machines - (61 companies)
    Electrical coil winding machines are used to wind coils for motors, transformers, inductors and chokes. Electrical coil winding machines are used to wind coils for motors, transformers, inductors, and chokes. Coil winding equipment is used...
  •  
    IC Switching Voltage Regulators - (224 companies)
    IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire