Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: New Type Low Profile M12x1.5 Dual Stage Vent Valve for Battery Pack,Gearbox,Chemical Enclosure. Performance: 1. Low Profile of Head at 10mm 2.Dual Stage: Vent+ Over pressure release Valve. 3.Oil resistance: not affect venting after contact oil or cover oil such as at Gearbox
- Valve Size: 0.4724412 inch
- Features: Air, Aluminum
- Valve Type: Pressure Relief Valves
- Connection Description: Threaded
-
Supplier: Enfield Technologies
Description: The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies’ valves, the M2 valves boast an IP65
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: DFT Inc.
Description: draining valve. The "Vertical" design is for "Vertical" installations and "Horizontal" lines when a self draining valve is not required. The DSV®, with a 316L stainless steel body and seat, is fastened with a quick release clamp and elastomeric body seal to permit fast
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 108 psi
- Media Temperature: -325 to 300 F
- Flow (Cv): 2.4 to 90
-
-
Supplier: Nordson EFD
Description: The xQR41 Series MicroDot™ needle valve features QR (Quick Release) technology, a 60% smaller form factor, and modular design for new levels of customization in precision fluid dispensing. Ideal for automated assembly processes, the xQR41 MicroDot valve’s smaller dimensions
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
- Number of Components: Single Component Dispensing
-
Supplier: ThermOmegaTech®
Description: installation Completely mechanical – No electrical or air connections Not affected by air flow or air temperature surrounding valve – releases only when cooling water reaches setpoint Easy system refill Models available to convert existing freeze protection Slotted
- Valve Size: 1.25 inch
- Number of Ports/Ways: 2 to 3
- Features: Bolt Flange, ISO, Lockout / Tamper Proof, Threaded
- Media: Cold Water, Water
-
Description: three parts, namely the bottom valve component, the top valve component (PAI outlet fitting), and the pilot valve. The bottom valve component contains an isolation valve, which can remove the top valve component and the pilot valve for maintenance
- Valve Type: Shut Off Valves
-
Supplier: Mile-X Equipment, Inc.
Description: rams, presses, and hydraulic pullers operatingat up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a two-stage release mechanism gives fast or metered ram return while reducing hydraulic shock. No. 4020 --
- Pump Type: Hydraulic Pumps
-
Supplier: FIPA Inc.
Description: Fast and uniform vacuum distribution ensures short cycle times and high acceleration rates Separate compressed air connection for blow-off function for fast product release Sealing foam for gentle product contact and optimum vacuum sealing - can be quickly replaced
- Actuation: Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: a variety of rams, presses, and hydraulic pullers operating at up to 100,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a two-stage release mechanism gives fast or metered ram return while reducing hydraulic
- Pump Type: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: be used with a variety of rams, presses, and hydraulic pullers operating at up to 10,000 PSI. An internal relief valve protects the hydraulic components regardless of hydraulic pressure. In addition, a twostage release mechanism gives fast or metered ram return while reducing
- Pump Type: Hydraulic Pumps
-
Supplier: IMI Norgren
Description: Features: High productivity – Cycle rates up to 4800/min for fast part release Minimal air consumption – provides instantaneous vacuum as needed Reliable part detection – factory-installed miniature vacuum switches or sensors Fast Response – installs close to vacuum point
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: ControlAir LLC
Description: Superior filtration with high flow and minimal pressure drop The FA10 Coalescing Filter provides uperior filtration while allowing for high ow with minimum pressure drop. The polycarbonate bowl allows for visual indication of the filtered liquid level. The quick release lock on the drain bowl
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 23 to 140 F
- Port Size: 0.125 to 0.25 inch
-
Supplier: IMI Norgren
Description: The all pneumatic VP50 Series are air pilot controlled venturi vacuum pumps that feature an integral check valve and air pilot controlled blow-off for rapid part release or vacuum line clean out. Using air pilot control, VP50 Series pumps generate vacuum only when
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Rottler Manufacturing
Description: The Rottler SG10A spindle is mounted on a sphere which allows the UNIPILOT to automatically center with the valve guide centerline while the Workhead is floating on air cushions. Once air floating stops and the Workhead clamps, the UNIPILOT and valve guide centerline are
- X-Axis Travel: 43.5 inch
- Spindle Motor Power: 2 HP
- Machine Type: Machining Center
-
Supplier: IMI Norgren
Description: VP2X & VP2X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mid Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: VP8X & VP8X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Max Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated pneumatic
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Velan, Inc.
Description: their resistance to the high degree of wear through velocity of flow, dirt and scale. • Air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-up of equipment. • Check valve operation: The main
- Maximum Operating Pressure: 250 psi
- Size of Connection: 0.75 inch
- Steam Trap Type: Bimetallic Trap
- Type: Socket Weld / Tube, Threaded
-
Supplier: Bijur Delimon International
Description: up to 7 cartridges of grease per battery charge, under pressure Fill with standard 14-ounce cartridge or bulk load High pressure flexible whip hose with spring guard Ergonomic grip Heavy-duty four jaw coupler High pressure safety motor override Air bleeder valve Sturdy carrying case
- Operating Pressure: 8,000 psi
- Features: Adjustable Volume
- Application: Automotive, Chain, Equipment / Machine tool, General Purpose
- Operation: Electric
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition, high-frequency (fast rise time), maximum reliability and a lower cost. A 3-in-1 single-cable of 1.27
-
Supplier: Mile-X Equipment, Inc.
Description: periods of time. The release valve on the side of the press enables the operator to adjust the pressure accurately as well as accomplish gradual decompression or fast opening of the press. Two position ram: A removable adaptor is placed between the self-leveling platen and the
-
Supplier: SAE International
Description: emissions, fuel consumption and NVH properties. Thus intake port has to be appropriately designed to fulfill the required charge motion and high flow performance. While turbulence intensity and air-mixture quality affect dilution tolerance and fuel economy as a result, breathing ability
Find Suppliers by Category Top
Featured Products Top
-
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new PHV Series Booster Valve, delivering exceptional high-flow performance in a compact (read more)
Browse Air Valves Datasheets for Clippard -
. Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Like Clippard’s NIV and PIV lines of Isolation Valves, the AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air (read more)
Browse Air Valves Datasheets for Clippard -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
preventing water, dust, and debris from entering the enclosure. Its fast-response venting design helps protect battery packs during temperature fluctuations and abnormal pressure events. Key Features: Pressure equalization and rapid pressure release (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
-acting actuators on rotary and linear valves. Launching with the dual-certified RTP-4400 model, this initial release combines smooth installation and commissioning, premium online diagnostics, robust construction, and seamless system integration for fast and energy-efficient operation in demanding oil and gas applications, as well as in other industries requiring high-end valve control solutions. (read more)
Browse Valve Positioners Datasheets for Rotork plc
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
at high speeds. When a product needs to be released or diverted, it is a linear or rotary solenoid that controls these fast-paced movements. Johnson Electric solenoids can provide up to 30 pounds of force even though they are very compact (only about 2 inches long) - making them useful in canneries
More Information Top
-
Code of Federal Regulations > Title 23 - Highways > Federal Highway Administration > [23 CFR Part 658] Truck Size and Weight, Route Designations-Length, Width ...
In addition, fast air transmission and release valves must be provided on all semitrailer and converter-dolly axles.
-
States > Kansas > State > Regulations > Agency 36 - Department of Transportation > [KSR 36-1] 01 - Special Permits, Loads and Vehicles
Fast air transmission and release valves shall be provided on all semitrailer and trailer axles.
-
States > Montana > State > Regulations > Title 18 - Department of Transportation > [ARM 18.8] 008 - Motor Carrier Services Division
In addition, fast air transmission and release valves shall be provided for all trailers, semitrailers, and converter dollies.
-
States > Oklahoma > State > Regulations > Title 595 - Department of Public Safety > [OK AC 595:30] 030 - Size and Weight Permits
In addition, fast air transmission and release valves must be provided on all trailers, semitrailers and converter dolly axles.
-
States > Colorado > State > Regulations > 2 CCR > 600 - Department of Transportation > 601 - Transportation Commission > [CoCR 601-4] 004 - Transport Permits f...
In addition, fast air transmission and release valves must be provided on all trailer(s), semi-trailer(s) and converter dolly axles.
-
States > Oklahoma > State > Proposed Regulations > 2004 Documents > February 17, 2004 > [2004 OK Proposed ok-n595e048] 595:30 - Size and Weight Permits
In addition, fast air transmission and release valves must be provided on all trailers, semitrailers and converter dolly axles.
-
States > Colorado > State > Proposed Regulations > 2010 Documents > October 25‚ 2010 > [2010 CO Proposed co-20101025-0077-0007328] 2 CCR 601-9 - Operatio...
In addition, fast air transmission and release valves must be provided on all trailer(s), semi-trailer(s) and converter dolly axles.
-
Dynamic Behavior of Materials, Volume 1
Compressed air released using a fast acting valve launches the striker bar into the incident bar creating a compressive wave that travels down the incident bar towards the specimen.
-
Dual-wavelength-excitation single-particle fluorescence spectrometer/particle sorter for real-time measurement of organic carbon and biological aerosols
It generates an electronic pulse to open a fast valve to release a puff of air that aerodynamically deflects pre-selected particles (based on their fluorescence spectrum) for subsequent identification5 .
-
Short Lecture Sessions
An acrylic plastic box 0.40m high, 0.40m wide and 0.20m long is used first with a loudspeaker acting as a driving piston and then with compressed air released through a fast action solenoid valve which can be opened and…
Indicates content that may require registration and/or purchase.