-
Supplier: PI (Physik Instrumente) L.P.
Description: Unique Design: Both Piezo-Stage and Piezo Actuator Frictionless Precision Flexure Guiding System 0.05 nm Resolution Direct Metrology with Capacitive Sensors for Highest Precision Ultra-Fast Response, Very Compact PICMA® High-Performance Multilayer Piezo Drives ID-Chip for Auto
- Stroke or X-Axis Travel: 0.0004724412 to 0.0014960638 inch
- Carriage Load: 0.4496 to 2.248 lbs
- Features: Closed Loop Control, Electrical
- Drive Type: Direct Drive
-
Supplier: PI (Physik Instrumente) L.P.
Description: Closed-Loop Option Frictionless Flexure Guiding System for Straight Motion Integrated Motion Amplifier for Travel Ranges to 1 mm High Dynamics and Stiffness, Forces to 400 N, Backlash-Free Construction Outstanding Lifetime Due to PICMA® Piezo Actuators Custom Designs with Larger Travel or
- Maximum Displacement: 100 to 1,000 µm
- Blocked Force: 100 N
- Stiffness: 0.8 to 0.4 N/µm
- Resonance Frequency: 0.15 to 1 kHz
-
Supplier: Rotork plc
Description: IQ3ML Pro modulating duty, linear output, 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3 Pro
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
-
-
Supplier: SAE International
Description: through smoother shifts. However, actuator system dynamics and controls remain critical challenges to attaining the full benefits of such AMT variants, which demands precise timing and coordination of the actuators. This paper presents a method for modeling a solenoid, including its
-
Supplier: TrimTeck
Description: Dynamic positioning accuracy means precise control. Optimux’s spring cylinder actuator is a key element to the OpGL™ excellent shutoff characteristics. The OpTK™ delivers more than three times the linear force offered by traditional diaphragm actuators while providing excellent
- Air Supply Pressure: 150 psi
- Operating Temperature: -40 to 350 F
- Air Supply Pressure Range: 150 psi
- Acting type: Double Acting (Air to Air)
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the market and technology leader for Lighting Actuators. The Saia-Burgess brand of head lamp actuators includes the EED, EEB and ELD, ELB platforms. The stepper motor based actuators provide high resolution and fast dynamic response for head
- Maximum Torque: 4.43 In-lbs
- Operating Temperature: -40 to 248 F
-
Supplier: Piezosystem Jena, Inc.
Description: linear travel range of 20 mm feedback encoder integrated repeatability within the nm range generated forces of up to 18 N typ. resolution of 0.05 µm The linear drive voice coil series was developed for exact positioning of components over a long travel range. The stages are based on a
- Peak Force (FP): 2.0232 lbs
- Continuous Power: 5 watts
- Device Type: Linear Actuator
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise
- Stroke or X-Axis Travel: 0.3125 to 4.5 inch
- Rated Force: 1,800 lbs
- Motor Voltage: 240 volts
- Motor Type: AC
-
Supplier: Newport MKS
Description: The NPXY200SG Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The NPXY100SG Two Axis Nanopositioning Linear Stage is a 100 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: FEA-optimized, parallelogram solid state flexure guide system ensures perfect parallel motion. Due to the frictionless guide, NPX stages are maintenance-free, are not subject to wear and provide rapid response and fast settling performance making them suitable for use in dynamic
- Stroke or X-Axis Travel: 0.00393701 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The NPXY200SG-D Two Axis Nanopositioning Linear Stage is a 200 µm travel piezo-based linear stage providing nanometer resolution motion in XY. It is ideally suited for nanopositioning of small components such as mirrors, fibers, laser diodes, micro-optics, sensors, or cellular samples.
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X-Y Axes
-
Supplier: Clippard
Description: A proportional isolation valve like no other... Utilizing the industry's most robust and powerful miniature linear actuator, the patent pending stepper-controlled Eclipse proportional isolation valve leads the industry in performance and durability. This valve is ideal in critical
- Pressure Rating: 30 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 2
- Power: 20 volts
-
Supplier: MicroSense, LLC
Description: grounded, conductive surface as a target – no linear scale or mirror is required – providing direct measurement of the moving target. Nanometer Resolution for Precision Stages over Ranges up to 200 µm High accuracy, fast response – 0.02% full scale linearity is typical, with no
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Aerotech, Inc.
Description: Design Features Closed-loop travels from 10 μm to 40 μm Direct-drive actuation enables fast response times and higher-throughput processes High-precision, frictionless flexure guidance Long device lifetime Superior positioning resolution and linearity with direct-metrology capacitive
- Maximum X-Distance: 0.01 to 0.04 mm
- Minimum Step Size (Resolution): 0.02 µm
- Features: Other
-
Supplier: Piezosystem Jena, Inc.
Description: piezo tip / tilt system fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter 8 mrad tilt range / 2 orthogonal axes kHz resonant frequency sub-µrad resolution application examples: scanner cameras / optical systems mirror tilting image
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: Piezosystem Jena, Inc.
Description: mirror tilting image stabilization laser beam stabilization The PSH 1-8 tilting system series consists of two (e.g. PSH 1) or three (e.g. PSH 1z) active piezoelectrical actuators. These actuators provide tilt to the top plate on up to three axes. By using all actuators together
- Tilt Angle: 0.229183118052329 degrees
- Number of Axes: 2 to 3
- Supply Voltage: -10 to 150 volts
- Form Factor: Module / Standalone
-
Supplier: Edmund Optics Inc.
Description: Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any
Find Suppliers by Category Top
Featured Products Top
-
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
range of configurations. Standard Belt Driven Actuators Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows for fast delivery while still providing (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
There are three types of Linear Actuators used in manufacturing: Hydraulic, Pneumatic, and Electro-Mechanical. Hydraulic actuators are primarily used for moving very heavy loads, in the same way, that large construction equipment often operates off of hydraulic pressure (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
include: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Q-motion stage with an analog voltage signal, similar to the behavior of a conventional linear piezo actuator system, where a changing control voltage is directly amplified (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
ADAM-250PN 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator (read more)
Browse I/O Modules and Instruments Datasheets for Advantech
More Information Top
-
机械工程学报
For the purpose of machining the non-circular cross section by CNC turning, the fast response linear actuator has been used.
-
Development of a linear vibration motor with fast response time for mobile phones
3 Proposed linear actuator for fast response time .
-
Modeling and simulation of magnetostriction in a twin lateral transducers energy harvester
Abstract- Magnetostrictive transducers are used in a broad variety of applications that include fast response valve actuator , linear pumps, rotary motors, acoustic underwater devices and energy harvesting devices.
-
Design of a gain scheduled PID controller for the precision stage in lithography
To achieve both mechanical reliability and fast response , various structures with linear actuators and air bearings were used in recent studies for precision stages,1 because they can eliminate the mechanical coupling and reduce the nonlinear friction of the .
-
Integrated fault-tolerant scheme for a DC speed drive
The chopper was selected as control actuator due to its fast response and linear dynamics.
-
Integrated fault tolerant scheme with disturbance feedforward
The chopper was selected as control actuator due to its fast response and linear dynamics.
-
Double Actuator Controller with Dual CAN Bus Interface for 6 DOF shake table
Eight Linear servo-hydraulic actuators having fast response with precise motion control are used in this application.
-
A stewart platform as a FBW flight control unit for space vehicles
Especially, since linear dc actuators are very fast in response time, their utilization in parallel mechanisms will result in very transparent haptic man-machine interface.
-
Typing performance evaluation with multimodal soft keyboard completely integrated in commercial mobile devices
… two dif- ferent tactile feedback: (1) vibrating the entire touch panel using a built-in vibration motor, and (2) generating tactile feedback by selectively turning on and off two high quality linear actuators , that has the faster responses and the clearer signal …
-
Large Helical Device (LHD) program
The direc- tions of the ten beam-packing mirrors and two bending mirrors are dynamically controlled by computer-aided high-precision (0.1 ktm), and fast - response (2500 mrn/sec2) linear actuators .
Indicates content that may require registration and/or purchase.