Products/Services for FDA Approved Ultraviolet Light Sterilizers
-
Autoclaves and Sterilizers - (307 companies)...and sterilizers may use a number of technologies to perform equipment sterilization. These include: heating chemical sterilization ultraviolet light Types of Autoclaves The majority of autoclaves function using some form of heat. In all of these cases...External ConfigurationInternal ConfigurationHeat Source / Transfer -
UV Light Systems - (374 companies)UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications. How to Select UV Light Systems. UV curing lamp. UV chamber. Solar simulation. Image Credit:TCS Technologies Image Credit: Binder... -
Light Emitting Diodes (LED) - (790 companies)Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications. How to Select Light Emitting Diodes (LEDs). Image Credit: Digi-Key... -
Light Guides - (139 companies)...are sometimes called light pipes (lightpipes). Light guides are also used in heat transfer and ultraviolet light (UV) curing applications. . There are three basic types of light guides: liquid, fiber optic and LED. Liquid light guides have... -
Light Sensor Chips - (73 companies)Light sensor chips convert light into electrical signals which are then conditioned to produce a desired electrical output. They are sometimes called light-to-frequency chips, light-to-voltage chips, or ambient light sensors. Light sensor chips... -
Light Curtains - (249 companies)Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent...
-
Solar Simulators and Light Sources - (59 companies)How to Select Solar Simulators and Light Sources. Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock...
-
Light Sticks - (12 companies)A light stick (glow stick) is a short-term, disposable light source that consists of chemicals that react to create chemiluminescence. Light sticks, more commonly called glow sticks, are self-contained light sources that produce light via...
-
Lux Meters (Light Meters) - (144 companies)Lux meters quantify the intensity of a light source, as perceived by the human eye, in foot-candles (fc) or lux (lx). Lux meters, sometimes called light meters, measure the intensity of illumination as distinguished by the human eye. This value does...
-
Light Towers - (108 companies)Light Towers are portable lighting devices that are used to illuminate work areas. These products are commonly towable and provide their own power source. Light towers are portable lighting solutions containing an array of electric lamps affixed...
Product News
-
Guangdong Atmars Industry Co., Limited
Ultraviolet Aging Test Chamber The UV aging test chamber uses a fluorescent UV lamp that is excellent in analogy to the ultraviolet spectrum of sunlight, comb. -ined with temperature control, humidity supply and other devices to analogize the damage to materials such as discoloration,. brightness, strength decline, cracking, peeling, pulverization, and oxidation. Fluorescent ultraviolet lamps that are best analog. -ous to the ultraviolet spectrum of sunlight, through the synergistic efect between ultraviolet light... (read more)Browse Stability Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Plast-O-Matic Valves, Inc.
Understanding FDA Material Compliance & Valves Technical Article from Plast-O-Matic. Understanding FDA Compliance & Industrial Valves. The regulation of valves by the FDA depends entirely on how and where the valve is used. A common misconception is that the FDA "approves " valves: With the exception of medical valves, the FDA does not approve industrial valves. The FDA treats medical valves very differently from manufacturing or food processing valves. Read more on our website. (read more)Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Hamilton Company
Syringe Sterilization and Disinfecting Guide Are you curious whether your Hamilton syringe can be sterilized and disinfected via ethylene oxide, autoclavation, or chemical disinfectants? Consult this table of syringe terminations, syringe needles, and tubing types to learn the possible ways to sterilize and disinfect your Hamilton syringe: (read more)Browse Chemical Additives and Agents Datasheets for Hamilton Company -
Portescap
Motor Sterilization and Autoclaving Sterilizable Motor Solutions. Disinfection Through Medical Washer. Medical washers (sometimes referred to as medical dishwashers or thermal disinfectors) are automated machines used to wash and disinfect medical devices and remove bioburden prior to sterilization. The process introduces hot water and specialized high pH cleaning detergents to the wash chamber making the environment especially harsh. Portescap performs in-house washer durability and performance testing on motors. On most motors... (read more)Browse Brushless Motors Datasheets for Portescap -
F2 Labs
FDA’s AI-Enabled Medical Device Guidance The FDA has dropped another massive rulebook, titled "Artificial Intelligence-Enabled Device Software Functions: Lifecycle Management and Marketing Submission Recommendations. ". The guidance provides a structured game plan for AI-enabled medical devices, ensuring they 're safe, effective, and not just some high-tech gimmick. For manufacturers, following these rules is the key to getting their devices approved without unnecessary headaches. Learn more. CONTACT F2 LABS FOR HELP, THIS IS WHAT WE... (read more) -
AirClean Systems
The ABCs of UV Light The ABCs of UV Light. Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV... (read more)Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Finder S.p.A. con unico socio
APPROVED POWER OUTLET FOR ELECTRICAL ENCLOSURES The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00 x0) or yellow (7U.01.8.230.00 x2). Led version available. Other features: - Suitable for French systems. - 230 V AC (50/60 Hz). - Nominal current: 16 A. - Width 45 mm. - Assembly on 35 mm DIN rail (EN 60715) (read more)Browse Power Connectors Datasheets for Finder S.p.A. con unico socio -
Portescap
Sterilizable Motors for Surgical Hand Tools Surgical Motor Solutions. Custom Engineered for Critical Performance. Powered surgical hand tools rely on high performance mini motors for optimal surgical outcomes. Portescap has over 20 years of experience designing and developing high-quality sterilizable motor solutions for your most performance-critical surgical power tools. From a standard offering to a fully customized solution, you have a wide variety of choices. Our design engineers will work with you hand in hand to help you find... (read more)Browse Brushless Motors Datasheets for Portescap -
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Changchun Yutai Optics Co., Ltd.
Ultraviolet Fused Silica Optical Dome Lens What are the applications of fused silica domes?. UV applications: UV laser systems, UV spectrometers, UV microscopes. High temperature environments: high temperature imaging, laser processing, high temperature sensors. Chemical corrosive environments: chemical sensors, corrosive liquid detection. High power laser systems: laser focusing, laser cutting, laser welding. Low thermal expansion requirements: precision optical systems, environments requiring high thermal stability. High transmittance... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
-
BMC Complementary and Alternative Medicine | Full text | Safety and efficacy assessment of standardized herbal formula PM012
According to the Korea FDA guideline, we selected Sprague Dawley (SD) rats for toxicity assessment. … 3°C, relative humidity: 55 ± 15%, air circulating frequency: 10-20 times/hr, artificial light : from 8 am … Groundwater disinfected by ultraviolet sterilizer and ultrafiltration was given via water bottle ad libitum. The experimental protocols for this study were approved by the Institutional Animal Care and Use Committee, and …
-
Latex Intolerance: Basic Science, Epidemiology, and Clinical Management
There are several FDA - approved RAST-type assays commercially available. Do not store gloves near heaters, air conditioners, sterilizers , x-ray units or in areas exposed to ultraviolet light , sunlight, or fluorescent light.
-
States > Texas > State > Register > 2005 > [TexReg 2005-1223is] 12/23/2005
… storage of products that are banned or deemed to be poi- sonous or unsafe by the FDA . Barber licensees who perform manicure and pedicure services will be required to sterilize tools using an autoclave, dry heat, or ultraviolet light . There likely will be some cost to the licensee in acquiring an autoclave or other sterilizer . Shops that are not approved on initial in- spection prior to operation will be required to pay …
-
States > Texas > State > Register > 2012 > [TexReg 2012-0127is] 01/27/2012
The same commenter suggested that even though FDA approval is no longer required for sterilizers or sanitizers, the Department should consider requiring FDA approval anyway because such approval is not prohibited. … of disinfec- tant and provided definitions for the following terms: High Level Disinfectant, Ultraviolet Sanitizer, Antiseptic, Porosity … (c) A school must be inspected and approved by the depart- ment prior to the operation of … … that must also include access to permanent restrooms, adequate drinking fountain and adequate lighting for each room; .
-
Redfish Lake Sockeye Salmon Captive Broodstock Rearing and Research, 1995-2000 Annual Report.
with filtered and ultraviolet light (UV) treated seawater at the NMFS Manchester Research Station (MRS) near Manchester, Washington. … filters which remove material more than five microns in diameter, then through UV- sterilizers to inactivate remaining … The fish are reared using standard fish culture practices and approved therapeutics (for an overview of standard … For instance, the diet may be modified under FDA Investigational New Animal Drug (INAD) 4333 to contain …
-
http://www.wcponline.com/pdf/0503marketing.pdf
And it unveiled its “Genu- ine JG” symbol in a new program to help customers identify distributors, OEMs and installers who carry authentic NSF- listed John Guest product made with FDA - approved materials—and not un- wanted substitutes. It contains two ultraviolet lights . One is a sterilizer and destroys such harmful air- borne contaminants as mold, bacteria and viruses.
-
States > Texas > State > Register > 2012 > [TexReg 2012-0210is] 02/10/2012
Comment: One commenter noted that even though FDA ap- proval is no longer required for sterilizers or sanitizers, the De- partment should consider establishing this requirement because the statute does not forbid such a requirement. 7) if providing manicure or pedicure nail services, an au- toclave, dry heat sterilizer or ultraviolet sanitizer. … equipment for each licensee present and providing services: (A) one manicure table with light ; (B) one manicure … … in, except in a documented case of time clock failure or other situations approved by the department.
-
Handbook of Food Packaging Chemicals and Materials
Precaution: Use oil resistant gloves, face shield, protective clothing; spills may be slippery; residual vapors may explode on ignition; incompat. with strong oxidizing agents, sunlight, ultraviolet light Regulatory: FDA approved Uses: Ceramics; chemical reagent; etching glass; etchant (semiconductor mfg.); etching/brightening agent (aluminum); sterilizer for brewery, dairy, etc …
-
Handbook of Pharmaceutical Additives
… Can emit highly toxic hydrogen cyanide fumes if exposed to acid, high heat, or strong ultraviolet radiation Regulatory: FDA 21CFR §73.1299, 73.2299; exempt from certification, permanently listed for drug use … 3297, 186.1300, 186.1374, 522.940, GRAS as indirect food additive; FDA approved for orals; USP/NF … Precaution: Incompat. with strong bases, phosphates, strong reducing agents; may be light -sensitive pharmaceuticals, biologics, topicals, hepatitis B vaccine; sterilizer for kidney dialyzer membranes .
Indicates content that may require registration and/or purchase.