-
Supplier: Radwell International
Description: FELT OIL SEAL, SOLID, 2.297 INCH SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Miba Industrial Bearings
Description: problems for rotating equipment is oil leaks. Miba has engineered many different solutions to the specific problems encountered in the field. (Click here to read the whitepaper) Seal Types Miba have the capability of manufacturing most types of metallic seals including
- Housing Bore Diameter or Seal O.D.: 40 inch
- Seal Construction: All Rubber or Polymer
- Seal Type: Bearing Isolator, Clearance / Labyrinth Seal
- Features: Bronze (Sintered), Felt, Oil / Grease Seal, Other, Stainless Steel
-
Supplier: Intertape Polymer Group, Inc.
Description: NovaSeal® Premium is a superior two-side coated roofing underlayment featuring a patented, textured anti-slip surface. It is 5x lighter and 20x stronger than organic oil saturated felts. 40-year limited warranty, 6 months direct UV resistance. Building Codes: ? Miami-Dade County
- Application: Commercial
- Features: Other Types
-
-
Supplier: Deublin Co.
Description: design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Aluminum housing Stainless steel or steel rotor (respective of model) Seal
- Length: 5 inch
- Diameter: 2.88 inch
- Number of Ports: 1
- Port Size: 1", 3/4"
-
Supplier: Deublin Co.
Description: design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Aluminum housing Stainless steel or steel rotor (respective of model) Seal
- Length: 6.19 inch
- Diameter: 3.25 inch
- Number of Ports: 1
- Port Size: 1"
-
Supplier: Deublin Co.
Description: Mono flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Weight-optimized design Aluminum housing Bearings lubricated for life Seal
- Length: 2.81 inch
- Diameter: 1.13 inch
- Number of Ports: 1
- Port Size: 1/8", 3/8"
-
Supplier: Deublin Co.
Description: Mono flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Weight-optimized design Aluminum housing Bearings lubricated for life Seal
- Length: 3.19 inch
- Diameter: 1.62 inch
- Number of Ports: 1
- Port Size: 1/4"
-
Supplier: Radwell International
Description: FLANGE MOUNT BEARING, BALL BEARING, BEARING UNIT, TWO BOLT FLANGE, 35MM BORE, CAST IRON, STANDARD DUTY, FELT SEAL, SET SCREW LOCKING, OIL PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: Above bearings have 8-17/64" diameter balls and retainer. These bearings come supplied with a front felt seal. MF designates an all metal inner race F designates a plastic insert which acts to quiet the bearing, also allowing it to be re-greased. The patented rib feature
- Outside Diameter: 1.715 inch
- Overall Width: 0.71875 inch
- Features: Hex Bore, Inch
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Bodine Electric Company
Description: and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing oil for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
- Other Output Power: 0.111111111111111 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 78 to 93 In-lbs
- Gearbox Ratio: 40 : 1
-
Supplier: SKF/Global
Description: series) 340 to 670 mm (SDM series) Typical shaft-bearing combinations Stepped shaft with a bearing on a tapered seat Seals Labyrinth (SBFN and SBPN series) Gap-type seal with oil flinger (SDM series) Lubrication Circulating oil lubrication systems Material Grey cast iron
- Nominal Shaft / Bore Size: 7.086618 to 12.598432 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Bodine Electric Company
Description: weight Unvented gearhousing. Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing oil for long life Bronze worm gear for high shock load capability
- Other Output Power: 0.0666666666666667 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 72 In-lbs
- Gearbox Ratio: 60 : 1
-
Supplier: Bodine Electric Company
Description: weight. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze worm gear for high shock load
- Other Output Power: 0.111111111111111 HP
- Continuous Current: 0.63 amps
- Continuous Torque: 60 In-lbs
- Gearbox Ratio: 20 : 1
-
Supplier: SKF/Global
Description: cylindrical roller bearings Bearing dimension series 62, 63 72, 73 NU 22, NU 3, NJ 22, NJ 23, NJ 2, NJ 3 Shaft diameter range 25 to 120 mm Typical shaft-bearing combinations On a stepped shaft with bearings on a cylindrical seat Seals Felt strip V-ring Lubrication Grease Oil
- Nominal Shaft / Bore Size: 0.9842525 to 4.724412 inch
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Bearing / Housing Features: Plummer Block
-
Supplier: SKF/North America
Description: cylindrical roller bearings Bearing dimension series 62, 63 72, 73 NU 22, NU 3, NJ 22, NJ 23, NJ 2, NJ 3 Shaft diameter range 25 to 120 mm Typical shaft-bearing combinations On a stepped shaft with bearings on a cylindrical seat Seals Felt strip V-ring Lubrication Grease Oil
- Nominal Shaft / Bore Size: 0.9842525 to 4.724412 inch
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Bearing / Housing Features: Plummer Block
-
Supplier: SKF/North America
Description: sleeve Stepped shaft with bearing on a cylindrical seat Seals Four-lip V-ring Labyrinth Heavy-duty Felt Lubrication Grease Oil Materials Grey cast iron Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting Compliance to standards ISO 113:2010 (two-bolt
- Nominal Shaft / Bore Size: 0.787402 to 6.299216 inch
- Bearing Type: Ball Bearing, Plain Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/Global
Description: sleeve Stepped shaft with bearing on a cylindrical seat Seals Four-lip V-ring Labyrinth Heavy-duty Felt Lubrication Grease Oil Materials Grey cast iron Spheroidal graphite cast iron Mounting Two-bolt mounting Four-bolt mounting Compliance to standards ISO 113:2010 (two-bolt
- Nominal Shaft / Bore Size: 0.787402 to 6.299216 inch
- Bearing Type: Ball Bearing, Plain Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Titebond
Description: Substrates Plywood, hardboard, association grade particleboard underlayments, felt lining, moisture and alkali free concrete and asphalt. Subfloor Preparation All substrates must be clean, dry, structurally sound, properly cured and free of dirt, oil, paint, old adhesive, wax, sealers
- Features: Specialty / Other
-
Supplier: Titebond
Description: areas for residential, commercial, institutional and industrial installations. Tiles: Vinyl composition, asphalt, and foam backed hardwood parquet. Substrates Plywood, hardboard, association grade particle board underlayments, felt lining, and alkali free concrete, asphalt, terrazzo, tile and
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
What Is an Extended Life Filter Bag? An extended life filter bag is a high?performance depth filtration product designed to outlast standard needle?felt bags by a significant margin. It is constructed (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/11851/constructionuseo00peth.pdf?sequence=1
design to provide more shaft clearance, and felt oil seals were .
-
The overhaul and maintenance of direct-current traction motors
This is usually provided in two halves which are bolted to each other and to the traction motor, and there are felt oil seals at the joints and at the axle holes.
-
The “Bilthoven unit” for submerged cultivation of microorganisms
(1)Stirrer shaft; (2)oil nipple; (S) felt oil - seal ; (4)screw-cap for adjustment of roller bearings; ( 5 )roller bearing; ( 6 ) housing for roller bearings; (7)roller bearing; (8)O-ring; (9)inlet for stainless steel tube, via., Fig. 4; (10 …
-
Bioreactors: Analysis and Design > Mechanical Aspects of Bioreactor Design
Sometimes oil seals and felt washers are used to provide aseptic condition.
-
Troubleshooting motor problems
Feel the outer oil seal to see if it is approxi- amtely the same temperature as the bearing housing next to it.
-
CR4 - Thread: Ball Mill Trunion Bearing Oil Seal
… as per mill design but 2 weeks after commissioning the sunction filter was clogged by felt material causing the differential pressure indicator to turn red showing a clogged filter,thus also showing that the felt used to seal oil is not idle.
-
Contact seals for rolling mills
The felt seal prevents the oil from seeping along the shaft.
Indicates content that may require registration and/or purchase.