Products/Services for Ferranti Portable Viscometers
-
Viscometers - (182 companies)...will change. These types of liquids are known as non-Newtonian and there are many classifications. Mounting Options Mounting options for viscometers are quite varied. They can be handheld or portable meters, benchtop or fixtured instruments or in-line...Technology TypeDisplay & Special FeaturesIndustry / Application -
Handheld and Portable Computers - (362 companies)Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. Handheld and portable computers are small, lightweight computers that are designed to be operated while held by hand or from a desk or tabletop... -
Ground Protection Mats and Portable Roadway - (21 companies)Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals. Ground protection mats and portable roadway...
-
Light Towers - (109 companies)Light Towers are portable lighting devices that are used to illuminate work areas. These products are commonly towable and provide their own power source. Light towers are portable lighting solutions containing an array of electric lamps affixed...
-
Fluid Standards and Reference Fluids - (13 companies)Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards. Viscosity standards and reference fluids...
-
Work Lights - (82 companies)Work lights are portable luminaires that provide illumination to dark and dim work zones. Work lights are portable luminaires employed in places with dim or no illumination. These are temporary, versatile devices that enable activities when daylight...
-
Sampling Pumps - (77 companies)Sampling pumps are used to monitor liquids, air, and gases. They are usually portable and developed for specific tasks. Some sampling pumps are designed to move abrasive materials, acids, chemicals, coolants, hazardous materials, gasoline, diesel...
-
Notebook and Laptop Computers - (432 companies)Notebook and laptop computers unify basic computing components and peripherals into a single device. This portability is often at the expense of memory capacity and computing power. Notebook and laptop computers are personal computers which unite...
-
Vacuum Cleaners - (330 companies)Vacuum cleaners are capable of picking up large quantities of material and/or liquids. They can be portable devices or part of a central vacuum system. Vacuum cleaners are capable of picking up large quantities of material and/or liquid in a wide...
-
Data Collection Terminals - (119 companies)Data collection terminals are portable or handheld devices that are used to input, read, and/or log data. They often have barcode and wireless data transmission capability. Data collection terminals are portable or handheld devices used to input...
Product News
-
AMETEK Spectro Scientific
MiniVisc 3000 - Portable Kinematic Viscometer The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controlled kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment. Principle... (read more)Browse Viscometers Datasheets for AMETEK Spectro Scientific -
AMETEK Spectro Scientific
Oil Analysis via Portable Units Given the Coast Guard 's diverse missions, oil analysis plays a critical role in mission readiness. Spectro Scientific's FluidScan handheld monitor and portable viscometer detect oil quality issues, prevent potential damage to equipment, and perform oil changes based on actual condition via real-time, on-site analysis. Read this article to learn more. Visit our website to learn more about our products. (read more)Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Analytical Industries Inc.
Portable Trace Oxygen Analyzers AII 's premium portable O? analyzers are engineered for applications where performance, reliability, and advanced functionality are essential. These instruments deliver accurate oxygen measurement with enhanced durability and user-focused design. Suitable for industrial, medical, and specialty gas applications, they provide a high-end portable solution for professionals requiring dependable oxygen analysis in the field. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Analytical Industries Inc.
Portable Diving Mix Analyzer Aii 's portable diving mix analyzers are designed to measure oxygen concentration in diving gas mixtures, supporting safe dive planning and gas verification. Compact and easy to use, they allow divers to confirm oxygen levels before use. These analyzers are trusted by recreational, technical, and professional divers worldwide. Their reliable performance and portability make them an essential safety tool for diving gas analysis. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Norlok Technology, Inc.
Watson Portable Clinching Machine The Watson from Norlok Technology offers all the benefits of clinching in a lightweight version that gives you the portability you need. This compact clinching machine is easy to handle, requires only shop air to operate and can fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability. Two hand operaton-for greater operator safety. Simple tool adjustments-little or no setup time... (read more) -
ArduSimple
ArduSimple RTK Portable 2 Powered by the u-blox ZED-F9P high-precision GNSS module, RTK Portable 2 supports multi-frequency, multi-constellation positioning and delivers centimeter-level accuracy with suitable RTK correction data. Its compact design and multiple connectivity options make it easy to fit into existing workflows -- whether you need a receiver for field data collection, an external GNSS source for mobile devices, or a positioning component for an embedded system. RTK Portable 2 supports USB and Bluetooth... (read more)Browse GPS Chips and Modules Datasheets for ArduSimple -
Shaw Moisture Meters
Portable Sample System Available Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants. Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Panametrics
PM880 Panametrics portable hygrometer The PM880 hygrometer is a complete, intrinsically safe, portable. system with options and accessories to meet all industrial moisture. measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large. LCD displays moisture readings in dew point ( C or F), ppmv,. ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A. rechargeable battery pack and battery charger make this the ideal. go-anywhere moisture... (read more)Browse Moisture Meters Datasheets for Panametrics -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more)
-
End effects and particle migration effects in concentric cylinder rheometry
A Ferranti Portable Viscometer , Model VL, (3) was used with a standard inner and outer cylinder (VL-B) and also with a shorter inner cylinder (table l).
-
Coaxial cylinder viscometer for use under oscillatory and transient conditions
3. neviscometer . fie shear stress-rate of shear measurements are made a moaed Ferranti portable viscometer ; in its original formthe range of the instrument is limited to certain fixed rates of shear, corresponding to the three speeds of rotation oftbeoutercylinder,and the…
-
Some physical properties and oxidative stability of biodiesel produced from oil seed crops
Kinematic viscosity of the biodiesel produced was determined with Ferranti portable viscometers (Model VL for PKO and GNO, Model VH for CSO) at 30o C following the standard method as out- lined in the Ferranti portable viscometer manual.
-
Viscosity and Consistency
3.2.6.15 Ferranti Portable Viscometer This instrument [39] is of the Couette coaxial cyhnder type and consists of a rotating outer cylinder driven at a constant speed by a specially designed two-phase synchronous motor with a second cylinder, located…
-
Advances in Materials and Systems Technologies III
All the samples were analyzed for viscosity at temperatures of 20, 30, 40 and 50°C, using Ferranti Portable Viscometer (model: VL).
-
Rheology in food research
Rotational viscometers used in research include several well-known types, such as the Ferranti portable viscometer , Haake Rotovisko, Ferranti-Shirley cone-plate viscometer and the Weissenberg Rheogoniometer.
-
APPLICABILITY OF RHEOLOGICAL MODELS TO THE INTERPRETATION OF FLOW AND PROCESSING BEHAVIOUR OF FLUID FOOD PRODUCTS
The rheological parameters were found to be n=0.5 and K=36-56 at 12.8 "C using a Ferranti Portable Viscometer .
-
RECENT PROGRESS IN FOOD TEXTURE RESEARCH IN JAPAN
The steady flow viscosity of various potage soups was measured by means of a Ferranti portable viscometer (Satani et al., 1972).
-
STUDIES ON ALBIZIA ZYGIA GUM 4. 1 COMPARATIVE ASSESSMENT OF RHEOLOGICAL PROPERTIES OF ALBIZIA AND OTHER MUCILAGES
The flow curves of mucilages of albizia (4%w/v), tragacanth (10%w/v), methylcellulose (4% w/v) and sodium carboxy- methylcellulose (2% w/v) were determined at 30°Cwith the SHIRLEY FERRANTI portable viscometer (model VL) using the “MVC” cylinder assembly.
-
Interaction of sodium and calcium salicylates with cationic surfactants
The viscosities of the solutions were measured using the Ferranti portable viscometer placed in a thermostatically controlled water bath at 25 f 0.5".
Indicates content that may require registration and/or purchase.