Products/Services for Ferrography Instrument

  • Oil Sensors and Analyzers-Image
    Oil Sensors and Analyzers - (72 companies)
    ...or industrial machinery applications to sense oil levels and to check for contamination, particulates, viscosity, and/or temperature. Oil sensors and oil analyzers are also known as ferrography instruments. Ferrography is a method of wear analysis...
  • Particle Analyzers-Image
    Particle Analyzers - (231 companies)
    ...type in many different industries. Some particle analyzers use ferromagnetic techniques. Others use microscopy and image analysis. Ferrography instruments or ferrographs apply a magnetic field to a dispersion of contamination or ferromagnetic (e.g.
  • Condition Monitoring and Machine Maintenance Services-Image
    Condition Monitoring and Machine Maintenance Services - (630 companies)
    ...ferrography or oil analysis (lubricant testing) alignment, position, balance evaluation and correction, and ultrasonic fault detection. Other preventive machine maintenance services are repairs, part replacements, or lubrication replenishment performed...
  • Product and Component Testing Services-Image
    Product and Component Testing Services - (1677 companies)
    ...ferrography or oil analysis (lubricant testing); alignment, position, balance evaluation and correction; and ultrasonic fault detection. Other preventive machine maintenance services perform repairs, part replacement, or lubrication replenishment...
  • Inspection Services-Image
    Inspection Services - (1136 companies)
    ...and machine maintenance services monitor the condition of machines, processes and rotary equipment. Condition monitoring and related services under this category include: ferrography or oil analysis (lubricant testing) alignment, position, balance evaluation...
  •  
    Hydraulic and Pneumatic Testing Services - (79 companies)
    Hydraulic and pneumatic testing services test and evaluate hydraulic and pneumatic components and finished products through flow and pressure, performance, environmental exposure, dynamic, and other specialized tests.
  •  
    Construction and Building Inspection Services - (537 companies)
    Construction and building inspection services include lab or field testing, analysis and monitoring of structures and building materials such as foundations, drainage systems, pavement, concrete, soils and reinforcing or structural steel.
  •  
    Energy Product Testing Services - (85 companies)
    Energy product testing services test, evaluate, and analyze the safety, efficiency and performance of energy storage, power generation, and transmission systems that use conventional, renewable or alternative energy.

Product News

Conduct Research

The ferrography technique was developed in the 1970s to overcome the large particle detection deficiencies of spectrometric oil analysis. It is a technique used for the separation of particles from fluids for microscopic examination and subsequent analysis. The name ferrography derives from...

The focus of this paper is to provide details on how the LNF operates and how its method of particle counting and optical image analysis compares to laser style particle counters and traditional analytical ferrography. Finally, two cases studies, one for an Engine Test Cell and one for a Gearbox...

Particle imaging, electromagnetic, ferrographic, and spectroscopic methods were used to evaluate hydraulic oil samples collected from machines known to be generating abnormal wear particles. Analytical ferrography confirmed the presence of large reworked ferrous particles and small rubbing wear...

Extensive work on dynamic equilibrium models of wear particles was undertaken during the early 1980's to better help oil analysis professionals identify abnormal wear modes when performing analytical ferrography [1]. It was demonstrated that particles of different size ranges reach their own...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
AMETEK Spectro Scientific
AMETEK Spectro Scientific