Products/Services for Fiber Array Collimators

  • Collimators-Image
    Collimators - (69 companies)
    Collimators are optical lens assemblies that take divergent or convergent incoming light rays and produce parallel light output. Types of Collimators There are many types of collimators. Examples include: laser collimators x-ray collimators...
    Features
  • Fiber Optic Probes-Image
    Fiber Optic Probes - (33 companies)
    ...laboratory reactors, monitor in-situ crystallization, detect end-points, and identify polymorphs. UV-Vis spectroscopy probes are available in both dual beam and diode array designs. Dual-beam fiber optic probes offer superior flexibility and precision...
  • Optical Lens Assemblies-Image
    Optical Lens Assemblies - (180 companies)
    Optical lens assemblies are composed of a number of lenses mounted for a particular imaging function. These can include telecentric lenses, collimators, beam expanders, zoom lenses, etc. Optical lens assemblies are composed of a number of lenses...
  • Gradient Index Lenses-Image
    Gradient Index Lenses - (8 companies)
    ...to provide collimated output. A GRIN lens within a fiber optic collimator. Image credit: Thorlabs. Specifications. Optical Surface Quality. A gradient index lens's surface quality rating is based on the MIL-0-131830A(1963) standard. The standard specifies...
  • Diode Arrays-Image
    Diode Arrays - (172 companies)
    Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...
  •  
    RAID Disk Arrays - (51 companies)
    RAID disk arrays are collections of storage disks with integrated controllers to manage the storage of data. RAID disk arrays are redundant arrays of independent or inexpensive disks (RAID) that share one or more RAID controllers and function...
  •  
    Optical Design Services - (147 companies)
    ...and design of complete optical systems. Optomechanical design services and optoelectronic design services are also available. These optical design services specialize in optomechanical subassemblies and optoelectronic subassemblies, respectively. Fiber...
  •  
    Focal Plane Arrays - (19 companies)
    Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system. Focal plane arrays (FPA) are detectors that consist of a linear...
  •  
    Bar Graph Arrays - (31 companies)
    Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
  •  
    Lasers - (723 companies)
    Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire