-
Supplier: OSI Optoelectronics
Description: module offers high reliability satisfying TELCORDIA GR-468-CORE. The LPD 3080 coaxial devices are available with either a 245 um or 900 um jacketed fiber and are available at two back reflection levels. Product Features InGaAs PIN Photodiode Low Dark Current High Responsivity Low PDL
- Sensitivity: 0.85 to 0.9 A/W
- Spectral Response Range: 245 to 900 nm
- Active Area Diameter or Length: 0.07500000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: OSI Optoelectronics
Description: The LAPD 3080 is a 75 um InGaAs, mesa structure APD, housed in a hermetic 3 pin coaxial package. The APD is coupled to either a multimode or single mode fiber pigtail. The APD is of mesa type construction giving the device fast recovery times from optical overloads. The low noise,
- Sensitivity: 0.75 A/W
- Spectral Response Range: 800 to 1,700 nm
- Active Area Diameter or Length: 0.07500000000000001 mm
- Operating Temperature: -40 to 85 C
-
Supplier: Hamamatsu Photonics Europe
Description: Photodiode with mini-lens, high-speed response (1 GHz) The S5973-01 is a high-speed Si PIN photodiode designed for visible to near infrared light detection. The mini-lens type photodiode can be efficiently coupled to an optical fiber. This photodiode
- Sensitivity: 0.51 A/W
- Spectral Response Range: 320 to 1,000 nm
- Active Area Diameter or Length: 0.4000000000000001 mm
- Active Area Height: 0.4000000000000001 mm
-
-
Supplier: Newport MKS
Description: The 1544-B DC-Coupled NIR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 1544-B-50 DC-Coupled NIR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled -- F-PD-23-A-FCASupplier: Newport MKS
Description: F-PD series detector designs are optimized for the single mode telecom wavelengths of 1260 nm to 1610 nm, however, the broad 850 nm to 1650 nm can be covered. F-PD-23-A for AC Coupling While all the other models in the family are DC coupled, the F-PD-23-A is an AC coupled device. Even
- Bandwidth: 21,000 MHz
- Operating Temperature: -49 to 167 F
- Features: Other
- Receiver Type: PIN
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled -- F-PD-23-D-FCASupplier: Newport MKS
Description: The F-PD-23-D-FCA is a highly linear, 23 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes speed and sensitivity for the 1260 nm through 1610 nm wavelength range and assures
- Bandwidth: 21,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Broadcom Inc.
Description: The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a single mode
- Wavelength: 1,310 nm
- Spectral Width: 3 nm
- Maximum Optical Output Power: 6.989700043360188 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: MACOM
Description: MACOM’s photoreceiver products offers industry leading performance from proprietary photodiodes coupled with high performance amplifiers and address the entire range of communications applications from 2.5G to 100G and beyond.
- Wavelength: 1,200 to 1,650 nm
- Bandwidth: 1,700 to 12,500 MHz
- Sensitivity: -35 to -16.5 dB
- Responsivity: 0.07 to 0.8 A/W
-
Supplier: Electro Optical Components, Inc.
Description: The series HCA-S-400M Photoreceivers combine fast photodiodes with the proven and outstanding FEMTO HCA Current Amplifier technology. The HCA-S-400M is available with either a fast Si or InGaAs photodiode covering a spectral range from 320 to 1000 nm and 900 to 1700 nm, respectively.
- Spectral Response: 320 to 1,700 nm
- Supply Voltage: 15 volts
- Module Type: PIN Photodiode
- Output Type: Voltage Output
-
Supplier: OSI Optoelectronics
Description: reliability which satisfies Telcordia specifications. The term “PINFET” (p-intrinsic-n, field-effect transistor) indicates the integration of a PIN photodiode and a discrete, high-performance transimpedance amplifier stage. Light is coupled into the detector stage through a multimode
- Data Rate: 6 to 350 Mbps
- Sensitivity: -56 to -32 dB
- Dynamic Range: 25 to 53 dB
- Bandwidth: 3 to 250 MHz
-
Supplier: MACOM
Description: as well as monitor photodiodes to provide closed-loop control. The L-PIC device also includes a high performance output coupler for operation on one standard single mode optical fiber. This platform reduces manufacturing cost by eliminating active alignment of discrete components and
- Data Rate: 28 to 56 Gbps
- Maximum Optical Output Power: -6.499999999999999 to 4 dBm
- Cable Type: Single Mode
-
Supplier: Artifex Engineering
Description: control feedback loops, such as in fibre alignment systems. The high sensitivity and wide dynamic range allow measurement of fibre coupled lasers and LEDs alike. Several options of photodiode material and optical input, including free beam input, make these units useful in a wide range
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Artifex Engineering
Description: control feedback loops, such as in fibre alignment systems. The high sensitivity and wide dynamic range allow measurement of fibre coupled lasers and LEDs alike. Several options of photodiode material and optical input, including free beam input, make these units useful in a wide range
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: Fiberguide Industries, Inc.
Description: all Collimators and Focus Guidescan be adjusted to provide the flexibility necessary for certain set ups. Designed to collimate or focus light exitingan optical fiber to a desired beam diameter or spot size from the end of the module, these devices can be usedwith laser diodes,
- Wavelength: 350 to 1,999.9999999999998 nm
- Aperture: 0.12000000000000001 to 0.4000000000000001 mm
- Focal Length: 0.038 m
- Diameter / Width: 28.58 mm
-
Supplier: Electro Optical Components, Inc.
Description: The Low-noise balanced photoreceivers of the HBPR series offer differential measurement of optical signals in the wavelength range from 320 nm to 1700 nm (SI or InGaAs) with bandwidths of up to 500 MHz. The optical inputs are free space or fiber-coupled. Among other things, the devices
- Spectral Response: 800 to 1,700 nm
- Noise Equivalent Power (NEP): 4.9 W/Hz½
-
Supplier: ASTM International
Description: consists of an optical fiber coupler with a y-beam splitter that directs the scattered light signal from the nanoparticles at 180° back to a photodiode detector. The sensing end of the probe can be immersed in a suspension or positioned to measure one drop of a sample on top of the
Find Suppliers by Category Top
More Information Top
-
A low cost wavelength sensor using dual layer photodiode
The circuit consists of the fiber coupled photodiode on PCB, a logarithmic ratio amplifier with tunable gain and a thermistor to measure the operating temperature of the photodiode.
-
GRIN Lens Coupled Top-Illuminated Highly Linear InGaAs Photodiodes
Optical beam shaping through GRIN lens cou- pling enhances the third-order intercept by 8 dB as compared to single-mode fiber coupled photodiodes .
-
BPSK homodyne and DPSK heterodyne receivers for free-space communication with ND:host lasers
commercial 50 0 low noise amplifier (LNA) with a bandwidth of 3 GHz is placed in a sealed package together with the fibre coupled photodiodes .
-
High-power microwave photodiode for improving performance of rf fiber optic links
Two complete fiber coupled photodiode modules were made for this test.
-
Double integrating sphere system for optical parameter determination of industrial suspensions
Optical powers were detected using fiber coupled photodiodes .
-
Real time exhaust gas sensor with high resolution for onboard sensing of harmful components
The light is guided by optical fibers through a sensor cell and is finally received by broadband fiber coupled photodiodes , “Fig. 3.”.
-
Frequency Uncertainty for Optically Referenced Femtosecond Laser Frequency Combs
(b) Fiber coupled photodiode detection for repetition rate comparison at 10 2998 MHz in the case of NIST-BB1 versus NIST-BB2.
-
All organic DFB laser enhanced by intermediate high refractive index polymer layer
Lasing beam energy emitted from the edge of the waveguide was monitored by an optical fiber coupled photodiode type py- rometer (Ophir PD10-PJ with Nova II Display) equipped with an optical filter to cut an exciting beam in front.
-
Self-referencable frequency comb from a 170-fs, 1.5-μm solid-state laser oscillator
The signal is finally detected with a fiber cou- pled photodiode and monitored with an electrical spectrum analyzer.
-
Transmission Experiments with Optically Generated Carriers in the 60 GHz-Region
For the OMC type 1 [27] an amplifier with coplanar structure and a fibre chip coupling with a lens was used, while OMC type 2 employed an amplifier with microstrip waveguides and a direct fibre photodiode coupling .
Indicates content that may require registration and/or purchase.