-
Supplier: Newport MKS
Description: The 66088 Fiber Optic Illuminator is a cost effective, 150 Watt Quartz Tungsten Halogen (QTH) light source designed specifically for machine vision lighting. The 66088 features a DC-regulated output, which is stabilized to ±0.5%. Precision regulation is essential for machine
-
Supplier: Edmund Optics Inc.
Description: depending on intensity (see chart for exact lifetime). Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
- Lifetime: 200 to 10,000 hours
- Color Temperature: 3,200 K
-
Supplier: Edmund Optics Inc.
Description: high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide.
- Length: 914.3995062242667 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
-
Supplier: Edmund Optics Inc.
Description: Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
- Active Area Width: 6 inch
- Lifetime: 1,000 to 10,000 hours
- Color Temperature: 3,200 K
- Maximum Voltage: 21 volts
-
Supplier: Edmund Optics Inc.
Description: Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
- Active Area Width: 6 inch
- Lifetime: 1,000 to 10,000 hours
- Color Temperature: 3,200 K
- Maximum Voltage: 21 volts
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Fiber Optic Ring Illuminators provide the finest illumination that money can buy for viewing, measuring or assembly under a microscope, projector or closed circuit TV systems. This Fiber Optic CIRCLE OF LIGHT OVER 360 Deg. leaves absolutely NO SHADOW Pockets
- Illuminator Features: Fiber Optic
- Features: Other
- Illumination Type: Ring
-
Supplier: Radwell International
Description: SINGLE FLEXIBLE FIBER OPTIC, LENGTH=48 IN., ACTIVE FIBER DIAMETER .250 IN., STAINLESS STEEL SHEATHING FOR MI-150 ILLUMINATORS. FREE 2 YEAR RADWELL WARRANTY
- Fiber Mode: Single Mode
-
Supplier: Titan Tool Supply, Inc.
Description: Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 2 A single strand
- Length: 1,219.1993416323555 mm
- Diameter: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Titan Tool Supply, Inc.
Description: Single Strand Bundle Fiber Optic Light Guides are generally used as supplemental lighting for hard to reach areas wherein the built-in illumination is too weak in intensity as in borescopes viewing a distant wall or spotlight affects to a distinct area. FOI - 6 LIQUID LIGHT GUIDES
- Length: 1,828.7990124485334 mm
- Diameter: 10.46479434901105 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: Titan Tool Supply, Inc.
Description: angles, 0 degrees (straight), 90 degrees, and 45 degrees, each in diameters of 0.120-in., 0.058-in., and 0.032-in. to reach and illuminate areas with otherwise limited access. They can be used with 48" long connecting fiber optic light guide which has to be inserted into the FOI-150
- Probe Diameter: 0.812799561088237 to 3.047998354080889 mm
- Probe Type: Insertion
-
Supplier: Newport MKS
Description: The 1414 High Speed Fiber-Optic Detector shows a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. This near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with peak responsivities of 0.6 A/W
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Supplier: Newport MKS
Description: The 1414-50 High Speed Multimode Fiber-Optic Detector has a flat response in both amplitude and phase up to 25 GHz and are optimized for frequency-domain applications. The high-sensitivity near-IR photodetector uses a 25 μm diameter back-illuminated InGaAs Schottky photodiode with a
- Receiver Rise Time: 0.014 ns
- Bandwidth: 0 to 25,000 MHz
- Features: Other
-
Fiber Optic Receivers - Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, DC Coupled -- F-PD-23-D-FCASupplier: Newport MKS
Description: The F-PD-23-D-FCA is a highly linear, 23 GHz bandwidth InGaAs PIN photodetector that is ideal for use in O/E front-ends requiring wideband frequency response. The coplanar waveguide photodiode design optimizes speed and sensitivity for the 1260 nm through 1610 nm wavelength range and assures a 23
- Bandwidth: 21,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor High Speed Marketing Page. Technical Features Model Specific EMITTER LIGHT SOURCE: • White CONNECTION: • 4-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc,
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: DigiKey
Description: Fiber Optic Back Light
- Illuminator Features: Fiber Optic
-
Supplier: Qioptiq
Description: Halogen cold-light technology from QIOPTIQ guarantees the highest quality and is ideal for use in science and industry, in applications such as quality assurance, endoscopy, microscopy, image processing, and more. With a comprehensive range of accessories, such as light guides and many others,
- Lifetime: 200 to 1,500 hours
- Color Temperature: 3,100 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 30 to 150 watts
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Infrared Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Beam Type: Infrared
-
Supplier: Fiberscope.net by MEDIT
Description: Medit introduces its new superiorly bright LED light source the Illuminator. Now you can stop using fragile and sensitive halogen, xenon, or metal halide light sources. This unit is a very cost-effective solution with extremely long life expectancy (<60 000Hrs, longer than a 250W
- Lifetime: 60,000 hours
- Color Temperature: 6,500 K
- Maximum Voltage: 220 volts
- Illuminator Output: 100 watts
-
Supplier: Qioptiq
Description: The high performance short-arc cold light sources in the CLS-ARC series are ideal for applications in which both high light output and very long bulb life are required, for example in industrial image processing or endoscopy. The light output of the CLS-ARC can be precisely and continuously
- Lifetime: 6,000 hours
- Color Temperature: 4,200 to 5,200 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 100 to 150 watts
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Beam Type: Infrared
-
Supplier: Metaphase Technologies, Inc.
Description: light sources. The system is ideal for replacing older generation "hot light" fiber based illuminator systems and for green technology efficiency upgrade programs. The MetaPhaser® fiber illuminators use patent pending refractive optics and proprietary thermal
- Active Area Diameter or Length: 0.2362206 to 0.787402 inch
- Lifetime: 65,000 hours
- Color Temperature: 5,700 K
- Illuminator Output: 100 watts
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: LED Light module for medical endoscope & endcoscopy Applications: Endoscope light source Wavelength: 5700 K (Day Light White) Key features: Ra>90, PWM control, LED up to 50000 hours Advantage: Fiber Optic, high brightness, long life and high stability Model number: MSLM1023 - White LED
- Active Area Diameter or Length: 0.1968505 inch
- Active Area Width: 0.1968505 inch
- Lifetime: 10,000 hours
- Wavelength: 380 to 780 nm
-
Supplier: Ushio America, Inc.
Description: Sōlarc®, a unique metal-halide arc lamp technology, delivers bright, daylight-quality light while requiring minimal power. These compact, rugged and highly efficient lamps have been integrated into a host of products, including fiber optic illuminators for medical and industrial
- Lamp Power: 21 watts
- Color Temperature: 5,400 to 6,000 K
-
Supplier: Ushio America, Inc.
Description: Sōlarc®, a unique metal-halide arc lamp technology, delivers bright, daylight-quality light while requiring minimal power. These compact, rugged and highly efficient lamps have been integrated into a host of products, including fiber optic illuminators for medical and industrial
- Lamp Power: 14 watts
- Color Temperature: 5,820 to 5,280 K
-
Supplier: Ushio America, Inc.
Description: Sōlarc®, a unique metal-halide arc lamp technology, delivers bright, daylight-quality light while requiring minimal power. These compact, rugged and highly efficient lamps have been integrated into a host of products, including fiber optic illuminators for medical and industrial
- Lamp Power: 50 watts
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Profibus Lab Additional information can also be found at http://www.sitech-bitdriver.com/products/rs485multidrop.htm. S.I. Tech is a fiber optic systems company marketing products worldwide under Bit-Driver® and Fiber Cluster® trademarks. For additional information call Toll Free 866-SITECH-1, Phone 630-761-3640, or Fax 630-761-3644. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
frequency values Matched series of RF driver options available to pair with each device Product Series Free-Space Frequency Shifters — Model: CATF-w-a-mt-f-c-h Fiber-Coupled Frequency Shifters — Model: CAFSF-f-r-mtq-xb-w (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
USB cable to connect with a computer, rather than an RS-232C. Data Management Software T-S10w Video (read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
/ RF cable 1 Optional Fiber optic rotary joint / fiber cable 1 Optional Load mounting bracket 1 (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
modulation in the range of 10 kHz to 500 kHz. Fiber-Optic Sensors: Measurement of slow mechanical strains or temperature changes using interferometry. Polarization-Dependent Measurements: Electro-optic modulators periodically modulate the orientation of light polarization. Typically (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
point on the device through the fiber-optic cable to the spectrometer. The spectrometer evaluates individual wavelengths of the light beam (380-780 nm) to provide a highly accurate spectral measurement. This data can be used to determine: Correlated color temperature (CCT) Color (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
Advances in Manufacturing Science and Engineering
…n-butyl alcohol, soaked overnight, then the next day got ultrasonic processing (power 250w , frequency 50KHZ) for .... In chemical fiber production, the spinneret is indispensable precision part of the spinning machine. .... Both the laser power fibre- optic lines and the cladding powder supply pipes should be flexible. .... Schematic diagram of illuminator .
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
…and PD300-UV are used as the experiment instruments, measure ranges are 200mW~ 250W and 10pW~300mW respectively. .... Efficiency of the optical fiber is tested on the He-Ne laser generator, rays focal length at .... Its main function is bond and seal with excellent flexible, impact resistance, elasticity, optic transparency, environmental stress .... LED illuminators are the fourth lighting device, as LED lighting technology has been developed rapidly in recent…
-
Advanced Protocols for Animal Transgenesis
Dissecting scope(s) with transmitted light base and fiber optic illuminator . .... C# HR- 250W ), l .
Indicates content that may require registration and/or purchase.