Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Fiber Receiver Module Plugin Fiber Optical Transceivers ROHS
-
Supplier: TE Connectivity
Description: 400G QSFP-112 SR4 Optical Transceiver
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Appearance Diagram and Signal Definition Description The optical transceiver can be used on field weapon system, radar monitoring system, marine battleship system, and so on. Application Description Field KVM optical transceivers are specially used for
- Cable Type: Single Mode
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: IEEE802.3 and ieee802.3u, and supports TCP and IP protocols Specific indicators of optical interface Optical fiber interface: SC/PC optional Light wavelength: Emission: 1270nm; Receiving: 1290nm (Optional) Communication distance: 0~5KM Fiber type: single mode single
- Cable Type: Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description The optical transceiver can be used on radar monitoring system, field weapon system, marine battleship system, and so on. Application Description Generally, a star-shaped network is adopted, and the data signals such as TTL, analog voltage, Ethernet, telephone,
- Cable Type: Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Product Description The optical transceiver can be used on radar monitoring
- Cable Type: Single Mode
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFBR-725SMZ optical trans-ceiver supports high speed serial links over multi-mode optical fiber at signalling rates up to 25.78 Gb/s (the seri-al line rate of 25GE). The product is compliant with Small Form Pluggable industry agreements SFP and SFP+ for
- Wavelength: 850 nm
- Operating Voltage: 3.3 volts
- Data Rate: 25 Gbps
- Operating Temperature: 32 to 158 F
-
Supplier: GAO Tek, Inc.
Description: The Alcatel compatible GBIC fiber optic transceiver is specially designed for Gigabit Ethernet, fiber channel and other applications.
-
Supplier: GAO Tek, Inc.
Description: The Avaya compatible GBIC fiber optic transceiver is designed for WDM Gigabit Ethernet, fiber channel links and other applications.
-
Supplier: GAO Tek, Inc.
Description: The Extreme compatible 1000Base-SX GBIC fiber optic transceiver operates at the wavelength of 850 nm and is designed for multi-mode fiber (MMF).
-
Supplier: GAO Tek, Inc.
Description: The Nortel compatible 1000Base-SX GBIC fiber optic transceiver features a long transmission distance of up to 550 m over multi-mode fiber (MMF).
-
Supplier: Accuris
Description: Fiber optic active components and devices - Performance standards - Part 6: 650 nm 250 Mbit/s plastic optical fiber transceivers
-
Supplier: Broadcom Inc.
Description: to 50 meters using OM3 fiber and 65 meters using OM4 fiber. The module is designed to operate over multimode fiber systems using a nominal wavelength of 850 nm. The electrical interface uses an 84-contact edge type connector. The optical interface uses a 24-fiber
- Wavelength: 850 nm
- Data Rate: 12.5 Gbps
- Sensitivity: -11.3 to 3 dB
- Spectral Width: 0.65 nm
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-8420Z is a 10-channel pluggable, multi-mode parallel optic transceiver module designed for high-density 100G Ethernet and Optical Transport Network (OTN). The device is designed to maximize the delivery of 10G data channels for 100G networks supporting 100Gbps SR10 and
- Wavelength: 850 nm
- Data Rate: 10.3125 to 103.125 Gbps
- Operating Temperature: 32 to 158 F
- Light Source: Laser Diode
-
Supplier: Accuris
Description: Fiber optic active components and devices -- Performance standard template -- Part 3: Optical transceiver modules for single fiber parallel transmission link with wavelength division multiplexing
-
Supplier: Broadcom Inc.
Description: Surface Emitting Laser (VCSEL) LC-Duplex fiber connector compatible Fiber compatibility: 2 to 550 meters with 50/125 µm fiber 2 to 275 meters with 62.5/125 µm fiber Applications Multi-service switches and routers Gigabit Ethernet troubleshooting and monitoring
- Wavelength: 850 nm
- Maximum Optical Output Power: 35.18513939877887 dBm
- Connector Type: LC
- Light Source: Laser Diode
-
Supplier: Accuris
Description: Fiber optic active components and devices -- Test and measurement procedures -- Part 7: Optical transceiver modules for single fiber parallel transmission link with wavelength division multiplexing
-
Supplier: DigiKey
Description: Transceiver Module SFP+ Active Optical Cable (AOC) 10Gbps 1550nm LC
- Wavelength: 1,550 nm
- Data Rate: 10 Gbps
- Connector Type: LC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 846670-AFBR-89CDDZ Features: Transceiver Module Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand
- Device Type: Transceiver
-
RF Modules - Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5921ALZ -- 911197-AFBR-5921ALZSupplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 911197-AFBR-5921ALZ Features: Transceiver Module General Purpose 2.125Gbps 850nm 3.3V LC Duplex Through Hole Package: Bulk Mounting: Through Hole Family Name: AFBR-5921 Categories: Optoelectronics ECCN:
- Features: Other
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 911207-AFCT-5961ATLZ Series: METRAK Features: Transceiver Module General Purpose 155Mbps 1300nm 3.1V ~ 3.5V LC Duplex Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name:
- Features: Other
- Device Type: Transceiver
-
RF Modules - Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5740ARZ -- 909120-ABCU-5740ARZSupplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 909120-ABCU-5740ARZ Features: Transceiver Module Switch Interfacing 1.25Gbps - 3.3V RJ45 Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: ABCU-5740 Categories: Optoelectronics ECCN:
- Features: Other
- Package Type: Through Hole Technology (THT)
- Device Type: Transceiver
-
Supplier: Amphenol Cables on Demand
Description: Genuine Amphenol 10GBASE-SR SFP+ Optical Transceiver Modules provide a high-density, high-performance interface for 10-Gigabit Ethernet and Fibre Channel applications. Our multi-rate enabled SFP+ optical modules support speeds of up to 11.3Gbps, while maintaining backwards
- Wavelength: 850 nm
- Data Rate: 11.3 Gbps
- Connector Type: LC
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: The SpaceABLE® 10G SM Series radiation resistant transceivers are engineered to withstand radiation doses >100 krad (Si). The low profile SpaceABLE 10G SL Series screw-in module mounts to the board via an LGA connector (interposer). It is offered as a (4+4)-lane transceiver, a
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: The SpaceABLE® 28G SL Series radiation resistant transceivers are engineered to withstand radiation doses >100 krad (Si). The SpaceABLE 28G SL Series low profile screw-in module mounts to the board via an LGA connector (interposer). It is offered as a either a (4+4)-lane transceiver
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: ODG (Origin Data Global)
Description: TXRX OPTICAL SFP STD LATCH
- Operating Voltage: 3.3 volts
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron Small Form Pluggable (SFP) Optical Transceivers are interchangeable, compact media connectors. They enable a single network device to connect to a wide variety of fiber and copper cable types and distances. SFP Optical Transceivers are used to customize
-
Supplier: Arista Networks, Inc.
Description: infrastructure. 10GBASE-SR optics operated on duplex fiber (one for transmit and one for receive). However, 40GBASE-SR4 was defined to operate over parallel fiber (four fibers for transmit and four for receive). This increase in fiber count requires deployment of
- Data Rate: 10 to 100 Gbps
- Network Equipment: Transceiver
-
Supplier: Omnitron Systems Technology, Inc.
Description: Omnitron Small Form Pluggable 10 Gigabit SFP+ and XFP optical transceivers are interchangeable compact fiber connectors that enable a single network device to connect to a wide variety of fiber optic cable types and distances. Omnitron CWDM/DWDM Optical
- Wavelength: 1,270 to 1,610 nm
-
Supplier: S.I. Tech, Inc.
Description: S.I. Tech model 2139 is a mini multidrop optical Bit-Driver that contains three fiber ports. The upstream and downstream fiber ports repeat data through the 2139 multidrop and drop/insert data on the RS-232 fiber port. The RS-232 fiber port inserts data onto
- Number of Ports: 3 #
- Data Rate: 0.000115 Gbps
- Network Equipment: Extender / Repeater, Other, Transceiver
- Area Network Type: Local Area Network (LAN)
-
Supplier: Omnitron Systems Technology, Inc.
Description: party SNMP software, Omnitron CWDM Optical Transceivers can collect enhanced, real time optical diagnostic information including fiber optic TX and RX power, voltage and transceiver temperature. By providing compact physical size and the ease of interchangeability,
- Wavelength: 1,270 to 1,610 nm
-
Supplier: Omnitron Systems Technology, Inc.
Description: to meet specific networking protocols and media requirements. They support multimode dual fiber, single-mode dual fiber, single-mode single-fiber and Coarse Wave Division Multiplexing (see the CWDM Optical Transceiver Data Sheet). SFP+ and XFP Optical
Find Suppliers by Category Top
Featured Products Top
-
standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
folding (redirection), beam collimation, or focusing. 2. Fiber Optic Communication & Coupling Devices Application Scenarios: Leveraging its cylindrical (rod-shaped) structure, it can be used as a micro-lens in fiber arrays, for beam shaping inside optical isolators, or for optical (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
CAN Optical Transceiver FAQ
CAN optical transceiver is a CAN gateway converter integrated with CANBUS interface and optical fiber interface, which can transmit CAN data remotely through optical signals and realize ultra-long-distance CAN relay. Question 1: What should be configured before the CAN optical transceiver is used?
-
High-Speed Optical Transceivers: Integrated Circuits Designs And Optical Devices Techniques
High-Speed Optical Transceivers: Integrated Circuits Designs And Optical Devices Techniques. Exploring the unique advantages and large inherent transmission capacity of optical fiber communication systems, this book analyzes long-term and high-risk research challenges of optical transceivers
-
Panduit Laboratories: Choosing the Best Ferrule Material for Your Network Application (.pdf)
Fiber connectors are terminated onto optical cable to provide a separable interface that allows for moves, adds and changes (MACs). This allows for such media to be deployed into enclosures and panels to form structured cabling solutions, or in patch cords to facilitate transceiver connections
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for fiber optic data communication transceivers with speeds up to 3.5-gigabits per second. Nikon, JSR partner in 193-nm lithography resist development TOKYO -- Nikon Corp. today announced a 193-nm lithography photoresist development alliance with JSR Corp. of Tokyo, which has selected two Nikon
More Information Top
-
Machine Design and Manufacturing Engineering
Fiber Optical Transceiver .
-
Shopping - Best Prices On The StarTech.com Fiber Optical Transceiver - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Transceivers » Fiber Optical Transceiver .
-
A bidirectional single fiber 1.25 Gb/s optical transceiver module with SFP package using PLC
We have already developed a 156 Mbls bidirectional single fiber optical transceiver using this technology [61[7].
-
CB Transceiver - CB Transceiver Manufacturers, Suppliers
Fiber Optical Transceiver .
-
transceiver - offers from transceiver manufacturers, suppliers, exporters & wholesalers
Fiber Optical Transceiver Module .
-
GAO Tek Inc.
The small form factor hot pluggable fiber optical transceiver series is fully compatible with original Finisar transceivers and is designed for single mode fiber (SMF).
-
500 MBIT/s OOK‐NRZ transceiver for 50 m GI‐POF using 100 MHz RC‐led
In this article, we report a simple 500 Mbit/s OOK fiber optical transceiver using commercial 650 nm RC-LEDs and sili- con pin photodiode (PD).
-
Optical Fiber - Optical Fiber Manufacturers, Suppliers
Fiber Optical Transceiver Module .
-
Shopping In Transceivers - Big Bruin
StarTech.com SFPLHSM - SFPLHSM Gbit SM SFP Mini GBIC-Fo XCVR Gigabit SFP (mini-GBIC) Fiber Optical Transceiver 1 x 1000Base-LH - SFP (mini-GBIC) Marketing Information StarTech Single Mode SFP (mini GBIC) LC Optical Transceiver Module offers a cost-effective way …
-
Quick Connectors Manufacturers in Fiber Optic Equipment, Quick Connectors Suppliers & Exporters in Fiber Optic Equipment Directory
Fiber Optical Transceiver Module .
Indicates content that may require registration and/or purchase.