-
Supplier: ASTM International
Description: selection. Flanges may be produced as integral flanges (Type A) or flange-on-pipe (Type B). They may be made of either epoxy resin (Grade 1), polyester resin (Grade 2), phenolic resin (Grade 3), vinylester resin (Grade 4), or furan resin (Grade 5). Flanges are also
-
Supplier: ASTM International
Description: This specification deals with the testing and performance requirements of machine made "fiberglass" (glass-fiber-reinforced thermosetting resin) flanges, other than those that are contact-molded. Flanges may be produced integrally with a pipe or fitting, may be produced
-
Supplier: ASTM International
Description: selection. Flanges may be produced as integral flanges (Type A) or flange-on-pipe (Type B). They may be made of either epoxy resin (Grade 1), polyester resin (Grade 2), phenolic resin (Grade 3), vinylester resin (Grade 4), or furan resin (Grade 5). Flanges are also
-
-
Supplier: ASTM International
Description: This specification deals with the testing and performance requirements of machine made "fiberglass" (glass-fiber-reinforced thermosetting resin) flanges, other than those that are contact-molded. Flanges may be produced integrally with a pipe or fitting, may be produced
-
Supplier: Mechanical Research & Design, Inc.
Description: A flange tester is a leak and pressure testing tool that validates flange joint connections. One common type of flange tester, a flange weld test tool, is comprised of a bolt-on flange, a flange seal, and a secondary active SEALFAST® seal that creates a
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: emissions control in the power industry. These systems have been in continuous service for more than a decade. Ershigs can also provide a variety of flanges and fittings for your pipe systems, including O-ring and double O-ring joints, and systems appropriate for buried pipe
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Design Units: English
- Features: Flange, Reducer
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Design Units: English
- Features: Flange, Reducer
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: are 1/4” perforated- made from same material as the strainer (FRP Wyes have PVDF Baskets). Other perfs/materials are available. Pipe connections are Flanges. Threaded, socket, groove latch and True Union couplings are also available. Flanged or threaded blowdown ports are provided.
- Pipe Size: 2 to 14 inch
- Applications: Chemical, General Purpose, Industrial, Water
- Pipe Connection: Flanged, Threaded
- Media: Liquid
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
Find Suppliers by Category Top
More Information Top
-
AWWA M45 - Fiberglass Pipe Design
Bonded, threaded, and flanged fiberglass pipe joints require the use of techniques and equipment that may be considerably different than those used with other piping materials.
-
AWWA M45 - Fiberglass Pipe Design
Bonded, threaded, and flanged fiberglass pipe joints require the use of techniques and equipment that may be considerably different than those used with other piping materi- als.
-
Development of an electrically conductive fiber reinforced plastic pipe
One type of flange used on fiberglass pipe is the stub flange.
-
COUNTERCURRENT FLOW LIMITATION EXPERIMENTS AND MODELING FOR IMPROVED REACTOR SAFETY
The air inlet is a 3- foot length of standard schedule 40 PVC pipe attached to a fiberglass and plywood flange .
-
Development and testing of a 2.5 kW synchronous generator with a high temperature superconducting stator and permanent magnet rotor
Illustration of the general structure of the HTS–PM generator; (a) HTS armature coils, (b) PM rotor, (c) stator iron, (d) stainless steel Dewar, (e) vacuum chamber, (f) liquid nitrogen (LN2) pipe , (g) fiberglass torque flange , and (h) magnetic fluid sealing device. . that …
Indicates content that may require registration and/or purchase.