-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO M81000STNYALB5DIN975 Threaded Rod
- Length: 39.3701 inch
- Material: Nylon, Plastic
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of
- Length: 11.81103 inch
- Metric: M8
- Features: Other
- Material: Plastic
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Features: Other
- Material: Plastic
-
Supplier: NBK America LLC
Description: PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./max.): -40/115°C It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
- Length: 11.81103 inch
- Metric: M8
- Features: Other
- Material: Plastic
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
Find Suppliers by Category Top
Featured Products Top
-
surfaces. CLOSED MOLDING PROCESS For most larger scale plastic production, closed molding processes are more advantageous. With closed molding methods, dry reinforcing material can be put into the mold, which is then closed. The plastic resin is then put into this (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Design of a High Pressure Relief Valve Comprised of Composite and Plastic Materials
Threaded fiberglass tie- rods from Bedford Reinforced Plastics in Bedford, Pennsylvania were chosen because they are non-metallic and have the strength to hold the valve together.
-
Mineral Wool Suppliers,China Mineral Wool Products from Manufacturers, Suppliers
[Related Categories:Fiberglass Cloth,Other Yarn,Other Non-Metallic Minerals & Products,Carbon, Thread ,Other Graphite Products,Ceramic Fiber Paper,Other Fiberglass Products,Other Ceramic Fiber Products,Filter Meshes … Silica,Other Fiber,Mineral Wool,Composite Pipes, Plastic Rods ,Other Construction & Real .... [Related Products:Kitchen Ware, Fiberglass Composite, Special Fiber and Products, Other Fiberglass Products, Reinforced Thermoplastic Material] .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…materials; rubber tape; NBR/PVC thermal insulation; neoprene protection blankets; rubber insulation strips; rubber hoses; radiator hoses; coolant hoses; Dacron&supreg;- reinforced rubber hoses; sand hoses … weather seals; rubber gaskets; plastic trunks and suitcases; aluminum … alumina space tubes; alumina rods ; beta alumina tubes; pressing … ceramic sheets; glass tubes; glassing; sliding glass; mirrors; reflective mirrors; inspection mirrors; indicator lamp glass lenses; glass tubes; frosted light glass; lenses; glass lenses; converse lenses; glass beads; fiberglass cords; fiberglass insulation material … steel plates; steel rods; threaded bars; round steel bars…
-
Low Temperature Fracture Behavior of Iron-Nickel Alloy Steels
The lower specimen grip was pinned in place in the center of the bridge, and the upper grip was threaded to the end of the pull rod . .... A cylindrical fiberglass reinforced plastic dewar was used to enclose the load frame, specimen, and clip gage for cryogenic tests.
Indicates content that may require registration and/or purchase.