Products/Services for Fiberglass Resin Spray Guns
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators are responsible for the aim and spray pattern of a spray media, such as paint, chemicals, or powder-based surface coatings. These system components typically have a trigger or button to initiate the spray...Coating Applicator TypeElectrostatic CoatingSpray / Atomization Technology -
Fiberglass Fabrication Services - (141 companies)...at atmospheric pressure and temperature. Because this process allows for close control of material application, it is the method of choice for producing many fiberglass parts. Spray up involves chopped fiber being fed into a catalyst resin... -
Sprayers and Spray Coating Equipment - (402 companies)...depends on the quantity needed, the level of spray precision, the media being sprayed, the mobility required of the spray system, and the need for curing. Applicator. Commonly a gun, nozzle, or wand which can be articulated by a human operator... -
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. How to Select Resins and Compounds. Resins and compounds are used... -
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Industrial Paints - (661 companies)Concrete and masonry. Fabric and fiber. Fiberglass. Glass. Metal. Paper and paperboard. Plastic. Rubber and elastomer. Wood. Types of Industrial Paints. Industrial paints vary widely in terms of chemistry. They typically include a resin, a solvent...
-
Foams and Foam Materials - (581 companies)...of two part (A + B) systems where A is the resin and B is the catalyst or hardener. Casting resins are available as spray foams, froth packs and pourable materials. Molding grade resins are also available, but in the form of pellets. These plastic...
-
Composite and Fiberglass Molding Services - (284 companies)...with liquid material, or by pressing solid materials or powders into a die or form. Processes employed by composite and fiberglass molding services include: compression molding. compaction. ramming. hot pressing. cold pressing. injection molding. resin...
-
Primers and Adhesion Promoters - (317 companies)Stainless steel filled. Vinyl. Wax. Substrate Compatibility. There are also many choices for substrate. Examples include: Asphalt. Bitumen or coal tar. Concrete or masonry. Fiberglass. Food. Glass. Graphite. Metal. Paper. Rubber. Steel. Wood. Curing...
Product News
-
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Want To Eliminate Spray Gun Spitting? The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different, many spitting/dripping issues can be traced back to a few common causes: Cleaning Issues. Material buildup, especially around the spray tip or fluid passages, can disrupt flow and cause inconsistent spray patterns... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ LIGHT MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX (R) MANUAL SPRAY GUN ON THE MARKET!. Excellent Airmix (R) finish quality. High transfer efficiency - up to 86% (HVLP compliant). Designed to access recessed areas of parts (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPRO G MANUAL AIRSPRAY SPRAY GUN GRAVITY FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High spraying quality. Modular gun for a large range of applications. Ergonomic and robust design (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Sames North American Corporation
Electrostatic Manual NANOGUN-MX AIRMIX Spray gun Performance, Productivity and Sustainability are the key features of the new NANOGUN- MX Airmix (R) Spray gun!. Since 1925, SAMES has been leading innovative manufacturers of paint equipment specializing in spray guns and pumps for the general industrial and wood markets. The new NANOGUN-MX manual electrostatic spray gun links the expertise of Kremlin Rexson and SAMES companies, thus combining electrostatic spray technology for liquid paints with Airmix (R) medium to high pressure spray... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Xcite Light Airmix Manual Spray Gun SAMES Inc. would like to announce the release of the new Xcite TM Light Airmix (R) Manual Spray Gun. The Xcite TM Light Airmix (R) Manual spray gun is available in two models: 60 bar (870 psi) and 120 bar (1740 psi). The new Xcite Light delivers the same proven quality, reliability, and components as the Xcite TM manual spray gun. The Xcite TM Light Airmix (R) Manual spray gun is a simple and reliable spray gun for large and small production facilities requiring a high repeatable finish quality... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
What sets the AVX Pro spray gun apart? Meet the New AVX Pro: Lighter, Smarter, More Efficient. We 're excited to officially introduce the AVX Pro to the North American market, as the next generation of automatic Airmix (R) spray guns, it is designed to replace the AVX and set a new benchmark for efficiency, finish quality, and paint savings. With over 50 years in Airmix (R) expertise, Sames continues to deliver innovations that reduce waste, improve operational performance, and support our long-term CSR commitments. This launch... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Xcite®+ Airmix® Spray Gun for Ultimate Precision Experience Superior Performance with Xcite (R)+ Airmix (R) Technology. Looking for a spray gun that delivers precision, efficiency, and comfort? The Sames Xcite (R)+ Airmix (R) Spray Gun is designed to optimize your finishing process, ensuring a flawless finish while reducing material waste and improving productivity. Whether you're working with metal, wood, or industrial coatings, the Xcite (R)+ gives you superior control, less overspray, and increased energy efficiency, so you can get the job... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
-
Bookshelf and Unified Agenda > Federal Register Archive > 1989 > 54 FR 2332 - Air Contaminants (Jan. 19‚ 1989: pages 2332 to 2983)
In the sprayup process, a chopper gun chops fiberglass roving into pieces and sprays resin at the same time, so the two converge and are sprayed onto the mold simultaneously.
-
Occupational cobalt‐allergic contact dermatitis resulting from polyester resin
In the factory, the patient prepared plastic boat moulds using fibreglass and layers of viscous polyester resin , which were applied with both a spray gun and a roller.
-
Clinical and experimental neurotoxicity of 2‐ t ‐butylazo‐2‐hydroxy‐5‐methylhexane
The catalyst was incorporated with fiberglass ,poly- ester resin , and other ingredients and applied to bath- tub molds with the aid of a spray gun .
-
The Winning Line
The dispute concerns the supply of certain “ gun roving”, B59, used for spray deposition of glass-rein- forced resin in the manufacture of fibreglass reinforced plastic (FRP) water tanks.
-
An analysis of exposure to styrene in the reinforced plastic boat‐making industry
In spray -up, the chopped fiberglass layer is applied using a chopper gun simultaneously mixing the chopped glass and resin as it is applied (Fig. 2).
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-17a] 017A - Classifications for Washington Workers' Compe...
In the spraying technique, resin is sprayed with compressed air gun through a "chopper gun" into the mold, while a "ribbon" of fiberglass is simultaneously fed through a razor cutter which chops it into short lengths and blows it into the mold.
-
Exposure assessment for study of olfactory function in workers exposed to styrene in the reinforced‐plastics industry
Next, a styrene– polyester resin , an initiator, and short (5–8 cm) strands of fiberglass fibers (roving) are sprayed simultaneously onto the mold through the use of a hand-held chopper gun .
-
Contact allergy to methyl ethyl ketone peroxide and cobalt in the manufacture of fibreglass‐reinforced plastics
He added fibreglass , a catalyst (methyl ethyl ketone peroxide (MEK peroxide) in dibutyl phthalate) and unsaturated polyester resin (with premixed cobalt-containing acceler- ators) to an automated mixing machine connected to a spray gun used to fill moulds.
-
Federal Register > Monday, July 14, 2008 > [73 FR 40230] Consumer and Commercial Products: Control Techniques Guidelines in Lieu of Regulations for Miscellaneo...
The primary VOC emissions from fiberglass boat manufacturing are styrene and MMA released during resin and gel coat application and curing, as well as emissions … … contained in the materials used during cleaning activities, such as spray gun cleaning and cleaning of …
Indicates content that may require registration and/or purchase.