-
Supplier: Containment Solutions, Inc. (CSI)
Description: Fiberglass Manholes While the ultimate life span of a fiberglass manhole would be dependent on the types of chemicals present in either the ground water or the wastewater, it is possible to state that fiberglass will far out last concrete in virtually every
- Height: 3 to 40 ft
- Diameter: 3.5 to 7.666666666666667 ft
- Material: Fiberglass
- Manhole Covers: Highway Traffic
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manholes are light-weight, greatly reducing delivery and installation costs. Due to the anticorrosive nature of LFM's fiberglass manholes, repair and replacement costs due to corrosion are reduced as well.
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
Supplier: ASTM International
Description: 1.1 This practice covers proposed selection of materials, installation techniques, and inspection required for sealing manholes using chemical grout. Manholes or sections of manholes with active leaks shall be repaired. Manholes to be grouted are of brick, block,
-
-
Supplier: L. F. Manufacturing, Inc.
Description: Our fiberglass manhole liners are designed to meet or exceed all ASTM D3753 standard specifications. In addition to the ASTM standards, our fiberglass manhole liners meet H-20 load requirements. Our products are engineered to provide you with long and trouble-free
- Height: 2 to 40 ft
- Diameter: 14 ft
- Material: Fiberglass
- Manhole Covers: Removable Dome, Removable Flat
-
Supplier: ASTM International
Description: This specification covers glass fiber-reinforced polyester manholes and wetwells for use primarily in sanitary and storm sewer applications. Manhole and wetwell cylinders, manway reducers, and connectors shall be produced from glass fiber-reinforced polyester resin with
-
Supplier: McGard Special Products Division
Description: protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield® manhole security device. Multiple security points Other manhole security inserts use only two security points.
- Application: Communications Manhole, Meter Manhole, Power Manhole, Sewer Manhole
- Manhole Covers: Highway Traffic
- Features: Other
- Shape: Round
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Manholes designed to meet specific requirements from Storm to Sanitary applications and are available in a wide range of sizes. Holes can be knockouts, blockouts, or cored in the plant as needed.
- Diameter: 3 to 10 ft
- Material: Precast Concrete
- Shape: Round
- Application: Sewer Manhole
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Manholes can be installed within existing brick or precast manholes to provide a long-term and cost-effective solution to manhole rehab. CSI rehab manholes are manufactured using the same composite and process as standard manholes so they inherently resist the
- Height: 3 to 25 ft
- Diameter: 3 to 6 ft
- Material: Fiberglass
- Manhole Covers: Highway Traffic
Find Suppliers by Category Top
More Information Top
-
Federal Register > Friday, June 27, 1997 > [62 FR 34688] Action Affecting Export Privileges; Thane-Coat, Inc., Jerry Vernon Ford, Preston John Engebretson, Exp...
The products include: coatings for steel pipes; materials for the repair of steel pipe coatings; epoxy materials for coating sewer manholes ; coatings for concrete pipes; liquid casting materials; truck-bed liner coatings; fiberglass replacement materials for automotive after market products; and, coal…
-
States > Illinois > State > Register > 2016 > 05/06/2016
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2015 > 11/20/2015
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2006 > [28 IL Register 602] 06/02/2006
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2008 > [30 IL Register 201] 02/01/2008
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
States > Illinois > State > Register > 2008 > [30 IL Register 523] 05/23/2008
…pipe-in-place, installation of cast iron soil pipe, installation of water mains and water service lines, adjusting sanitary sewers and water service lines, construction of catch basins, manholes , inlets, inspection holes and … blanket, fiber mat and fiberglass roving, construction of gabions…
-
RSMeans Illustrated Construction Dictionary, Student Edition
manhole invert In a sewer manhole , the elevation or grade of the inlet or outlet pipes. .... manhole step A preformed metal or fiberglass step that is perma- nently fixed to the inside of…
-
CR4 - Thread: Sanitary Sewer Manholes - Round vs. T-Base
…and it usually is because no one can construct a sanitary or storm sewer absolutely perfect, then .... How to correct those errors with a fiberglass manhole structure where you cannot core a new pipe portal in the wall.
Indicates content that may require registration and/or purchase.