-
Supplier: Hydro-Thermal Corporation
Description: The EZ Skid™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power.
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Hydro-Thermal Corporation
Description: The EZ Heater® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and
- Applications: Clean Water Heating, Process Waters
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Steam Injection Heater, Water Heater
-
Supplier: Armstrong International
Description: The Flo-Rite-Temp SS is a compact, steam to water, instantaneous water heater with all wetted metal parts of type 316 stainless steel. Because of its construction materials, this heater is well-suited for heating most corrosive liquids, such as demineralized, deionized or
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 4 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous Plate & Frame heat exchanger design to deliver Digital-Flo®, an industry changing series of Boiler Water to Water Heaters. Digital-Flo® uses digital technology featuring The
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water evaporator stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Condenser coils with seamless copper tubes and
- Heating Capacity: 10.5 to 48 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Features: None, Other, Water Heater
-
Supplier: Danfoss A/S
Description: Domestic hot water systems offer unique solutions for domestic hot water production and storage. The product range covers water heaters without tanks as well as storage and charge systems which all combine the demand for high performance, comfort,
- Maximum Operating (Sheath) Temperature: 203 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building
- Heater Type: Circulation Heater
- Fuel / Energy Source: Hot Water / Steam
- Applications: Process Waters
- Features: Stainless Steel, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Air-water heat generator for hot sanitary water production with ecological refrigerant CO2. • Semihermetic CO2 transcritical cycle compressor. • Centrifugal plug fans. • Water side evaporator stainless steel AISI 316 brazed plate type externally insulated complete of
- Heating Capacity: 16.68 to 37.44 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Armstrong International
Description: Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger based upon
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 2.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater
-
Supplier: Crown Boiler Co.
Description: The Mega-Stor Horizontal is a stainless-steel indirect water heater which provides abundant domestic hot water utilizing energy provided by your boiler. With a stainless steel, smooth surface coil that transfers heat throughout the tank, the Mega-Stor Horizontal is
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
- Features: Water Heater
-
Supplier: Danfoss A/S
Description: Instantanous water heaters with heat exchanger provide hot water instantaneously and only as it is needed. When a hot water tap is turned on, cold water travels through a pipe into the heat exchanger in the unit. The cold water is heated in the
- Maximum Operating (Sheath) Temperature: 248 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Thermocold Costruzioni Srl
Description: antifreeze protection electric heater. • Hot sanitary water side heat exchanger stainless steel AISI 316 brazed plate type externally insulated complete of differential pressure switch and antifreeze protection electric heater. • Source water heat exchanger
- Heating Capacity: 68.3 to 718.8 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
-
Supplier: Thermocold Costruzioni Srl
Description: Air to water FULL INVERTER multifunctional unit for summer air conditioning,winter space heating and simultaneous hot sanitary water production for residential applications. Basic version: SM: Multifunctional unit for summer air conditioning, winter space heating and
- Heating Capacity: 6.2 to 45.9 kW
- AC Voltage Required: 230 to 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Features: None, Other, Water Heater
Find Suppliers by Category Top
More Information Top
-
Facility Energy Decision System (FEDS) Assessment Report for US Army Garrison, Japan - Honshu Installations
Replace Existing Electric Water Heater with Residential Add-on Heat Pump Water Heater (COP = 3.2); Wrap Hot Water Tank with R-11 Fiberglass Batt Insulation .
-
Facility Energy Decision System (FEDS) Assessment Report for Fort Buchanan, Puerto Rico
Replace Existing 69% Efficient Propane-Fired Hot Water Heater with 91% Efficient Condensing Model; Wrap Hot Water Tank with R-11 Fiberglass Batt Insulation .
-
Public Aquaculture in Downeast Maine: the soft-shell clam story
tubes, two 7509allon fiberglass tanks for rearing clam larvae, two 8O-gallon/minute seawater lxrmps, an air punp, water and air filters, hot water heater for both seawater and freshwater, graded series of nylon screening,material for 200 floating window screen-lined d …
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1764/FINAL%20REPORT.pdf?sequence=1
… rerc-vt.org/rerc.htm [4] Fundamental of Solar Water Heaters Shahidul I. Khan* and … … Controller for Uninterruptible Solar Hot Water System [8]IEEE paper … … Stratification in a Storage Tank [9]Final Report of … … http://en.wikipedia.org/wiki/ Fiberglass [24]http://expressinsulation.com/pipe_insulation …
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1969/1/Cruickshank_Cynthia_A_200906_PhD.pdf
Storage Tanks Three identical (residential) electric hot water heaters (electric elements disabled), 270 L each. Steel (glass lined), insulated with 2 inch (0.05 m) thick fibreglass Height = 1.5 …
-
Propane Tank
MythBusters did an episode where they bypassed the safeties (thermostat and T&P relief valve) of a medium sized 'household' electric water heater . The tank exploded, released steam and hot water all over the place, went vertical like a rocket to the height in the … … after- punching through a 'typical' house roof (ceiling joists and roof rafters and plywood/OSB and fiberglass /asphalt roof shingles), and …
-
RADIO FREQUENCY‐HOT WATER DIPS FOR POSTHARVEST CODLING MOTH CONTROL IN APPLES *
Hot water dips were conducted in an oblong (94 cm long ¥ 74 cm wide ¥ 58 cm high) holding tank , composed of preformed fiberglass , and were wrapped with an aluminum-coated fiberglass sheet to provide additional insu- lation. … using a 151-L Vangard model 6E727 (Rheem Manufacturing Co., Montgomery, AL) water heater with one-phase …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… intakes; chest freezers; aftercoolers; air dryers; marine engine radiators; roll compactor steel cylinders; water filters; net filters; chlorinators; water tank screen assemblies; filter assemblies … … fire protection hoses; locomotive heater assemblies; head tensioners; hydraulic … … welders; resistance brazing tongs; water heater assemblies; drain valve … ; electric hot plates; heating elements; resistance panel heaters; heat blankets; brake resistors; heat resistance panels; telecom heaters; mica panel … … mounts; crimp rings; motor control modules; motor control panels; compressor motor panels; steel electronic cases; case assemblies; fiberglass consoles; control group weldments …
-
Propane Tank
MythBusters did an episode where they bypassed the safeties (thermostat and T&P relief valve) of a medium sized 'household' electric water heater . The tank exploded, released steam and hot water all over the place, went vertical like a rocket to the height in the … … after- punching through a 'typical' house roof (ceiling joists and roof rafters and plywood/OSB and fiberglass /asphalt roof shingles), and …
Indicates content that may require registration and/or purchase.