Products/Services for Fiberglide Bushing
-
Guide Bushings and Drill Bushings - (149 companies)Drill bushings are used to guide drills and other tools. Guide bushings and drill bushings are used to guide drills, punches, pillars, or other tools. A bushing may be attached to the drill or rotary tool, or inserted into a jig to control hole... -
Sprue Bushings - (42 companies)Sprue bushings are hardened steel mold components that accept the extrusion nozzle and provide the opening used to transfer molten plastic to the mold cavity. How to Select Sprue Bushings. Image Credit: DME Company. Sprue bushings are hardened-steel...
-
Plain Bearings and Sleeve Bearings - (555 companies)Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action. Plain bearings and sleeve bearings (also... -
Electrical Insulators - (199 companies)Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications... -
Specialty Rotary Bearings - (171 companies)Specialty rotary bearings are specialized or proprietary anti-friction bearings that don't belong to a conventional bearing category. -
Linear Bearing Rails - (219 companies)...material, and rolling element type. Some of the more common types include crossed roller bearings, linear motion (LM) guides, bushing style bearings (plain bearings or with balls), needle roller bearings, roller bearings, splined shaft bearings...
-
Plastic Bearings - (123 companies)...the flange. The overall width includes the locking collar (if any). Standards. BS 4480-2 - Dimensions and tolerances for plain and flanged plastics bearing bushes, inside diameter range 3 mm to 60 mm. BS ISO 16287 - Plain Bearings - thermoplastic bushes...
-
Air Bearings - (31 companies)Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
-
Spherical Plain Bearings - (213 companies)...bearing and ball bushing inside a lined, cylindrical housing that minimizes friction or provides self-lubrication. Lubrication-free spherical plain bearings are also available. Typically, metal balls and liners are made of steel, bronze or iron...
-
Linear Bearings - (333 companies)...with high repeatability. Linear bearings come in a variety of styles and have wide load capacities. Linear Bearing Types. Choices for linear bearing styles include air, flat ball cage, ball spline, ball bushing, needle roller cage, cam follower...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Bush,Hub,Taper Bore adapter,Weld on Hub,QD bushing 1.Taper Bush 1008-5050, 6050-12100?. 1008,1108,1210,1610,1615,2012,2517, 3020,3030,3535,4030,4040,5050.6050, 7060, 8065, 10085, 120100,. Keyway Size of Above bushes (In Inches) Taper Bushing Keyway. 2.QD bushings: A, SH, SDS, SD, SK, SF, E, F, J, M, N, P, W, S;. 3.Split taper bushings ?. G, H, P1, P2, P3, B, Q1, Q2, Q3, R1, R2, S1, S2, U0, U1, U2, W1, W2, Y0. 4.QD type weld on hubs(Balt-Hubs) ?. SH-A, SDS-A, SK-A, SF-A, E-A, F-A, J-A, M-A, N-A;. 5.Welding hubs for taper bushes ?. Taper type W... (read more) -
THK America, Inc.
Benefits of Our Linear Bushings - THK Linear Bushing model LM is a linear motion system used in combination with a cylindrical LM shaft to perform infinite straight motion. The balls in the loaded area of the nut are in point contact with the LM shaft. With the Linear Bushing nut having the most accurate cylindrical shape, this type is widely used. Learn More about our Linear Bushing Series (read more)Browse Linear Bearings Datasheets for THK America, Inc. -
NB Corporation of America
What's the difference between bushing & bearing? What is the difference between a bushing and a bearing? A bushing is a round shaped cylindrical component. It is either equipped with rolling elements (ball, roller) or not and mainly used as a support component in an assembly to reduce machine wear out and for smooth operation. Its primary use is static (support) or dynamic (motion). On the other hand, a bearing is a machine element used for moving parts specifically for dynamic (motion) such as radial bearings and linear bearings. See our (read more)Browse Linear Bearings Datasheets for NB Corporation of America -
Modern Linear Incorporated
Guide Roller Bushings by Modern Linear Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications utilize a combination of both adjustable and non-adjustable bushings. Modern Linear adjustable bushings incorporate a unique feature designed to improve performance. The face of the mounting surface... (read more) -
GGB
Self-Lubricating Engineered Plastic Bushings Brochure. Datasheet. EP TM22. Self-Lubricating Engineered Plastic Bushings. Good bushing performance in dry working conditions. Very good bushing performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance ratio. Within injection moulding tool feasibility unlimited dimensions and design features. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Bushings for Heavy Load Applications Heavy load and medium-speed mechanical systems often require durable sliding components that reduce maintenance requirements while maintaining stable friction performance. Traditional lubrication-based solutions may increase maintenance frequency and affect long-term reliability. Dechengwang PTFE bushings provide a maintenance-free sliding solution with excellent friction characteristics, high load carrying capacity, and reliable performance under demanding operating conditions. Designed... (read more)Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
PennEngineering®
ECCB™ PEM eConnect® Contact Bushing PEM (R) ECCB TM Contact Bushing: Designed for installation into straight punched holes without additional surface preparation. Breaks aluminum and copper oxide layers on busbars for low resistance connections. Combined broach and flare install ensures consistent mechanical and electrical connections. For use in panels with sheet hardness HRB 50 / HB 82 or less. Try the PEM Digital Design Engineer TM to match your design with the right fasteners. (read more)Browse Nuts Datasheets for PennEngineering® -
C-Flex Bearing Company
C-Flex Progressive Clamp Bushings Stainless Steel Clamp Bushings. The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS STEEL. PATENT PENDING DESIGN. DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET). WILL NOT MARK SHAFT. AVAILABLE IN METRIC OR ENGLISH. 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR. C-Flex has your best interests at heart. We wear our badge proudly as an ethical manufacturing... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
jbj Techniques Limited
Torsionally flexible pin and bush couplings RUPEX (R) pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer elements, so the coupling has typically flexible rubber properties. Robust design making RUPEX couplings suitable for harsh operating conditions. Benefits. RUPEX (R) couplings can also hold loads when overloaded and are therefore especially suitable for drives for special safety and reliability requirements. Torque shock loads... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
NB Corporation of America
Perfect Clearance w/Slide Bush & Shaft Assemblies The Advantages of a Perfect. Our FIT Series of slide bush and shaft assemblies optimize clearance between shaft and bush. NB's precision manufacturing assures customers of the best clearance. FIT saves the time and money of designing in clearance adjustable housings for standard slide bush, slide rotary bush or stroke bush. Due to the combined tolerances of a bush 's bore and a shaft 's diameter, accuracy can be affected by increased dynamic friction caused by preloading (clearance). Minute... (read more)Browse Linear Shafts Datasheets for NB Corporation of America
-
Development of a Maintenance Free Self-Lubricating Ball Joint
Oil impregnated bronze bushings failed in less than 25, 000 cycles. The FIBERGLIDE ® and FABROID® show very good results, with endurance beyond 500,000 cycles.
Indicates content that may require registration and/or purchase.