Products/Services for Fielder Used Granulator

  • Solids Granulation and Agglomeration Equipment-Image
    Solids Granulation and Agglomeration Equipment - (182 companies)
    Solids granulation equipment and solids agglomeration equipment is used to form solids or crystals from powdered or small grain samples (compaction). Solids granulation and agglomeration equipment can use either a dry process or a wet process...
  •  
    Glass Powders and Precursors - (20 companies)
    ...glass powders and glass precursors can also be further processed into custom-shaped granulate and preforms. Granulates are aggregates of glass powder particles held together with a binding agent. The granulates form the basis of the preforms, which...
  •  
    Crushers - (170 companies)
    Industrial Crushers reduce large rocks into smaller rocks, gravel, or rock dust. Crushers may be used to reduce the size, or change the form, of waste materials so they can be more easily disposed of or recycled, or to reduce the size of a solid mix of ra
  • Grinding Mills and Pulverizers-Image
    Grinding Mills and Pulverizers - (222 companies)
    ...for grinding. Image Credit: Retsch. HPGR (high pressure grinding rollers), roll, or roller mills pulverize material as it moves between two large rollers or a roller and a flat surface. The rolls can be serrated, toothed, or smooth. A granulator...
  • Nanoparticle and Powder Processing Services-Image
    Nanoparticle and Powder Processing Services - (145 companies)
    ...granulating, pulverizing, or other services are offered in order to reduce coarse, bulk solids intofiner granules or powders. Blending and mixing is driven by ashaft, speed reducer, or electric motor. Coating Bulk materials such as powders, granules...
  •  
    Toll Processing Services - (392 companies)
    ...includes bulk material particle size reduction, cryogenic grinding, classifying, formulating and blending, densifying, granulating, extruding, and packaging the finished product. Depending on specific material properties, particle size reductions...
  •  
    Conical Screw Mixers - (67 companies)
    Conical screw mixers use a rotating screw that progresses around the periphery of a conical hopper. The screw lifts solids from the bottom of the hopper to the top, where the mixture flows by gravity back into the screw.
  •  
    Rotor-Stator Mixers - (79 companies)
    Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids.
  •  
    Powder Thieves and Powder Samplers - (44 companies)
    Powder thieves and powder samplers are used to pull a representative sample from a container or moving stream of powder, granules or other solid materials.
  •  
    Processing Services - (1824 companies)
    Chemical and material processing services modify chemicals and materials and offer a wide range of services.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire