-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns.
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Material Of Construction: Aluminum
-
Supplier: General Pump
Description: Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow Features Adjustable from full flow to full close Durable, comfortable handle Can be panel mounted in any position Made in the USA
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 4,000 psi
- Media Temperature: 190 F
-
Supplier: Techcon
Description: integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 100,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
-
Supplier: Radwell International
Description: NEEDLE VALVE, 1 / 8 INCH NPT, ADJUSTMENT, FINE. FREE 2 YEAR RADWELL WARRANTY
- Features: Needle Valves
-
Supplier: General Pump
Description: Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow Features Adjustable from full flow to full close Full flow can be controlled with metering screw Durable, comfortable handle Can be panel mounted in any position Made in the USA
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 4,000 psi
- Media Temperature: 190 F
-
Supplier: HydraCheck Inc.
Description: Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow for precise resistance to flow. Needle valves are used to control flow into delicate gauges, which
- Pressure Rating: 5,000 psi
- Media Temperature: -4 to 212 F
- Media: Gas
- Actuation: Manual / Hand
-
Supplier: Air Logic
Description: The metal Needle Valves are ideal for instrumentation and industrial applications; they are designed for inline or panel mounted installation. The Needle Valves are adjustable from 0 to the equivalent flow of a 0.025" diameter orifice; the flow is restricted in both
- Valve Size: 0.0625 to 0.025 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Material Of Construction: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Material Of Construction: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Material Of Construction: Aluminum, Brass / Bronze
-
Supplier: Clippard
Description: Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Media: Air, Water
- Material Of Construction: Aluminum, Brass / Bronze
-
Supplier: Techcon
Description: for easy integration into automated applications. The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 100,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Maximum Pressure - 3600 PSIG Maximum Temperature - 400°F Wetted Parts of 316 Stainless Steel and PTFE Sizes From 1/8†to 1-1/4†NPT KOBOLD offers needle valves made of 316 Ti stainless steel for fine adjustment of flow. They can be mounted in either the
- Valve Size: 0.125 to 1.25 inch
- Pressure Rating: 3,600 psi
- Media Temperature: 250 F
- Media: Cold Water, Ground Water, Hot Water, Potable Water, Water
-
Supplier: Hayward Flow Control
Description: NVA Series needle valves are available in PVC and GF-PP. They have FPM o-rings and a PTFE seat. End connections are threaded only and all valves areassembled with silicone free lubricant. Features Lugs for Panel Mounting Adjustable Without Tools Fine Pitch Stem Thread
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Ellsworth Adhesives
Description: Fisnar SV2001N is a no-clog, adjustable spray valve with a fine bead and dot pattern. It works best with low viscosity materials, typically less than 1,000 cps. Material is typically fed to the spray valve from a pressure reservoir. The valve is actuated by air pressure
- Features: Other
-
Supplier: Dymax
Description: The Dymax Model 485 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to high-viscosity fluids. The valve’s stroke adjustment allows for fine-tuning of the dispense volume, ensuring precise and consistent
- Valve Dispensing Technology: Needle or Spool Valve
- Features: Other
-
Supplier: Dymax
Description: Dymax Model 400 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to medium-viscosity fluids such as light-curable adhesives and inks. The valve’s design is compact and lightweight, making it easy and comfortable to
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Features: Needle Valves
- Connection Description: Threaded
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Features: Needle Valves
- Connection Description: Threaded
-
Supplier: Oil-Rite Corp.
Description: This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. The large orifice design is ideal for heavier liquids or applications requiring larger quantities of fluid.
- Features: Needle Valves
- Connection Description: Threaded
-
Supplier: Techcon
Description: The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray, atomizing
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 5,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Techcon
Description: Economy Spray Valve - TS5520. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and
- Media Viscosity: 1 to 1,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray Valve
-
Supplier: Oil-Rite Corp.
Description: (tamperproof is also available). Buna-N seals are used. An extra-fine needle valve is used to meter or shut off the flow of liquid. Liquid is sprayed in a round pattern (a flat pattern is also available). This spray valve has a 1/8” female NPT liquid inlet and a 1/8”
- Application: Lubricants
- Dispensing Application: Round Spray
- Valve Dispensing Technology: Spray Valve
-
Supplier: Glas-Col, LLC
Description: Fine needle valve controls the total flow to the equalizer manifold that gives equal gas flow to each well. Each well has consistant evaporation. Needle height is easliy adjustable to enable most sizes and capacities of microplates.
- Features: Display and Interface, Other
- Operation: Laboratory
- Application: Research and Development
- Type: Thermal
-
Supplier: Cole-Parmer
Description: • Hand held pump generates pressure up to 150 psi accurately • Pump incorporated needle valve for fine venting adjustment The Fluke 700PMP hand-operated pressure pump provides pressures up to 150 psi. It is a tube type, cylindrical shaped hand pump with a "T" handle at
- Maximum Discharge Pressure: 150 psi
- Features: Other
-
Supplier: Mid-West Instrument
Description: The Model 150 “Vari-Damp®” all purpose pulsation dampener features both a fine thread needle valve for adjusting dampening characteristics and a Precision Controlled Flow Rate Ball Check to block line surges, shock waves, or fluid hammer. This adjustment can be performed
- Maximum Pressure: 3,000 psi
- Inlet Size: 0.25 inch
- Type: Adjustable Dampener, Threaded Inlet
- Housing Material: Aluminum
-
Supplier: Ralston Instruments, Inc.
Description: adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Because pressure is controlled at the device under
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Because pressure is controlled at the device under
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Sames North American Corporation
Description: Ergonomic due to a very comfortable body design EZ-Adjust aircap for easy rotation adjustment Reduced trigger effort due to its in-line air valve One of the lightest manual spray guns in its category & perfectly balanced: reducing repetitive strain injuries (RSI) Large range of
- Air / Supply Pressure: 29.00754 psi
- Air Flow Consumption: 7.05996 to 4.177143 SCFM
- Air Supply Pressure: 29.00754 psi
- Air Flow / Gas Consumption: 7.05996 to 4.177143 SCFM
-
Supplier: Sames North American Corporation
Description: balanced fan for easy application Productivity Ergonomic due to a very comfortable body design EZ-Adjust aircap for easy rotation adjustment Reduced trigger effort due to its in-line air valve One of the lightest manual spray guns in its category & perfectly balanced: reducing
- Air / Supply Pressure: 43.51131 psi
- Air Flow Consumption: 5.589135 to 3.294648 SCFM
- Air Supply Pressure: 43.51131 psi
- Air Flow / Gas Consumption: 5.589135 to 3.294648 SCFM
-
Supplier: Sames North American Corporation
Description: balanced fan for easy application Productivity Ergonomic due to a very comfortable body design EZ-Adjust aircap for easy rotation adjustment Reduced trigger effort due to its in-line air valve. One of the lightest manual spray guns in its category & perfectly balanced: reducing
- Air / Supply Pressure: 43.51131 psi
- Air Flow Consumption: 5.29497 to 3.118149 SCFM
- Air Supply Pressure: 43.51131 psi
- Air Flow / Gas Consumption: 5.29497 to 3.118149 SCFM
-
Supplier: Ralston Instruments, Inc.
Description: precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: precise pressure control instead of trying to make adjustments with a pressure regulator and a needle valve Soft-seated valves make filling and venting the system very precise Compact design allows the manifold, gauge adapter and hoses to fit in the included nylon bag Low
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Dymax
Description: better suited for spraying fluids with viscosity of 10,000 cP and higher. Both SG-150 models utilize a normally closed, stainless steel needle valve to control fluid flow and have a dual-acting air cylinder that provides immediate start/stop functionality. A stroke adjustment on
- Dispense Rate: 0.12007820574422538 L/min
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Quantachrome Instruments
Description: diameter stems. A digital vacuum/pressure display affords easy checking of state of outgassing. When used as a flow degasser, needle valves allow careful control of flow rate to avoid elutriation (blowing out) of fine powders. The metal flow tubes for each station provide
- Number of Channels: 6
- Remote Interface: Computer Interface
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
Find Suppliers by Category Top
Featured Products Top
-
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. • Stepper-controlled needle valve with 0.001" resolution for ultra-fine (read more)
Browse Flow Controllers Datasheets for Clippard -
. Needle Valves Needle valves are ideal for any situation where you must regulate fluid flow and pressure with fine precision. This valve includes a plunger shaped like a needle. Hence, it is sometimes called a plunger valve. Poppet Valves A poppet valve is also known as a mushroom (read more)
Browse Wrenches Datasheets for Lowell Corporation -
ensures a superior finish with enhanced uniformity. Extended Nozzle & Needle Life – Minimizes wear by eliminating the need for constant flow adjustments, reducing maintenance costs. Steady Flowrate – Maintains consistent performance while allowing higher pump pressure for optimal application conditions. (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
proprietary acid for maximum battery power, performance, and longevity. Key to overall performance is that the acid must not drip on certain components, nor on the exterior housing. The process uses very fine needles to dispense acid in precise locations at 26 PSI. Unfortunately there were trace (read more)
Browse Datasheets for Plast-O-Matic Valves, Inc. -
Labmaster Universal Model 175 scale is set by two point calibration, the user can determine if parts are within tolerance in minutes. Thanks to the Labmaster Universal Model 175's adjustable table position and orientation, the user can to verify screw thread pitch with micro-inch accuracy. With (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can be adjusted to filter out background noise in busier plants with “+” or “-“ buttons for fine-tuning sensitivity. This new model offers a heightened ability to detect leaks in hard-to-reach areas while also complying with the IEC 61326-1 standard that designates its ability (read more)
Browse Leak Testing Equipment Datasheets for EXAIR -
of a degree, dependent on the resolution of the motor, and this adjustment achieves precision in valve control. Repeatable control Crucially, the stepper motor also ensures repeatable control. Since it moves in discrete steps, with each step corresponding to a fixed (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
adjustment to avoid poor flocculation or overflow. Abrasive Wear – Sand and coal particles cause rapid erosion on pumps, pipes, and valves, demanding heavy?duty materials (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Aluminum halide—cobalt halide polynuclear complexes active in low-temperature conversion of alkanes: formation, molecular structures, and IR spectra
The hydrocarbon feed rate was controlled by fine adjustment needle valves .
-
Complex equilibria in unsaturated vapor over AlBr3
During heating and subsequent cooling, compensation pressure was maintained using fine adjustment needle valves 16 and 17 (Fig. 1).
-
Monoacetylferrocene crystallization in supercritical carbon dioxide
Decompression was done using a fine adjustment needle valve over a period of 10 min.
-
Cryosynthesis, structure, and spectroscopic properties of aluminum chloride—cobalt(ii) chloride complexes: experiment and calculations
The rate of feeding of hydrocarbons was controlled using fine adjustment needle valves .
-
Compact photomultiplier housing with controlled cooling.
The temperature is controlled by controlling the flow of the gas with a fine adjustable needle valve .
-
Adaptation of Fixed Platform Rig Instrumentation to Floating Vessels
On pneu- matic or hydraulic signals, the damping is accomplished by a fine adjustment needle valve in the signal line.
-
Dry patch stability of shear driven liquid film
The liquid and gas flow rates are controlled with fine adjustment needle valves and the flow is monitored using standard rotameters.
-
An in-situ cell for characterization of solids by soft X-rayabsorption
Gas flow was regulated up to 5.0 cm3 min-1 with a fine adjustment needle valve with the pressure drop between entrance and exit of the in- .
-
A gas thermometer for vapor pressure measurements
…8) laser, (9) lens, (10) screen, (11) furnace, (12) equalizing block, (13) chamotte insertion, (14) asbestos cap, (15) mobile thermocouple, (16) inlet for stationary thermocouple, (17) mercury manometer, (18) cylinder with argon, (19–21) needle fine adjust- ment valves , (22) damping tank (5…
-
Construction of a thermodesorption injector for gas chromatography
…flow from the desorbers head (V2 open, see Fig. 2) through the loop to a split gas flow path at a T-junction between HPTI and GC capillary (V6 open, flow control by R6, fine adjustment by needle valve , see Fig. 2).
Indicates content that may require registration and/or purchase.