-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 10 X
- Numerical Aperture: 0.25 NA
- Working Distance: 5.6000000000000005 mm
- Field of View: 1.8 mm
-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 4 X
- Numerical Aperture: 0.1 NA
- Working Distance: 25 mm
- Field of View: 4.5 mm
-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 40 X
- Numerical Aperture: 0.65 NA
- Working Distance: 0.6000000000000001 mm
- Field of View: 0.45 mm
-
-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 60 X
- Numerical Aperture: 0.8 NA
- Working Distance: 0.24000000000000002 mm
- Field of View: 0.30000000000000004 mm
-
Supplier: Newport MKS
Description: uniform output beam. Finite Conjugate Objective Selection Our MV- and M- microscope objectives are corrected for a rear conjugate at 187 mm and 160 mm, respectively. The MV- series is the economical choice for standard laboratory applications. The M- series is
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to 200X.
- Magnification: 100 X
- Numerical Aperture: 0.8 NA
- Working Distance: 3 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to 200X.
- Magnification: 10 X
- Numerical Aperture: 0.25 NA
- Working Distance: 6.34 mm
- Optical Type / Correction Factor: Achromatic
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to 200X.
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 34.00000000000001 mm
- Optical Type / Correction Factor: Apochromat
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to 200X.
- Magnification: 4 X
- Numerical Aperture: 0.1 NA
- Working Distance: 30 mm
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: range, one could potentially see only microns of deviation, and this amount would be even smaller for apochromatic objectives. Infinity Corrected Objective Lens Infinity corrected objectives are used in a wide variety of imaging and laser focusing applications. Light rays
- Lens Features: Microoptic
- Features: Other
-
Optical Lenses - Microscope Objective Lens, Long Working Distance, 50x, 0.55 NA, 4 mm FL -- MLWD-50XSupplier: Newport MKS
Description: range, one could potentially see only microns of deviation, and this amount would be even smaller for apochromatic objectives. Infinity Corrected Objective Lens Infinity corrected objectives are used in a wide variety of imaging and laser focusing applications. Light rays
- Lens Features: Microoptic
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Objective lens design for multiple-layer optical data storage
Fig 2A shows the shape of a characteristic simple optical data storage objective and a finite conjugate objective .
-
Nikon Achromatic Finite Conjugate Objectives | Edmund Optics
Products / Microscopy / Finite Conjugate Objectives .
-
A confocal fibre scanning microscope for magnetic domain imaging
arrangement of O3 and L1 in Fig. 7 can be replaced by a finite conjugate objective lens and a field lens.
-
International Standard Microscope Objectives | Edmund Optics
Products / Microscopy / Finite Conjugate Objectives .
-
Reflective Objectives - Reflective Objective | Edmund Optics
• Finite Conjugate Objectives .
-
Optical Design for Biomedical Imaging
On the other hand, for a finite conjugate objective lens, all of the components in the imaging path should be considered when optimizing the objective lens.
-
Adjustable ReflX™ Objectives | Edmund Optics
• Finite Conjugate Objectives .
-
Mitutoyo Compact Objectives | Edmund Optics
Products / Microscopy / Finite Conjugate Objectives .
-
Microscopy - Microscope Objectives - Microscope Objective | Edmund Optics
• Finite Conjugate Objectives .
-
Trends In The Development Of Otf Measuring Equipments
To broaden the scope of use, both in- struments, Zoomar MTF -meter and Odeta, can be used with accessories for mea- suring image intensifiers, fiber glass optics and finite conjugate objectives .
Indicates content that may require registration and/or purchase.