-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 10 X
- Numerical Aperture: 0.25 NA
- Working Distance: 5.6000000000000005 mm
- Field of View: 1.8 mm
-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 4 X
- Numerical Aperture: 0.1 NA
- Working Distance: 25 mm
- Field of View: 4.5 mm
-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 40 X
- Numerical Aperture: 0.65 NA
- Working Distance: 0.6000000000000001 mm
- Field of View: 0.45 mm
-
-
Supplier: Edmund Optics Inc.
Description: Achromatic Design Standard RMS Thread Compatible with all DIN Standard Accessories Spring Loaded Heads on 40X, 60X, 100X These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be
- Magnification: 60 X
- Numerical Aperture: 0.8 NA
- Working Distance: 0.24000000000000002 mm
- Field of View: 0.30000000000000004 mm
-
Supplier: Newport MKS
Description: uniform output beam. Finite Conjugate Objective Selection Our MV- and M- microscope objectives are corrected for a rear conjugate at 187 mm and 160 mm, respectively. The MV- series is the economical choice for standard laboratory applications. The M- series is
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to
- Magnification: 100 X
- Numerical Aperture: 0.8 NA
- Working Distance: 3 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to
- Magnification: 10 X
- Numerical Aperture: 0.25 NA
- Working Distance: 6.34 mm
- Optical Type / Correction Factor: Achromatic
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 34.00000000000001 mm
- Optical Type / Correction Factor: Apochromat
-
Optical Lenses - Microscope Objective Lens, Long Working Distance, 50x, 0.55 NA, 4 mm FL -- MLWD-50XSupplier: Newport MKS
Description: range, one could potentially see only microns of deviation, and this amount would be even smaller for apochromatic objectives. Infinity Corrected Objective Lens Infinity corrected objectives are used in a wide variety of imaging and laser focusing applications. Light rays
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: range, one could potentially see only microns of deviation, and this amount would be even smaller for apochromatic objectives. Infinity Corrected Objective Lens Infinity corrected objectives are used in a wide variety of imaging and laser focusing applications. Light rays
- Lens Features: Microoptic
- Features: Other
-
Supplier: Shanghai Optics
Description: objectives are typically composed of multiple lens elements and located closest to the object. Microscope objectives include infinite conjugate (infinite corrected) and finite conjugate, and these lenses are available in a range of magnifications from 2X to
- Magnification: 4 X
- Numerical Aperture: 0.1 NA
- Working Distance: 30 mm
- Lens Type: Objective Lens
Find Suppliers by Category Top
More Information Top
-
A confocal fibre scanning microscope for magnetic domain imaging
arrangement of O3 and L1 in Fig. 7 can be replaced by a finite conjugate objective lens and a field lens.
-
Optical Design for Biomedical Imaging
On the other hand, for a finite conjugate objective lens , all of the components in the imaging path should be considered when optimizing the objective lens.
-
Objective lens design for multiple-layer optical data storage
Figure SGalilean telescope with aspheric telescope elements and finite conjugate objective lens .
-
DataPlay's mobile recording technology
These are shown in Figure 4 The OPA consists of a finite conjugate objective lens , spacer, Quarter Wave Plate, periscope beam splitter and the Optical Element block.
-
DataPlay's mobile information distribution and storage technology
The OPA is assembled using machine vision robotics equipment and consists of a finite conjugate objective lens , a spacer, a quarter- wave plate, a periscope beam splitter, and the optical element block.
-
Design of optical head with holographic optical element for small form factor drive systems
This system adopts a finite - conjugate objective lens with numerical aperture 0.65 for 654-nm wavelength.
-
Optical head design using prism-type holographic optical element for small form factor applications
That is a system with a finite - conjugate objective lens of NA 0.65 and a red laser of wavelength 654 nm.
-
Astigmatic diffractive optical element for swing-arm-type optical pickup head
Based on a finite - conjugate objective lens with numerical ap- erture of 0.62 for a 650-nm wavelength, an optical pickup head com- posed of a multifunction beamsplitter and a diffractive optical element is designed be used in a swing-arm …
-
Fabrication and verification for the small-form-factor holographic optical pickup
A lens modulus which comprised a finite - conjugate objective lens and a lens holder is to focus light beam.
-
Ray-tracing study on the post-scanner variable beam expansion optics in a two-photon microscopy system
Tube lens (TL) is not required for a system which uses a finite - conjugate objective lens (OL).
Indicates content that may require registration and/or purchase.