Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AVK International A/S
Description: AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS&Y design and with pin indicator as well as grooved end valves with
- Valve Size: 2 to 16 inch
- Media Temperature: 158 F
- Features: AWWA Certified, Fire Service, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover gate valves intended for installation in piping systems supplying water for fire-protection service. Gate valves covered by these requirements are of the outside-screw-and-yoke type or of the nonrising stem type, the latter for
-
Supplier: Accuris
Description: Gate Valves for Fire-Protection Service
-
-
Supplier: Accuris
Description: Fire Service Water Control Valves (OS&Y and NRS Type Gate Valves)
-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut off valve 48 OS&Y Gate Valve provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. This shut off valve features resilient wedge gate valve that include stainless steel internals and
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut off valve 48 OS&Y provides a visual indication of valve's open/closed position. Applications include fire sprinkler systems. Features of this resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS&Y has a
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 48 OS&Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved end connections and can be used to stand alone or on Wilkins
- Features: Back Flow Preventer Assembly, Gate / Knife Valves
- Media: Water
-
Supplier: Watts
Description: Series 408-OSY-RW OS&Y Flanged Gate Valves are used in fire protection applications in fire main shutoff applications. They feature an epoxy coated cast iron body with flanged connections, resilient wedge disc, and cast iron handwheel. Series 408-OSY-RW are UL/FM listed
- Valve Size: 2.5 to 12 inch
- Features: Gate / Knife Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Coal Burner Isolation Valves (KCI) close off pulverized coal burner lines during maintenance shutdowns, providing increased safety by reducing the risk of fires and accidents. DeZURIK KCI valves exceed the NFPA standard of 50 psi (344kPa) internal explosion pressure.
- Features: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: Mueller Company
Description: The Mueller AquaGrip System is offered in 4" through 12" sizes of the Mueller 2361 Series Resilient Wedge Gate Valves. This Mueller exclusive combines both the compression connection and the pipe restraint system in one convenient, quick installation package. This eliminates the need
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: The Mueller AquaGrip System is offered in 4" through 12" sizes of the Mueller 2361 Series Resilient Wedge Gate Valves. This Mueller exclusive combines both the compression connection and the pipe restraint system in one convenient, quick installation package. This eliminates the need
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: The Mueller AquaGrip System is offered in 4" through 12" sizes of the Mueller 2361 Series Resilient Wedge Gate Valves. This Mueller exclusive combines both the compression connection and the pipe restraint system in one convenient, quick installation package. This eliminates the need
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 160 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: UL Standards & Engagement
Description: Indicator Posts for Fire-Protection Service UL 789 1.1 These requirements cover indicator posts, including wall, underground, and above ground types, for use in operating valves of the inside-screw pattern and for indicating the position of the gates in such valves.
-
Supplier: Watts
Description: expenses. It consists of an epoxy-coated cast iron body with stainless steel trim, bronze gate valves, a pressure-differential relief valve, shutoff valves, and bronze ball-type test cocks. Series 909RPDA provides maximum flow at low pressure drop utilizing the
-
Supplier: Arnold Magnetic Technologies
Description: Harmonic Generators Emission Controls Transformers Hydraulic Valves Compressor Clutches Oscillators Flux Gate Magnetometers Pulse Transformers CAPABILITIES Coated Copper – type of varnish specific to max temp requirement Terminations & Lead Wires as required Injection molding of
- Technology: Bobbin Core
Find Suppliers by Category Top
Featured Products Top
-
. Extended Blow Down Valve – A valve with extended piping used to discharge sediment or pressure from vessels. Fire Gate Valve – A fire-rated or fireproof gate valve. Fire Hydrant (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
The Calera facility is the latest in a series of investments by MPI to better serve customers across its many product lines, including pipe, fittings, valves and water control gates. To learn more, visit our Glass Lining page. (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
) HDTV display, a lighter and thinner rear-projection TV that uses reflective light valve technology. CableLabs copy-protection technology draws fire Hoping to defuse the long-running dispute over copy protection for digital content, the cable industry has submitted the final draft
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
Natural gas compressor station explosion and fire - issue 127
Activation of the ESD system should have hot the fire gate valves (A) on the 30 and 36 inch (76 and 91 cm) pipelines that went through the compressor station, opened the 10 inch (29 cm) compressor suction to discharge bypass valves …
-
DIN3352 Resilient Seated Gate Valve from Tianjin Bosch Img Valve Co.,Ltd, China
• Fire Gate Valve .
-
Bookshelf and Unified Agenda > Department of Transportation > Office of Pipeline Safety > Letters of Interpretation > Part 195 Transportation of Hazardous Mate...
Gas burned for three hours until the pipeline pressure decreased to 250 psig and the fire gate valves could be approached and closed manually.
-
Sell check valve
• Sell Fire gate valve .
-
Ignalina Nuclear Power Plant: implementation of safety upgrades at Ignalina RBMK-project management view
… strategy for the TITAN system Seismic upgrading of safety-related equipment (walkdown) Seismic upgrading of safety-related equipment (equip) Hydrogen monitoring system Equipment for safety-related systems (safety valves) Equipment for safety-related systems (motor gate valves ) Fire protection equipment (fire retardant …
Indicates content that may require registration and/or purchase.