Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX® SIF Coated Fabrics are manufactured with a fiberglass fabric
- Use Temperature: 676.4 F
- Features: Coated / Sized, Thermal Insulation / Fireproofing
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX® SIF Coated Fabrics are manufactured with a fiberglass fabric
- Use Temperature: 1,400 F
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX® SIF Coated Fabrics are manufactured with a fiberglass fabric
- Use Temperature: 1,000.4 F
- Features: Coated / Sized, Thermal Insulation / Fireproofing
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
-
-
Supplier: Thermal Ceramics
Description: BUILDING (Sitek) Sitek, the Building Products department of Thermal Ceramics, has specialised for over 40 years in the production and marketing of thermal insulation and fire protection products for the construction industry under the trade names Fesco, Retrofit and Batiboard. Fesco
- Features: Specialty / Other
-
Supplier: Morgan Advanced Materials
Description: applications such as high speed craft fire protection where FireFelt 607 offers lower product densities than alternative materials but without the risk of loss of physical integrity or insulation performance in a fire. Higher density FireFelt 607 offers a semi-rigid board with
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Description: resistance, electrical insulation. ○Easy to carry, store and use. ○No expiration date, can be reused if there is no damage. ■Applications ○Used in the kitchen, hotel, entertainment place, gas station and other places that are easy to catch fire, to prevent the fire spread or cover the
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450°F • 232°C, ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat
- Fabric Weight: 1,356 gsm
- Overall Thickness: 0.058 inch
- Overall Width / OD: 36 inch
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: underground construction Systems are tested to many international standards and have approvals valid worldwide for cellulosic, hydrocarbon and jet fire protection. FireMaster products offer fire, thermal and acoustical fire protection in a single product, and due
- Features: Specialty / Other
-
Supplier: Johns Manville Corp.
Description: Johns Manville Sound & Fire BlockTM reduces unwanted noise from traveling throughout a home, and helps delay the spread of fire between interior floors and rooms. Availability: Canada, United States R-values N/A Widths 15¼" Lengths 47" Thicknesses 3" JM Sound & FireTM mineral wool
- Overall Thickness: 3 inch
- Overall Width / OD: 15.25 inch
- Overall Length: 1.3055555555555556 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
-
Supplier: Johns Manville Corp.
Description: MinWool Sound Attenuation Fire Batts (SAFB) insulation is designed to deliver noise control in metal stud wall cavities of interior partitions, exterior walls or above suspended ceiling systems. These lightweight, flexible insulation batts are excellent sound absorbers, improving the wall
- Overall Width / OD: 16 to 24 inch
- Overall Length: 1.3333333333333333 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
- Type: Blanket / Batt
-
Description: Short-Duration Thermal Exposures from Fire specifies the minimum design, performance, certification, and testing requirements for flame-resistant fabric and garments for use in areas at risk from flash fires. Tentative Interim Amendment 12-2 was issued to address cold weather
-
Supplier: Norplex-Micarta
Description: vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.
- Application: Building & Construction
- Skin Type: Cloth / Fabric
- Features: Other
- Core Type: Solid Plastic Core
-
Description: of fire door assemblies, fire window assemblies, fire dampers, fabric fire safety curtains, and fire protective curtain assemblies. When changes occur, everyone needs to know -- from manufacturers to designers, engineers, contractors, AHJs, fire door
-
Supplier: ASTM International
Description: the clothing material specimen on the instrumented cylinder. 1.2 This test method is used to measure and describe the response of materials, products, or assemblies to heat and flame under controlled conditions, but does not by itself incorporate all factors required for fire hazard or
-
Description: against the spread of fire and smoke by providing the latest rules for the full range of opening protectives. From fire doors and fire windows to fabric fire safety curtains and fire dampers, this comprehensive document covers it all! Order the 2010 edition
-
Supplier: UL Standards & Engagement
Description: fuels other than gasohol noted in 1 (c) and 2. 1.4 Requirements for the selection, installation, and use of the fittings covered by this Standard are included in the Standards of the National Fire Protection Association pertaining to storage and use of flammable and combustible fluids,
-
Supplier: R. S. Hughes Company, Inc.
Description: designed and manufactured such that it offers the following protection: Arc-Protection. Made using a Cotton fabric. This SKU comes with the following: (1) Left Pocket.
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Supplier: R. S. Hughes Company, Inc.
Description: is designed and manufactured such that it offers the following protection: Arc-Protection. Made using a Cotton fabric. This part comes with the following: (1) Left Pocket.
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Supplier: R. S. Hughes Company, Inc.
Description: product is designed and manufactured such that it offers the following protection: Arc-Protection. Made using a Cotton fabric. This part comes with the following: (1) Left Pocket.
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Description: NFPA 80 text with comprehensive requirements for everything from fire doors and fire windows to fabric fire safety curtains and fire dampers. Hyperlinked icons take you to annotations that answer questions and help you avoid oversights. Link directly to all-new
-
Supplier: R. S. Hughes Company, Inc.
Description: product is designed and manufactured such that it offers the following protection: Arc-Protection. Made using a Cotton fabric. This product comes with the following: (1) Left Pocket.
- Application: Heat
- Clothing Type: Shirt, Sleeves
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Overall Thickness: 0.25 inch
- Overall Width / OD: 36 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 2,000 F
-
Description: After heat treatment can burn off the organic fiber, to make the cloth non-flammable and less smoke. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Easy to be processed and used. ○Never catch fire and smoke less after heat treatment. ■Applications ○Thermal
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Fabric Weight: 915.3 gsm
- Overall Thickness: 0.041 inch
- Overall Length: 50 yd
- Use Temperature: 2,000 F
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR HV60 is a silicone coated glass fabric with silicone adhesive.
- Overall Thickness: 0.020866153 inch
- Overall Width / OD: 0.2362206 to 35.9842714 inch
- Use Temperature: -99.4 to 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high temperature thermal insulation applications.
- Use Temperature: 2,192 F
- Type: Blanket / Batt
- Material: Ceramic
- Performance Features: Chemical / Fuel Resistant, Flame Retardant
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Fabric Weight: 524.4 to 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,800 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and
- Overall Thickness: 0.125 inch
- Overall Width / OD: 24 inch
- Overall Length: 0.6666666666666666 yd
- Use Temperature: 3,002 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 917.7 gsm
- Use Temperature: 1,000 F
-
Supplier: Bonded Logic, Inc.
Description: actively inhibits the growth of mold, mildew, bacteria and fungi. This same treatment also acts as an excellent fire retardant, giving Bonded Logic's Natural Fiber Appliance Insulation a Class-A Fire Rating. Uses UltraTouch Natural Fiber Appliance Insulation is used primarily as an
- Overall Thickness: 0.375 to 5.5 inch
- Type: Blanket / Batt
- Material: Cotton
- Applications: Fire Proofing / Thermal Protection
-
Supplier: Bonded Logic, Inc.
Description: or cause skin irritation. It is treated with a non-toxic solution that actively inhibits the growth of mold, mildew, bacteria and fungi. This same treatment also acts as an excellent fire retardant, giving Natural Fiber Spa Insulation a Class-1 Fire Rating. Uses Use UltraTouch Cotton
- Overall Thickness: 0.375 to 3 inch
- Overall Width / OD: 33 to 48 inch
- Overall Length: 2.3333333333333335 to 25 yd
- Type: Blanket / Batt
Find Suppliers by Category Top
Featured Products Top
-
flame-resistant, fire-resistant, or flame-resistant coated, you will find them used in the aerospace, oil and gas, and aluminum industries and other applications that require fire protection. These fabrics are made from advanced fibers, a range of coatings and specialized weaves to ensure (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
see them as flame-resistant, fire-resistant, or flame-resistant coated, you will find them used in the aerospace, oil and gas, and aluminum industries and other applications that require fire protection. These fabrics are made from advanced fibers, a range of coatings and specialized weaves (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
materials capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
emissions. ARMATEX® Coated Fabrics ARMATEX® Coated Fabrics are designed for demanding aerospace environments where thermal protection, fire resistance, and mechanical strength are critical. Generated from fiberglass (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Fire protection to ensure safety and adherence to Coast Guard regulations Some common ship insulation materials include mineral wool and a wide range of heat-resistant fabrics. Novel Areas Where Fabric Insulation Can Still Have an Impact (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
capable of resisting water, UV light, abrasion, and even fire. These coatings extend service life, improve reliability in extreme conditions, and allow fabrics to meet demanding industry standards. Two of the most widely used options are liquid silicone and polyurethane (PU). Each has distinct strengths (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
textiles are heat resistant fabrics that provide targeted insulation, containment, and fire protection, enabling reliable operation as liquid cooling infrastructures scale within the data hall. Mid-Mountain Materials, Inc. works closely with operators and designers to apply these materials in (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
offer protection, energy-efficiency, and can help apparatus to work safely even under intense heat. High silica fabric and textiles can deliver heat protection and, thus, be used in items like fire and furnace curtains and welding blankets. The heat-resistant attributes of high silica fabric are due (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
: ARMATEX® SF2 12-NF: This fabric is used for flexible cargo containers, pallet covers, smoke curtains, and cargo liners, helping to contain smoke and fire in cargo bays (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
environments surrounding exhaust systems and fuel lines, where high temperatures, vibration, and fire risk intersect. These textiles are specified for exhaust and fuel line protection because they address thermal, mechanical, and safety challenges simultaneously. Fire Suppression Through (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
The Materials Used to Make Heat Resistant Fabric
Heat resistant fabrics are used for a wide range of applications including welding protection, aerospace safety, and fire prevention. Heat resistant fabrics can be made of a variety of different materials that provide a range of different heat resistant properties.
-
Infrared (IR) Window Installations into Medium Voltage Switchgear
adding to the extent of the injury sustained from the arc alone. The National Fire Protection Association (NFPA), "Standard for Electrical Safety Requirements for Employee Workplaces" now requires employees to wear flame resistant (FR) protective clothing wherever there is possible exposure
More Information Top
-
Assessment of Factors Affecting the Continuing Performance of Firefighters’ Protective Clothing: A Literature Review
Although the coating polymers tested are not similar to polymers in fire protective fabrics , these findings could be helpful in predicting the synergy between thermal and ultra violet ageing.
-
XVII. Compartment group for air protection
A chemical system of the fire vaccines is developed.
-
Non-destructive Test Methods to Assess the Level of Damage to Firefighters' Protective Clothing
Active thermography was implemented by Gralewicz and Wiecek [11] for fire protective fabrics .
-
Font Tums reports
The effectiveness of some different fire vaccines and laaudelstiblicheu means is discussed.
-
XV. Compartment group for judicial, social and food chemistry
A chemical system of the fire vaccines is developed.
-
Too: "Chemical fire protection" ︁
Init of the question of cheniischen fire vaccines beschaftigt has me AnlliJlich of a particular task ieh years ago very thoroughly.
-
Colorimetrie in materials Ultraviolett fluorescierender with aid
Init of the question of cheniischen fire vaccines beschaftigt has me AnlliJlich of a particular task ieh years ago very thoroughly.
-
Kunststoff‐Rohstoffe
On account of its good Warmebestandigkeit, the filtering material becomes them the sealing purposes for production of asbestos-cardboards and papers fur, uses layer materials, fire vaccines etc..
-
Inorganic materials
On account of its good Warmebestandigkeit, the filtering material becomes them the sealing purposes for production of asbestos-cardboards and papers fur, uses layer materials, fire vaccines etc..
-
Handbook of Composite Reinforcements
Some of the other areas of application and design concepts that have been mentioned are multilayer circuit boards, athletic equipment , marine applications, woven fabrics, cables, and ballistic and fire protection fabrics .
Indicates content that may require registration and/or purchase.