Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range hold
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Features: Bolt Flange, DIN, Fire Service
- Valve Type: Butterfly Valves
-
Supplier: AVK International A/S
Description: Swing and ball check valves. The ductile iron body, made in a modern design with soft sealing elements in an advanced rubber quality from AVK’s own rubber factory, will ensure an efficient shut-off whenever needed. Most of AVK’s products in the fire protection range hold
- Valve Size: 2 to 3 inch
- Media Temperature: 158 F
- Valve Type: Check Valves
- Media: Cold Water, Potable Water, Water
-
Supplier: AVK International A/S
Description: AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS&Y design and with pin indicator as well as grooved end valves with pin indicator.
- Valve Size: 2 to 16 inch
- Media Temperature: 158 F
- Features: AWWA Certified, Bolt Flange, Fire Service
- Media: Cold Water, Potable Water, Water
-
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover angle-pattern and straightway-pattern hose valves intended for use on standpipes, fire pumps, and hydrants supplying water for fire protection service. 1.2 Requirements for the installation of hose valves include the Standards of the
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover butterfly valves intended for use in piping systems supplying water for fire-protection service. 1.2 The valves covered by these requirements are intended for installation and use in accordance with the Standards for: a) Low, Medium and High
-
Supplier: UL Standards & Engagement
Description: Protection, NFPA 15; e) Deluge Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16; f) Installation of Centrifugal Fire Pumps, NFPA 20; g) Water Tanks for Private Fire Protection, NFPA 22; and h) Installation of Private Fire Service Mains and Their
-
Supplier: UL Standards & Engagement
Description: Alarm Valves for Fire-Protection Service UL 193 1.1 These requirements cover alarm valves for use in automatic wet-pipe sprinkler systems for fire-protection service. Alarm valves covered by these requirements are of either the variable- or
-
Supplier: Accuris
Description: CHECK VALVES FOR FIRE-PROTECTION SERVICE
-
Supplier: Accuris
Description: Gate Valves for Fire-Protection Service
-
Supplier: Watts
Description: Series FP53L Pressure Relief Valves for Fire Protection Applications are designed for use in fire protection grid systems to provide protection against excessive water pressure caused by thermal expansion or line surge. It consists of a bronze body
- Valve Size: 0.5 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: ThermOmegaTech®
Description: system downtime. The self-actuating IC/FP valve eliminates the human errors associated with manual valves. The automatic IC/FP valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Accuris
Description: UL Standard for Safety Alarm Valves for Fire-Protection Service
-
Supplier: Accuris
Description: UL Standard for Safety Hose Valves for Fire-Protection Service
-
Supplier: Watts
Description: The WATTS ACV 116FM (Globe) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the WATTS ACV Valves assure accurate control, dependable performance, and long life. Automatically maintains a
- Valve Type: Globe Valves, Pressure Relief Valves
-
Supplier: Watts
Description: The Ames ACV 920GF (Globe) and 920AF (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Automatically
- Valve Size: 1.5 to 8 inch
- Valve Type: Pressure Relief Valves
-
Supplier: Watts
Description: The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
- Valve Size: 2 to 8 inch
- Valve Type: Pressure Relief Valves
-
Supplier: Assured Automation
Description: Description: When FireChek® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly, securing pneumatically operated process line valves. Because FireChek® responds to heat, not flame, it
- Valve Size: 0.25 inch
- Pressure Rating: 126 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Rotork plc
Description: Manual Quarter-turn Gear Operators for Fire Protection Butterfly Valves. Cast iron gearbox suitable for use with fire protection (i.e. sprinkler) systems, includes limit switches to be incorporated into a supervisory electrical circuit. Designed and tested
- Gearing: Worm
-
Supplier: Ames Fire & Waterworks
Description: The Ames ACV 920A-UL (Angle) Relief Valve meets all requirements for UL listed, FM Approved fire protection service. The design and features incorporated in the Ames ACV valves assure accurate control, dependable performance, and long life. Also Available: Model 920G-UL:
- Valve Size: 3 to 8 inch
- Controlled Pressure Range: 100 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
- Primary Material: Ductile Iron
-
Supplier: Ames Fire & Waterworks
Description: The Ames 910GF (Globe) and 910AF (Angle) Pressure Reducing Valves meet all requirements for UL listed fire protection service. Automatically reduces a higher inlet pressure to an adjustable lower outlet pressure regardless of changing flow rate or varying inlet pressure.
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Media Temperature: 300 F
- Port Size: 2 to 8 inch
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: CSA Group
Description: ISO 6182-6:2006 specifies performance requirements, methods of test and marking requirements for check valves used in automatic fire protection systems.
-
Description: ISO 6182-6:2006 specifies performance requirements, methods of test and marking requirements for check valves used in automatic fire protection systems.
-
Description: ISO 6182-5:2012 specifies performance requirements, methods of test and marking requirements for deluge valves and manufacturer's specified relevant trim used in deluge and pre-action automatic fire protection systems. Deluge valves covered by these requirements can be
-
Supplier: CSA Group
Description: ISO 6182-5:2012 specifies performance requirements, methods of test and marking requirements for deluge valves and manufacturer's specified relevant trim used in deluge and pre-action automatic fire protection systems. Deluge valves covered by these requirements can be
-
Description: ISO 6182-3:2012 specifies performance, requirements, methods of test and marking requirements, for dry pipe valves and manufacturer's specified relevant trim used in dry pipe automatic fire protection systems. Performance and test requirements for other auxiliary components or
-
Supplier: CSA Group
Description: ISO 6182-3:2012 specifies performance, requirements, methods of test and marking requirements, for dry pipe valves and manufacturer's specified relevant trim used in dry pipe automatic fire protection systems. Performance and test requirements for other auxiliary components or
-
Description: ISO 10497:2010 specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators
-
Supplier: CSA Group
Description: ISO 10497:2010 specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators
-
Description: hazardous materials spills. Most of these incidents, including the large number of fires and casualties directly related to electrical faults, could be prevented through compliance with NFPA 303: Fire Protection Standard for Marinas and Boatyards. This important Standard
-
Description: Stay up-to-code with new NFPA 22 for adequate water supply in private fire protection systems. The 2018 edition of NFPA 22, Standard for Water Tanks for Private Fire Protection is your source for up-to-date requirements for the design, construction, installation and
-
Description: Two important self-guided online training courses introduce the 2014 NFPA 25: Inspection, Testing, and Maintenance of Water-Based Fire Protection Systems. Based on the 2014 edition of NFPA 25, this self-guided online training series covers the Standard's scope and how requirements are
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
Description: Learn to perform fire pump flow tests, hydrant flow tests and fire pump churn tests at your facilities Conduct an internal inspection on dry valves, pre-action valves and alarm valves State the scope and purpose of each chapter of NFPA 25 Visually Inspect a
- Technology / Subject Expertise: Fire Prevention / Protection
-
Supplier: NIBCO INC.
Description: Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end
- Valve Size: 2 to 48 inch
- Pressure Rating: 200 to 300 psi
- Media Temperature: 200 to 225 F
- Features: Bolt Flange, Fire Service
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
without reliable emergency isolation. This fire-safe valve is engineered to enhance protection in critical services: • Automatic thermal shut-off device that activates (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Safety: Process systems handling liquids, gases, and vapors often require rapid response protection during emergency events. These fire-safe swing valves help engineers improve system safety, emergency shutdown capability, and hazard mitigation performance, supporting (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
petrochemical, refinery, power generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product (read more)
Browse Surface and Corrosion Protection Products Datasheets for Everlube Products -
are designed to maintain safe operating conditions while providing an additional layer of fire protection. The valves automatically relieve excess pressure and prevent harmful vacuum formation, helping protect tank integrity and extend equipment service life. Integrated flame arrestors help (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
environments. These breather valves combine pressure control and flame protection. • Accurate pressure and vacuum relief protects tank structure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
other energy storage applications, providing essential protection against pressure build-up caused by overheating, cell malfunctions, or external impacts. This valve ensures reliable operation even in the toughest conditions, including extreme temperatures and high-pressure environments. (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
that valve open again. Enhancing Safety If you are trying to stop a fire, there is no better fire service extinguisher tool than a valve wheel (read more)
Browse Wrenches Datasheets for Lowell Corporation -
winds. Valves that can feed combustible materials to a fire or could be used to contain a fire and need to be cycled quickly. Valves installed underground in manways where hazardous gases can gather unexpectedly. Any application that could cause harm to personnel simply (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
for factory air quality. When equipped with Camfil’s explosion protection equipment such as explosion vent, integrated safety monitoring filter and Stinger explosion isolation valve, they offer the highest combustible dust explosion protection in accordance with National Fire Protection Association (NFPA) and the European Union’s Atmosphères Explosibles (ATEX) standards. (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
. Solenoid valves can also be used for many types of protection systems such as emergency shutoff systems and fire protection applications. For example, solenoid valves can be used in conjunction with electric fire detectors. Once a fire is detected in a building, an electric current energizes
-
Tank Terminal Demonstrates the Electrically Operated Solution for ESD Valves
safety and environmental protection to tank storage installations. Endorsing the recommendations of the Buncefield Standards Task Group, a key feature of these safeguards is the installation of Remote Operated Shut-off Valves (ROSoV) with failsafe actuation for Emergency Shutdown (ESD) duties.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
) HDTV display, a lighter and thinner rear-projection TV that uses reflective light valve technology. CableLabs copy-protection technology draws fire Hoping to defuse the long-running dispute over copy protection for digital content, the cable industry has submitted the final draft
-
Maintaining Critical Systems During Capital Improvement Projects
this occurs, it is vital that the operator quickly repair and gain control of pressurized equipment and direct the product/material flow. The inability to do this jeopardizes fire protection systems and can be costly if the damage requires unit shutdown.
More Information Top
-
Tiger Team Assessment of the Los Alamos National Laboratory
Fire protection valve inspection records do not properly verify valve status.
-
Generation IV Nuclear Energy Systems Construction Cost Reductions through the use of Virtual Environments: Task 1 Completion Report
Fire Protection Valve Station .
-
Generation IV Nuclear Energy Systems Construction Cost Reductions Through the Use of Virtual Environments
Fire Protection Valve Station .
Indicates content that may require registration and/or purchase.