-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Pressure Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (P250) High Ra Finish to <5Ra (UHP150) Highly Corrosion Resistant Materials Helium Leak Tested
- Switch Point Range: 0 to 4,000 psi
- Pressure Measurement: Gauge
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3512 Diesel Fire Pump Engine. Ratings: 1066-1193 bkW (1430-1600 bhp) @ 1460-1750 rpm are non-certified, not FM Approved, not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: United Electric Controls Company
Description: certification. As an electromechanical switch, it can safely operate independently of the control system and switch reliably when called upon, free from potential communication errors or cyber concerns. Typical applications that utilize the 100 Series include controlling rotating equipment -
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -65 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: Wilo AG
Description: Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with an integrated air-cooled, high-efficiency frequency converter
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
Supplier: United Electric Controls Company
Description: applications that utilize the Excela electronic switch include controlling rotating equipment - pumps and compressors, sugar processing, fire suppression systems, and filter monitoring.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Pressure Measurement: Differential, Gauge
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: Mi-T-M Corporation
Description: The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic ignition with an intermittent pilot. Pump: Belt drive triplex piston General pump with ceramic
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Heat Your Own Water For Thorough Cleaning •Achieve a 100° Fahrenheit rise in water temperature Professional Duty Triplex Plunger Pump •Long lasting pump by General runs longer & is easy to rebuild High Temperature Limit Switch •Keeps heater unit within safe operation boundaries
- Water Jet Pressure: 1,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Wasco, Inc.
Description: (SV120 & UHP160) Wasco's Typical Applications: Compressors Defense Ground Support Food Processing Milk Distribution Milk Processing Ozone Generation Pick and Place / Surface Mount Pumps Furnaces Fire Suppression Systems HVAC Hydraulic Applications Semi Conductor Gas Stick Gas Delivery
- Vacuum Switch Set point Range: 760 to 207,619.63199999987 torr
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Wisconsin Oven Corporation
Description: Year Warranty, will make this The Work Horse™ of your facility. Composite Curing Options Vacuum ports, piping, & pumps Pressure transducers Thermocouple jack panels for monitoring chamber temperature Digital programmable controllers Chart recorders, Data acquisition devices & systems
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
- Application: Curing
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 8,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting Built-in lube
- Wattage: 8,900 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure
- Wattage: 14,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting Built-in lube oil drain
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: operational model. The system continuously monitors flow rates, line pressures, and tank levels, adjusting pump speeds in real-time to maintain a steady, pulse-free supply to point-of-use modules. This automation is critical for high-volume transport, as it eliminates the variability
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: high-grade fluoropolymers (like PFA). Automated logic controllers manage the flow, utilizing nitrogen pressure or mag-drive pumps to ensure a steady, bubble-free supply. Safety is a core feature; the system includes real-time leak detection, fire suppression interfaces, and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: bulk source and splits it into multiple branches to feed various process tools. Typically constructed from 316L stainless steel or high-purity plastics, VMBs are equipped with manual or pneumatic valves, pressure transducers, and nitrogen purge ports. This allows maintenance on a single
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: required for optimal silicon wafer treatment. Safety and uptime are equally prioritized. The PLC-driven interface provides real-time monitoring of flow rates and pressure, while integrated sensors offer immediate leak detection and nitrogen blanketing for volatile solvents. By maintaining a
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
cost of ownership. Typical applications that utilize the Excela electronic switch include controlling rotating equipment – pumps and compressors, sugar processing, fire suppression systems, and filter monitoring. Optimize control settings for improved (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
12 series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
– pumps, turbines, and compressors, heat tracing, fire suppression systems, and fuel/gas trains. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final elements in safety instrumented systems (SIS) Quick and easy installation with (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown applications. The 12 series was ideal for this application as it (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
differential, sometimes called hysteresis. An adjustable differential prevents rapid contact cycling when pressure fluctuates close to the setpoint. For example, in a pump-control system, the switch can activate the pump after pressure falls below the lower (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Building fire protection system reliability analysis based on GO method
The wet Automatic water-spraying hydrant system is composed of the sprinkler head, water flow indicator, alarm valve group, pressure switch , fire pumps , water power alarm bell and water supply equipment and so on.
-
Umatilla Hatchery Final Predesign Report.
The fire pump will be pressure - switch started when auto/hand/off switch is on automatic.
Indicates content that may require registration and/or purchase.