Products/Services for Fireproofing Spray Machines
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)Spray painting equipment refers to the collection of devices used to apply a surface coating to objects by the means of atomized liquids that are propelled through the air, usually by compressed air. It also refers to ...Painting / Coating ProcessElectrostatic SpraySpray / Atomization Technology -
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints... -
Foam Insulation - (94 companies)...of traditional insulating products like fiberglass insulation. The U.S. military began using polyurethane-based spray foam insulation in the 1940s on airplanes and rigid foams were widely used for safety and insulation in cars starting in the 1960s...
-
Industrial Paints - (661 companies)...medical, military, optical, pharmaceutical, semiconductor, and textile applications. Some industrial paints are applied with brushes or rollers. Others are applied with spray systems. Substrates for industrial paints include: Asphalt. Ceramic... -
Fireproofing Services - (33 companies)Fireproofing: These are gypsum-based, plaster-like coatings that look like white stucco when dried. These coatings are sprayed on the surface of the structural members that need protection.They are usually used to keep girders and beams below 540 C...
-
Heat Resistant and Flame Retardant Coatings - (98 companies)Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components.
-
Foams and Foam Materials - (581 companies)...of two part (A + B) systems where A is the resin and B is the catalyst or hardener. Casting resins are available as spray foams, froth packs and pourable materials. Molding grade resins are also available, but in the form of pellets. These plastic...
-
Spray Valves - (47 companies)Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
-
Spray Washers - (218 companies)...include multiple cabinets or tanks for storing different cleaning or rinsing solutions. Spray washers that provide integral drying include a heater, process dryer, auxiliary nozzle, or air blow gun. Machines with integral rinsing are used to remove...
Product News
-
Sames North American Corporation
TRP Automatic Spray Gun The TRP sprayer allows the application of solvent or watersoluble liquid paints in automotive and general industry. It ensures a perfect finishing combined with a significant paint saving. The additional interest of the TRP is to apply very high flow rates (up to 1200 cm3/min in some configurations). The TRP is usually used with a reciprocating machine or in a fixed station. Using a multi-axis robot is also possible. For over 20 years, TRP is the reference in the world of finishing... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Links-Japan, LLC
Vibration-Damping Paint / Spray Damping Material NonBuren Coat - Vibration-Damping Paint / Spray-Type Damping Material. Paint-Type Damping Material Mixed with Base Agent and Hardener. NonBuren Coat is a paint-type damping material made by mixing a base agent and a hardener. It can be applied like a coating to cover the source of noise or vibration. ?Made to order. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Sames North American Corporation
Airmix® - Liquid spraying technology Airmix (R) is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today. Airmix (R) is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400cc/min) & Airless (known for good results for high flow but without quality finishing). Airmix (R) gives a high finishing quality & uniform film build for high... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
E-Labs, Inc.
Rain, Spray, and Drip Testing Test Objectives. * Assess resistance to water intrusion under controlled rainfall rates, pressures, and durations. * Evaluate design integrity of enclosures, seals, joints, and coatings. * Verify compliance with customer, industry, and military specifications. * Identify potential failure modes related to corrosion, electrical shorts, and material degradation. Capabilities. * Rainfall Simulation -- controlled precipitation rates with or without wind. * Pressurized Spray -- multi-angle water... (read more) -
EXAIR
FlexiSan Spray for Mobile & Plant Sanitation BETE 's FlexiSan TM Modular Spraying System offers a portable, cost-effective spray solution that enables mobility and effective cleaning and sanitization across a wide range of industrial applications. Engineered for flexibility and performance, the FlexiSan system allows operators to quickly rinse and apply cleaning and sanitizing agents to a variety of equipment, including conveyors, hoppers, bins, and mixers, as well as other critical process areas. The FlexiSan is designed to handle... (read more) -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Want To Eliminate Spray Gun Spitting? The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different, many spitting/dripping issues can be traced back to a few common causes: Cleaning Issues. Material buildup, especially around the spray tip or fluid passages, can disrupt flow and cause inconsistent spray patterns... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ LIGHT MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX (R) MANUAL SPRAY GUN ON THE MARKET!. Excellent Airmix (R) finish quality. High transfer efficiency - up to 86% (HVLP compliant). Designed to access recessed areas of parts (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation
-
The Return of the Future: A Second Go at Robotic Construction
Machines such as Shimizu Corporation’s robot for spray - on fireproofing (1984–6) proved so efficient that 60 machines sufficed to satisfy the entire Japanese requirement.
-
Spray-Applied Fibrous Material Fire Resistive Coatings
The fibrous materials most commonly used for fireproofing generally range in ap- plied density from 0.2 .... The spraying process is generally performed with a specially designed machine that feeds the dry mineral fiber composi- tion to a spraying nozzle where the fiber mixture is enveloped with water as it is sprayed onto the surface to be protected.
-
pump spray mould - offers from pump spray mould manufacturers, suppliers, exporters & wholesalers
Sell Fireproof vermiculite board machinery. .... pump spray , Blender, pre-press, loading and unloading machines , hot Press, stripping machine, transportation vehicles ...
-
A comparison of construction automation in major constraints and potential techniques for automation in the United States, Japan, and Taiwan
Structure automated hook release system Shimizu, Obayashi automated position controlling system Taisei steel frame welding robot Fujita STUD welding robot Kajima steel column welding robot Obavashi, Mitsubishi, Shimizu, Hitachi automated steel column welding robot Shimizu fireproof spraying robot Shimizu, Fujita, Kobe automated … sunrey system for crane Kajima, Konoike, Shimizu, Sumitomo, Mitsui, Sato, Takenaka remote control machine of crane hanger…
-
Summary
The fibrous materials most commonly used for fireproofing generally range in applied density from 0.2 to .... The spraying process is gen- erally performed with a specially designed machine that feeds the dry mineral fiber composition to a spraying nozzle where the fiber mixture is enveloped with water as it is sprayed onto the surface to be protected.
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
These pumps are now widely used for spraying both plaster and fireproofing materials, which tend to be harsh and hard to pump. .... The valves of these machines cannot handle particles greater than about 1/4 in. (6 mm), and they…
-
Teachingless spray-painting of sculptured surface by an industrial robot
A multi-axis robot is also introduced for fireproof -coatingto a steelwork [3]. .... With regard to the latter, the spray -painting machines witha spraygunmovingup anddown,calledareciprocator, have been used to automate spray-painting for small and simple products.
-
polyurethane foam,China polyurethane foam Manufacturers, Suppliers - ECOL
Spraying Polyurethane Foam Systems for Roof(DHK—8601B )Product Introduction DHK-8601B ... roofs and all types of abnormity thermal insulation projects. spray polyurethane foam fireproof . .... ERS-FH01 polyurethane foam sponge manual foaming machine .
Indicates content that may require registration and/or purchase.