Products/Services for Fitting Room Partition Wall
-
Room Partitions - (184 companies)Room partitions are used to separate interior space for work or privacy. They are used in a variety of commercial, industrial and educational settings. There are two major categories of room partitions: folding panel and accordion. For both types...Partition TypeMaterialCleanroom
-
Industrial Partitions - (243 companies)Industrial partitions are used to divide a larger area into smaller, separate workspaces. Products include curtain walls, laser curtains, stage curtains, welding curtains, room partitions, mesh or security partitions, moveable walls, office cubicles... -
Pipe Fittings - (1971 companies)...they are specified. Generally, pipes and their fittings are defined with nominal rather than exact dimensions. In other words, a nominal pipe size of 1.5" has an actual outside diameter of 1.900", and the wall thickness (and subsequently inner... -
Hose Fittings - (1196 companies)...as a 2" OD fitting. Inside diameter measures the diameter of the empty portion of the cylinder, while outside diameter includes the thickness of the hose wall, as pictured below: ID and OD measurements. Image Credit: Engineering Toolbox. Operation... -
Tube Fittings - (1139 companies)OD is rated as a 2" OD fitting. Inside diameter measures the diameter of the empty portion of the cylinder, while outside diameter includes the thickness of the tubing wall, as pictured below: ID and OD measurements. Image Credit: Engineering... -
Gas Fittings - (97 companies)...the Tube Fitting Learn More page. Features. Features should be selected based on the desired application. Examples of gas fitting features include: Gas bulkhead fittings are designed to be mounted in a wall or bulkhead to allow tube connections...
-
Hydraulic Fittings - (303 companies)...fitting. Inside diameter measures the diameter of the empty portion of the cylinder, while outside diameter includes the thickness of the tubing wall. Operation. Hydraulic fittings are often specified to certain temperature and pressure ratings based...
-
Sanitary Fittings - (112 companies)...to a tube with a 2" OD is rated as a 2" OD fitting. Inside diameter measures the diameter of the empty portion of the cylinder, while outside diameter includes the thickness of the vessel wall, as pictured below: ID and OD measurements. Image Credit...
-
Pneumatic Fittings - (221 companies)...the thickness of the tubing wall. Operation. Pneumatic fittings often are rated for certain temperature and pressure ranges based on what they are designed to handle. Operating pressure range is the working range of pressures or the pressure ratings...
-
Furniture - (751 companies)...of the following products: Couches. Chairs. Benches. Stools. Other. When selecting an appropriate type of seating, it is necessary to consider the purpose of the furniture. Seating purposes include: Conference room seating. Individual desk chairs. Reception...
Product News
-
OKW Enclosures, Inc.
Room Corner Device Enclosures - New Wall Holders OKW can now supply its SMART-CONTROL wall-mount enclosures with custom-designed metal holders for faster and easier installation. Wedge-shaped SMART-CONTROL fits internal corners but can also be used on flat walls or desktops. Applications include security and monitoring, environmental technology, IoT/IIoT, gateways, measurement and control, sensors, medical and laboratory technology. The metal holders are fabricated according to the individual requirements of the customer. Vertical or angled... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
When wall thickness matters STAINLESS STEEL TUBING DIMENSIONS PURCHASING GUIDE. There are 3 measurements for calculating stainless steel tubing dimensions: outside diameter, inside diameter, and wall thickness. A comprehensive grasp of these dimensions ensures precise selection and utilization of stainless steel tubing in diverse sectors, ranging from aerospace and automotive to medical and manufacturing industries. Outside Diameter - (OD) The outside diameter refers to the measurement of the width across the outer... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
OKW Enclosures, Inc.
Your Electronics Can Now Fit In Room Corners OKW has launched SMART-CONTROL - its first plastic electronic enclosure designed especially for room corners. It can be mounted on ceilings and walls using the suspension element, or on a table-top using the desktop stand. Wedge-shaped SMART-CONTROL is perfect for a wide range of applications including security and monitoring, environmental technology, IoT/IIoT, gateways, measurement and control, sensors, control electronics, medical and laboratory technology. Ideally, the enclosure should... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
METCASE
When You Need A Wall-Mount Enclosure In Metal assemblies; flat sections for fitting cable glands. The rear panels include various mounting options for fitting the unit to a wall or machine. They also allow access for pull-through cables. Our ranges provide total access to the electronics during installation and servicing. METCASE offers a full range of customization services so you can specify enclosures with all the modifications you need to fit the PCBs, controls, displays and connectors. Request 3D drawings and see how your components... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW Enclosures, Inc.
Enclosures For Wall-Mount IIoT Electronic Systems and cables. This smart design offers plenty of room for electronics and interfaces. No fixing screws are visible at the front, enhancing the enclosures ' aesthetics. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in two virtually identical versions. Version II offers faster installation because the mounting points on the bottom part are pre-drilled ready for the wall mounting screws. A three-point wall mounting system on both versions means there is no need to open the main... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Conax Technologies
Single element compression seal fittings Single element compression seal fittings. Conax Technologies ' single element fittings are used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our website to learn about all of our standard and customized fittings and feedthroughs. PG series seal fittings. PG series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Conax Technologies
High performance compression seal fittings Seals for high pressure applications. Conax Technologies manufactures high pressure seals for electrodes, instrument signal wires and temperature sensor leads. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting configurations. A 1/2 " NPT thread or 'B Cap ' can be added to the HEGPK and HPPL assemblies to allow for mounting to a terminal box or other type of enclosure. These assemblies feature body and caps constructed from high strength... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Pexco
Offering Automated Clean Room Services 1. Automation offers solutions to the four Ds in manufacturing, dirt, danger, dullness, and difficulty. 2. The clean room provides additional benefits: * Quality, precision and cost efficiency. * Dust-free environment. * Advanced temperature/humidity control. * Reduces the risk of contamination, lowering the potential for product defects. For more information, check out our video (read more) -
Zeus
Sub-Lite-Wall® Liners Minimize Profile, Maximize Performance. With industry-leading sizing, tight tolerances, and high performance properties, PTFE Sub-LiteWall (R) liners are an ideal choice for a wide variety of advanced vascular catheter designs. Learn More (read more)
-
Effects of luteinizing hormone-releasing hormone on sexual arousal in normal men
Adjacent to this subject room was an equipment room , the partitioning wall being fitted with a panel for the interfacing of all electrical connections.
-
The roof support structure of the new operating restaurant of the firm trump in Ditzingen
As the total operating restaurant consists of a coherent, defined not through room divisions space , walls stood no for horizontal stiffening of the roof of zurVerfügung.
-
CR4 - Thread: Concrete Flooring Acid Staining
We mainly deal with False Ceiling, Painting, All Flooring, False Flooring, Furniture work, Modular Kitchen, Room Partitions , Wall Papers, Acoustic, Canopies, Bath fittings , Civil...
-
Efficient Large Scale Acquisition of Building Interiors
In some cases the fitted section obstructs part of the scene: shelves behind the fitted wall of the room section, open door in the corridor section leading into a room, etc.
-
Research directly on unsteady thermal flow in combustion chamber wall of spray diesel engine
Suits for analysis of than combustion chamber wall at calculation in order that division width on the part of combustion through cooling .
-
Radon daughter plateout--II. Prediction model.
By a linear programming procedure, we have optimized the Jacobi room model to fit our data on the partitioning of radon daughters between air and wall surfaces (plateout), obtained at high radon concentrations in a small chamber.
-
Papers
Shaft furnace according to claim 1 daB characterized by it hopper and carbonization space through a fur latter replaceable, unabhangige with slots provided wall in two from each other compartments are divided of which that is a gluht, maintaining the other schweelt…
-
Papers
…Gehause Filtergehiuse it rectangular to filter frame daB characterized by it of seated hohlcn through cine wagerechte transverse wall provided to rnit slots and the thereby separated upper space through einc or several … vertical Wande into several compartments , in horizontal bottom of…
-
RoboCup-99: Robot Soccer World Cup III
…example, a large wooden board with calibration points (a) would be difficult to move, (b) may not fit into rooms that do not have … geometry (e.g., a part of the rectangle is cut out by a wall ), and (c) expensive and…
-
CR4 - Thread: Finding a Hidden cams
Check any new additions to the room such as wall clocks, dummy IR detectors, wall hung pictures and any unusual black dots in the coving/ partition wall, examine the light fittings .
Indicates content that may require registration and/or purchase.