-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features The small regulator 'RB series' also supports large flow rates and can be fixed with a manifold. Furthermore, this push-locking type makes it easy to set the pressure. Compact and light(130g [0.3pound]) Figures are also available for mounting manifold. Repeatability
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 145.036839357197 psi
- Port Size: 0.125 to 0.25 inch
- Controlled Pressure Range: 0 to 101.525787550038 psi
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Radwell International
Description: STEP OPEN PRESSURE REGULATOR, 3.5INCH WC REG. SET, 3-5INCH WC ADJUSTABLE RANGE, .9INCH WC FIXED REG. SET. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Work Supports automatically adjust to the proper height for supporting a workpiece, then lock securely to become fixed rests. Support plunger is held by a precision sliding-fit pressure sleeve that provides incredible accuracy and repeatability. Air-advanced Work
- Plunger / Suppport Surface Diameter: 0.787 inch
- Height (compressed): 3.622 inch
- Stroke: 0.394 inch
- Plunger Actuation: Air / Fluid Actuated
-
Supplier: Air Logic
Description: The Valve is designed for precise control in pneumatic control circuits. It can be used as a relay valve to sequence specific signal operations or as a relief valve to limit pressure in a pneumatic system. Fixed or adjustable pressure settings are available; the pressure
- Valve Size: 0.125 to 0.0625 inch
- Pressure Rating: 30 psi
- Controlled Pressure Range: 0 to 20 psi
- Media Temperature: 40 to 120 F
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 50 - 700 hp Pressure up to 190 psi(g) Flowrate: 150 - 2500 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our GEAR series guarantee 24 / 7 high performance and operational reliability under 100% load. The GEAR series lowers your
- Discharge / Operating Pressure: 190 psi
- Flow Capacity: 150 to 2,500 SCFM
- Horse Power: 50 to 700 HP
- Lubrication Style: Lubricated
-
Supplier: Cole-Parmer
Description: pump life. Pumps have fixed stroke lengths; to vary the flow rate, vary the pressure. Choose from three body materials and two seal materials to suit a variety of applications.|Order air filters/regulators to remove impurities from your air line and to help
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Type: Diaphragm Pumps
-
Supplier: IMI Norgren
Description: automation environment. In many applications a variety of pneumatic components such as venturi vacuum cartridges, solenoid valves, check valves, vacuum switches, pressure regulators and ball valves are combined to make a complete pneumatic circuit offering both vacuum and
- Valve Power: 24 VDC
- Body Material: Aluminum
- General: Integral Manifold Valves, Parallel
- Features: Other
-
Supplier: Rogers Machinery Company, Inc.
Description: dew point dependent Differential pressure indicators for both inlet and outlet filters Purge muffler Tower pressure gauges Regulators with gauges Isolation ball valves
-
Supplier: Norbar Torque Tools, Inc.
Description: 'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of
- Torque Range: 221.238938053097 to 1,106.19469026549 Ft-lbs
- Rated Free Speed: 9 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: 'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of
- Torque Range: 1,474.92625368732 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: 'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of
- Torque Range: 737.463126843658 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: 'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of
- Torque Range: 368.731563421829 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Note! Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure
- Torque Range: 14.8 to 22.1 Ft-lbs
- Rated Free Speed: 6,000 rpm
- Operating Noise Level: 80 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Recommended air pressure is 85 PSI. Use a high quality air filter regulator and lubricator to ensure stable
- Torque Range: 7.4 to 13.2 Ft-lbs
- Rated Free Speed: 4,200 rpm
- Operating Noise Level: 78 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 85 PSI. Use a
- Torque Range: 35.4 to 50.1 Ft-lbs
- Rated Free Speed: 5,400 rpm
- Operating Noise Level: 82 dB
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: between oil changes and provides better torque stability. Double sealing increases performance and reduces maintenance. Automatically shuts off the air supply when the pre-set torque is reached. Pin detent included with the square drive. Recommended air pressure is 100 PSI. Use
- Torque Range: 177 to 332 Ft-lbs
- Rated Free Speed: 3,000 rpm
- Operating Noise Level: 88 dB
- Drive Type: Fixed Size Drive
-
Supplier: ASTM International
Description: spectrometric detector or other detector(s). This test method describes procedures for sampling into canisters to final pressures both above and below atmospheric pressure (respectively referred to as pressurized and subatmospheric pressure sampling).2 1.2 This test method is
-
Supplier: ASTM International
Description: 1.1 This test method describes a method to determine the relative sensitivity of nonmetallic materials (including plastics, elastomers, coatings, etc.) and components (including valves, regulators flexible hoses, etc.) to dynamic pressure impacts by gases such as oxygen, air, or
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators. Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
simplified so that the operator can set the output pressure desired through a regulator on the front panel of the system. The output pressure gauge is located to accurately reflect the output pressure of the system. The Zero Air Generator is designed to fit into a 19" rack with optional slides (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
energy costs, inefficiencies, and unknown performance issues in their compressed air systems, often without clear visibility into where losses or problems exist. In this webinar, we discuss how a data-driven compressed air audit identifies these hidden issues (like leaks, improper pressure settings (read more)
Browse Compressed Air Filters Datasheets for Rogers Machinery Company, Inc.
More Information Top
-
ANALYSIS OF A TWO-FLUID SPRAYER AND ITS USE TO DEVELOP THE NUMBER SIZE DISTRIBUTION MOMENTS SPRAY MODEL, PART I: EXPERIMENTAL ANALYSIS
The air pressure was measured with an air pres- sure gauge fixed to the air pressure regulator , while a trig- ger valve was used to maintain the airline pressure during the spraying on/off cycles.
-
ELECTROSTATIC EFFECTS ON AGRICULTURAL AIR-ATOMIZED SPRAYS AND DEPOSITION. PART I: AN EXPERIMENTAL STUDY
The air pressure was measured and read by a WIKA air pressure gauge fixed to the air pressure regulator .
-
http://www.lincolnindustrial.com/Catalogs/_English/downloads/3624_flyer.pdf
The pressure relief valve and fixed air regulator ensure a safe work environment.
-
Dimensional Gaging Forum: Air Gaging and How It Works
The back pressure system is configured with a fixed regulator to control incoming air pressure for maximum linearity.
-
Application of the Bubble Point Method to the Characterization of the Pore-Size Distribution of Geotextiles
When the specimen was ready, the pressure regulator forced air through a small fixed needle valve and through a low-flow trans- ducer (see Fig. 1), which caused the air to flow into the tubing underneath the sample chamber.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17815/56557928-MIT.pdf?sequence=2
The thrust bearings are supplied with air via pressure regulators to maintain a fixed supply pressure.
-
A Combined Experimental and Simulation Workflow to Improve Predictability of In Situ Combustion
During the experiments the pressure is kept fixed with a back pressure regulator and the air rate is controlled with a mass flow controller.
-
Changes in a coflowing jet structure caused by acoustic forcing
A pressure regulator is used to fix the total air flow rate which is measured with an orifice plate and controlled by a pneu- matic valve adjusted by a computer.
Indicates content that may require registration and/or purchase.