-
Supplier: Accuris
Description: Aircraft Flame Arrestor Installation Guidelines and Test Methods
-
Supplier: SAE International
Description: document presupposes that the flame arrestor is properly installed; note that existing documentation (refer to ARP8615) provides detailed guidance for testing a flame arrestor as a component of a system, including standard requirements for testing the installation of a
-
Description: heaters which are designed as a part of the appliance package, the controls being incorporated in the appliance. For appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; for appliances subjected to pressure, additional
-
-
Supplier: CSA Group
Description: being incorporated in the appliance. For appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; for appliances subjected to pressure, additional requirements may be necessary; This standard does not apply to: humidifiers intended
Find Suppliers by Category Top
More Information Top
-
Aircraft Fuel Systems
As in traditional subsonic aircraft , flame arrestors are located near each of two vent outlets, connected to the main vent gallery, to prevent flame propagation into the fuel system in the event of a direct lightning strike to the vent outlets that …
-
Process Plant Equipment: Operation Control and Reliability Complete Document
All equipment, including flare stacks, ladder platforms, piping and essential safety systems from detonation, flame arrestors , liquid seals and knockout drums to burner heads, and aircraft warning lights on elevated flares must be installed to ISO 9001 standards by the manufacturer or …
-
Better materials can reduce the threat from terrorism
Current designers of commercial and military aircraft incor- porate a broad array of fire safety fea- tures, such as firewalls, shrouded and break-away fuel lines, flame arrestors , fuel-line isolation, explosion-proof elec- tromechanical equipment, detectors and extinguishingsystems,andfire-resistant materials …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6455/1/G_J_Sweers_Thesis_2010.pdf
The flame arrestor is made by (manufacturer retained) and is installed approximately (distance retained) inches from the exit. The arrestor is a conventional design identical to that used on previous aircraft (manufacturer retained) models.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7214/1/Wang_Xiaoyang_Thesis_2011.pdf
… during the refuelling operation or in the event of the innerting system malfunction, or aircraft descended dramatically. There are flame arrestors in the vent ports to make sure that a flame does not come inside the fuel tanks through the vent subsystem.
Indicates content that may require registration and/or purchase.