Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure control to 0.01Psi 2. Industry-Leading detector design All detectors are high-precision electronic flow/pressure control Fit and
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: L-com, Inc.
Description: contact sales for connector options, prices and availability. Features Can be installed for either vertical or horizontal polarization 10 inch low-loss coax cable, optional pigtails and mounting brackets available Compact size that looks like a smoke detector, cable can be hidden when
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
-
Supplier: L-com, Inc.
Description: contact sales for connector options, prices and availability. Features 10 inch low-loss coax cable, optional pigtails and mounting brackets available Can be installed for either vertical or horizontal polarization Durable UV-stable, UL flame rated radome Compact size that looks like a
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
-
-
Supplier: L-com, Inc.
Description: Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
-
Supplier: L-com, Inc.
Description: Compact size that looks like a smoke detector, cable can be hidden when mounting Durable UV-stable, UL flame rated radome Low-loss solid brass element & DC Short lightning protecting 4 feet low-loss coax cable for direct connection to radio without the need of a pigtail Can be
- Primary Frequency Range: 2,400 MHz
- Gain: 8 dB
- Technology Type: Microstrip
Find Suppliers by Category Top
Featured Products Top
-
. Observe how MSA's flame detectors are designed to respond to the presence of flame, demonstrating their intended functionality under controlled conditions. Topics Covered Include: Review of facility (read more)
Browse Flame Detectors Datasheets for MSA Safety -
When timing matters, MSA’s Need It Now Program is designed to help meet demanding project schedules. A selection of our most widely used gas and flame detectors is available with reduced lead times, including commonly specified models of the ULTIMA® X5000 Gas Monitor (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The FieldServer FGFD ProtoAir Gateway gives you the flexibility to stay connected to your fixed gas and flame detectors when you’re away from the facility or (read more)
Browse Gas Instruments Datasheets for MSA Safety -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
to Control Instruments for a solution and decided on the Model SNR650, Flame Ionization Detector. (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
control platform is compatible with multiple bus communication interfaces: Modbus TCP/IP, HART, EtherNet/IP and optional Modbus RTU. The powerful SENTRY io Controller automatically recognizes MSA’s HART-enabled gas and flame sensing detectors: ULTIMA® X5000 Gas (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Flame Detector Maintenance
Precaution - Flame detector installation and maintenance
-
Selecting a Flame Detector
Process and plant engineers working in hazardous environments require continuous flame monitoring equipment to prevent catastrophic fires. In order to select such detection equipment, users should endeavor to understand the principles of flame detection and review the types of detectors available
-
Applying Neural Network Technology To Next Generation Flame Detectors
Accurate and reliable industrial flame monitoring has always represented a technical challenge. The main flame monitoring concern lies in the requirement to differentiate spectral radiation emitted by flames from that of background radiation, which is always present in the industrial environment
-
Safety Monitoring
flame detectors and gas monitoring systems
-
Flame Test
Detectors testing method
-
Flammability Analyzers Versus Flame Ionization Detectors for Process Applications
Why have so many fires and explosions occurred in industrial processes that were believed to have adequate protection against such hazards?
-
Flare Gas Monitoring Systems (.pdf)
automated remote monitoring on a 24/7 basis in virtually any weather. In addition, IR cameras avoid many of the technical and cost-related problems associated with other technologies such as ultraviolet (UV) flame detectors, flame ionization spectrometers, thermocouples, and pyrometers.
-
Solvent Recovery Case History (.pdf)
This case history describes how a customer used the SNR650 Flame Ionization Detector to monitor the switching of its carbon beds in a solvent recovery system for optimum performance.
More Information Top
-
Advanced Photodetectors for Hyperspectroscopy and Other Applications
Several photonic companies already produce and sell at low price sealed gaseous detectors (for example UV flame detector Hamamatsu R2868).
-
The Analysis of Vodka: A Review Paper
Flame ionization detector (FID) is most commonly used because of its relatively low price and universal applica- tion.
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
… 188 (figure), 189 (figure), 190 (table), 278 fixed differential pricing, 587 (table) fixed heaters, 331–336, 322 (figure) fixed lighting instillations, 404 fixed operational cost, 591 fixed price , 579 (table), 580 (table … … roof tank, 499, 513 flame ionization detector (FID), 179 flammability, 85 …
-
Index
… 188 (figure), 189 (figure), 190 (table), 278 fixed differential pricing, 587 (table) fixed heaters, 331–336, 322 (figure) fixed lighting instillations, 404 fixed operational cost, 591 fixed price , 579 (table), 580 (table … … roof tank, 499, 513 flame ionization detector (FID), 179 flammability, 85 …
-
On-Site Instruments | Page 5
Ad # Type Headline Price Action 30262590 For Sale HP MS CHEMSTATION SOFTW GC - Options Hewlett-Packard ARE - Single Request A Quote 30262591 For Sale HP FID GC - Options Hewlett-Packard Flame Ionization Detector .
-
GenTech Scientific | GC Accessories
Ad # Type Headline Price Action 547921 For Sale HP/Tekmar 3000 Purge and Trap Concentrator Please … … Trap Please Call Request A Quote 592918 For Sale Nitrogen Phosphorous Detector - NPD for Agilent 7890 … … Quote 597524 For Sale Flame Photometric Detector - FPD for …
-
Instrumentation, Measurement and Performance of Three Air Quality Measurement Systems for Dairy Buildings
… 03% ± 2 digits at rate of 2.5/second, 0.005%/K drift NA Ahlborn GmbH ALMEMO 2690-8 E M [a] TCD: thermal conductivity detector, FID: flame ionization detector .[b] NA: Not available … … €100-400, MP: Mid Price €400-1000, E: Expensive …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… thermostat_N|6 burial_chamber_N|3 decipher_V|10 protective_cover_N|3 glassware_N|6 quartz_N|28 crystal_gazing_N|1 fortuneteller_N|3 counter_tube_N|4 conductivity_N|9 detector_N|3 galena_N|1 rectifier_N|4 piezoelectric_crystal_N|2 oscillator_N|4 oscillation_N|16 piezoelectric_J|1 quartz_crystal_N|2 crystal_ detector _N|1 secluded_J|4 approximate_J|24 cube_N|24 … … rebuke_V|3 computer_hardware_N|6 log_on_V|1 flexeril_N|1 flammable _J|33 inhalation_anesthetic_N|6 tubercle_bacillus_N|9 writing_implement_N|5 … … diner_N|3 main_course_N|5 table_service_N|2 dining_table_N|12 price _of_admission_N|1 platter_N|2 p-n_junction_N|2 …
Indicates content that may require registration and/or purchase.