-
Supplier: Miller Fall Protection / Honeywell
Description: Features: A complete line of lightweight, comfort welder harnesses features blue, flame-retardant Nomex® webbing to protect against weld splatter The special inner Kevlar® core adds strength and high-temperature resistance Contrasting webbing colors make inspection easier
- Type: Body Harnesses
-
Supplier: State Safety & Compliance
Description: "Lightweight harness features blue, flame-retardant Nomex« webbing to protect against weld splatter while the special inner Kevlar« core adds strength and high-temperature resistance. Rated to 400 lbs. capacity when using a SofStop« shock absorber. Size: universal (L/XL). Meets
-
Supplier: Wiper Master, Inc.
Description: Features blue, flame-retardant Nomex® webbing to protect against weld splatter. Special inner Kevlar® core adds strength and high-temperature resistance. Equipped with back D-ring, mating chest and leg straps, friction shoulder straps, sub-pelvic strap and belt loops. 400-lb.
- Type: Body Harnesses
-
-
Supplier: Visual Sound, Inc.
Description: surface can be cleaned. Screen surface is flame retardant and mildew resistant.
-
Supplier: Visual Sound, Inc.
Description: surface can be cleaned. Screen surface is flame retardant and mildew resistant.
-
Supplier: Visual Sound, Inc.
Description: surface can be cleaned. Screen surface is flame retardant and mildew resistant.
-
Supplier: Darco Southern, Inc.
Description: Twisted Tetraglas Rope Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and
- Overall Width / OD: 0.25 to 2 inch
- Overall Length: 10 to 425 yd
- Use Temperature: 1,000 F
- Applications: Apparel / Clothing, Architectural / Construction, Automotive / Transportation, Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: MSA Safety
Description: working in dirty environments. Gravity® Utility Harness (Arc Flash) Waist and leg padding with flame-resistant fabrics using aramid fibers like Kevlar® Reflective tape is flame-retardant-treated cotton fabric PVC-coated buckles and D-rings Buckles are easy to adjust and do not
- Type: Body Harnesses
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire protection
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 1,048.8 gsm
- Use Temperature: 1,000 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 1 inch
- Overall Length: 8.333333333333334 yd
- Use Temperature: 2,372 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: Morgan Advanced Materials
Description: Key features of our FireMaster® insulation boards include: High strength Low weight contribution Non combustible or low flame spread classification Low dust formation, easy to cut Water and oil resistance Providing excellent durability in service and the option to optimise the strength and
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
- Features: Specialty / Other
-
Supplier: Darco Southern, Inc.
Description: Manufactured from plain cloth formed over core material of Tetraglas® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures rest
- Overall Width / OD: 1 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Use Temperature: 1,000 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire protection
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket.
- Overall Thickness: 0.009 inch
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 0.9 W/m-K
- Applications: Automotive / Transportation, Electrical / Electronics, Electrical Insulation / Dielectric, Medical, Thermal Insulation / Fireproofing
-
Supplier: Carlisle Interconnect Technologies
Description: Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,
- Overall Width / OD: 0.09 to 3.05 inch
- Use Temperature: -103 to 572 F
- Applications: Aerospace, Chemical Process, Industrial OEM
- Structural Features: Coated / Sized
-
Supplier: Morgan Advanced Materials
Description: FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire protection
- Type: Blanket / Batt
- Material: Ceramic
- Applications: Fire Proofing / Thermal Protection
- Performance Features: Flame Retardant
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.09 inch
- Overall Length: 500 yd
- Applications: Electrical / Electronics
- Material: Fluoropolymer, Glass / Fiberglass, Synthetic / Polymer
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 917.7 gsm
- Use Temperature: 1,000 F
-
Supplier: 3M Advanced Materials Division
Description: From rocket boosters and racecars to industrial furnaces and fuel cells, 3M™ Nextel™ Ceramic Fibers and Textiles help enable and protect critical equipment when the heat is on. Once used to protect NASA Space Shuttles against the heat of reentry, today Nextel fabrics provide heat, flame and
- Overall Thickness: 0.007086618 to 0.072834685 inch
- Overall Width / OD: 3.93701 to 62.99216 inch
- Diameter: 3.93701 to 62.99216 inch
- Applications: Aerospace, Industrial OEM
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 622.725 to 786.6 gsm
- Use Temperature: 1,000 F
-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high temperature thermal insulation applications.
- Use Temperature: 2,192 F
- Type: Blanket / Batt
- Material: Ceramic
- Performance Features: Chemical / Fuel Resistant, Flame Retardant
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 180 F
- Applications: Aerospace, Industrial OEM
- Material: Carbon / Graphite
- Performance Features: Flame Retardant
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 200 F
- Applications: Aerospace, Industrial OEM
- Material: Carbon / Graphite
- Performance Features: Flame Retardant
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 180 F
- Material: Carbon / Graphite
- Performance Features: Flame Retardant, UL Approved / Listed
- Applications: Industrial OEM
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 250 F
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Marine
- Material: Carbon / Graphite
- Performance Features: Flame Retardant
-
Supplier: Shiu Li Technology Co., Ltd
Description: AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.009 W/m-K
- Applications: Aerospace, Automotive / Transportation, Electrical / Electronics, Thermal Insulation / Fireproofing
- Performance Features: Flame Retardant
Find Suppliers by Category Top
Featured Products Top
-
(flame resistance but not retardant.) Inner bag material: Denier polyester 500. Complete with strap handle on one side. Printed on two sides for labelling. Weight: 20 lbs per bag. Shot density: 436 lbs. per cubic foot. Shot size: 2.29 mm or (read more)
Browse Lead, Tin, and Low Melting Alloys Datasheets for MarsMetal -
fungus, flame, abrasion & acids. OPERATING TEMPERATURE: -67°F TO +250°F DACRON FLAT BRAIDED LACING TAPE -- A-A-52081 (MIL-T-43435 TYPE II) FINISH B Dacron flat braid treated with a microcrystalline fungicidal wax (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
Our SWI Series Sleeve-Web® provides the same protection against physical damage to exterior surfaces of machined, polished, plated, coated or threaded metal parts as our Standard Duty strength SW Series Sleeve-Web® .
(read more)
Browse Cordage, Rope, and Webbing Datasheets for Caplugs -
properties. Silicone-coated rope retains the chemical inertness of its polysiloxane backbone to mitigate the risk of cross-reactivity between the polymeric coating and process gases or fluids. They are engineered for non-combustibility, even in response to direct flame impingement and continuous (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
High heat ropes manufactured by Mid-Mountain are used in commercial and industrial applications such as gaskets, industrial packing, insulation, and seals. Below, we outline these applications in more detail.
(read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
http://www.jeffjournal.org/INJ/fall00.pdf
Other projects at TANDEC include the fabrication of nonwovens from cotton/biodegradable binder fibers, image analysis of fibers and webs and flame retardant melt blown webs.
-
New products
Dow Wire & Cable, a global business within The Dow Chemical Company, has introduced a new non-halogen, flame - re- tardant cross- web separator compound for Plenum Category 6 communication cables that provides processing and performance advantages for cable manufacturers.
-
Emerging and priority contaminants with endocrine active potentials in sediments and fish from the River Po (Italy)
biotransform BDE-209, further confirming that this abundant flame retardant enters river food webs and increases the load of chemical stressors.
-
Emerging Organic Contaminants and Human Health
2011) Determination of organophosphorous flame retardants in the food web of the western Scheldt – including in vitro biotransformation.
-
Brominated and chlorinated flame retardants in San Francisco Bay sediments and wildlife.
This study is the first to determine concentrations of PBDE replacement products and other flame retardants in San Francisco Bay, providing some of the first data on the food web occurrence of these flame retardants in a North American urbanized estuary.
-
Geographical distribution of non-PBDE-brominated flame retardants in mussels from Asian coastal waters
2010) Trophodynamics of hexabromocyclododecanes and several other non-PBDE brominated flame retardants in a freshwater food web .
-
http://www.efsa.europa.eu/en/efsajournal/doc/2908.pdf
Trophodynamics of Hexabromocyclododecanes and Several Other Non-PBDE Brominated Flame Retardants in a Freshwater Food Web .
-
Bioaccumulative characteristics of tetrabromobisphenol A and hexabromocyclododecanes in multi-tissues of prey and predator fish from an e-waste site, South Chi...
2010) Trophodynamics of hexabromocyclododecanes and several other Non-PBDE brominated flame retardants in a freshwater food web .
-
Occurrence of Decabromodiphenyl Ethane in Captive Chinese Alligators (Alligator sinensis ) from China
2010) Trophodynamics of hexabromocyclododecanes and several other non-PBDE brominated flame retardants in a freshwater food web .
-
Species-Specific Bioaccumulation of Halogenated Organic Pollutants and Their Metabolites in Fish Serum from an E-Waste Site, South China
Mar Pollut Bull 63:179–188 Wu JP, Guan YT, Zhang Y, Luo XJ, Zhi H, Chen SJ et al (2010a) Trophodynamics of hexabromocyclododecanes and several other non-PBDE brominated flame retardants in a freshwater food web .
Indicates content that may require registration and/or purchase.