-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: With Mixer-Pump Tube Material Best for Your Application Motor An powerful electric pump drive using hand trigger On/Off on the carrying handler to control liquid flow with 800 watt output with 120VAC/1PH/60Hz. The pump has low noise output and is not intended for
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Motor An explosion proof electric pump/mixer drive using hand trigger On/Off to control. The pump has an earthground connection for hazardous duty operation (when used with a grounding kit) in potentially explosive atmosphere (Protection Class EN50014). A wall bracket is
- Pump Type: Drum Pumps
-
Supplier: Pump Solutions Group
Description: Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial,
-
Supplier: DRUM-MATES Inc.
Description: with the fluid being pumped, 2) the material thickness and last but not least, 3) liquid flammability. Applications & Examples of Liquids Pumped A light, easily handled, high performance pump for almost all types of thin-bodied to viscous, aggressive and flammable
- Pump Type: Drum Pumps
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hand-operated pumps intended to handle flammable and combustible liquids and battery operated pumps intended to handle combustible liquids. 1.2 Hand-operated pumps are intended to be attached to a threaded flange in
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hand-operated pumps intended to handle flammable and combustible liquids and battery operated pumps intended to handle combustible liquids. 1.2 Hand-operated pumps are intended to be attached to a threaded flange in
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec
More Information Top
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(b) Carboys or drums containing flammable liquids shall not be emptied by air pressure except as produced by hand pumps or bulbs.
-
Emergency Response Management of Offshore Oil Spills: Guidelines for Emergency Responders
There are many different types of pumps that may be used to transfer a flammable liquid from one drum to another. .... Pumps can be hand -operated, air-driven, or other.
Indicates content that may require registration and/or purchase.