-
Description: valve flap designs according to the requirements of working conditions, such as throttle type valve flap, stop check type valve flap, etc. Advantage THINKTANK DIN Angle Globe Valve The bellows component is a crucial element of below-sealed valves, which is
- Connection Description: Bolt Flange, Butt Weld
- Features: Directional Valves, Globe Valves
-
Description: purchase as a full valve/actuator combination or as a valve separately. Two-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are extra
- Valve Size: 4 to 6 inch
- Features: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: Clark Solutions
Description: Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve plugs are brass for
- Valve Size: 2.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 63
-
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 500 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: Honeywell International, Inc.
Description: GLOBE, 3 WAY TYPE 3 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100 DEG F WATER PRESSURE RATING 11 INCH END TO END DISTANCE BRONZE DISC MATERIAL STAINLESS STEEL STEM MATERIAL
- Valve Size: 3 inch
- Pressure Rating: 250 psi
- Media Temperature: 40 to 250 F
- Features: Angle Valves, Globe Valves
-
Description: Available for purchase as a full valve/actuator combination or as a valve separately. Three-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Accuris
Description: VALVE, ANGLE, CHECK, AND GLOBE, BRONZE (125, 150 AND 200 POUND) THREADED END, FLANGE ENDS, SOLDER ENDS, AND BRAZED END, FOR LAND USE
-
Supplier: Flomatic Valves
Description: 402BTR2 - Epoxy coated cast iron silent check globe style, body design for use with class 250 flanges. Bronze resilient seating with stainless steel spring (2"-12"), NITRILE (Buna-N) seal, EPDM seat. For reference use only. Please check Flomatic's website for the latest valve
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 400 psi
- Primary Material: Cast Iron
- Valve Type: Check Valves
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Bray Commercial
Description: The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 240 to 360 psi
- Number of Ports: 2
- Media Temperature: -20 to 250 F
-
Supplier: Bray Commercial
Description: The STMax flanged ball valve line takes the SoftTouch valve technology a step farther. Available in 2 and 3-Way configurations in sizes 2-1/2" to 6", these valves are ideal for air handling units, chilled water bypass, cooling tower control, and any other control
- Valve Size: 2.5 to 6 inch
- Pressure Rating: 240 to 360 psi
- Number of Ports: 3
- Media Temperature: -20 to 250 F
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6014 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. A Bürkert-specific flange design (SFB) enables
- Pressure Rating: 87.02262 psi
- Media Temperature: 14 to 212 F
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Bell & Gossett, a xylem brand
Description: Free Brass Design Brass models ½” through 3” suitable for use in all potable water systems AB1953 Certified Vermont S152 Certified ANSI/NSF-61 Annex G Compliant Calibrated Accurate Flow Control and Measurement Sizes from ½” – 12” Ball valve style ½” through 4” Globe valve style
- Valve Size: 0.5 to 12 inch
- Features: Balancing Valves, Ball Valves, Control Valves, Globe Valves
- Primary Material: Brass / Bronze
- Connection Description: Clamp Flange, Socket Weld / Solder, Threaded, Union
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used for the pneumatic control
- Pressure Rating: 116.03016 psi
- Media Temperature: 14 to 122 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: Flomatic Valves
Description: 302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST
- Valve Size: 2 to 24 inch
- Pressure Rating: 180 psi
- Media Temperature: 180 F
- Features: ANSI, NSF
-
Description: Bronze Gate, Globe, Angle, and Check Valves This MSS Standard Practice establishes requirements for bronze gate, globe, angle, and check valves in Classes 125 (PN 20), 150, 200, 300 (PN 50) and 350 for threaded and solder ends and Classes 150 (PN 20) and 300
-
Supplier: RS Components, Ltd.
Description: Bronze globe valve,PN32,1.1/2in BSPT
- Valve Size: 37,257 inch
- Pressure Rating: 464.12064 psi
- Primary Material: Brass / Bronze
- Features: Globe Valves, Other
-
Supplier: Radwell International
Description: CARTRIDGE CONTROL VALVE, GLOBE VALVE, 1/2 INCH DIAMETER, 3-WAY SWEAT VALVE, CV= 1.85, BRASS BODY, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Features: Cartridge / Manifold Valves, Control Valves, Globe Valves
-
Supplier: Bell & Gossett, a xylem brand
Description: calculations when selecting control valves Always maintains 100% authority, ensuring excellent control Combination valve reduces cost and more accurate flow control lowers lifecycle costs Globe valve design ensure complete shut-off and clog free operation Reduces system
- Valve Size: 0.5 to 6 inch
- Primary Material: Brass / Bronze, Cast Iron
- Features: Control Valves, Globe Valves, Other
- Actuation: Electric
-
Supplier: Burkert Fluid Control Systems
Description: Valve 6027 is a direct-acting plunger valve. The stopper and plunger guide tube are welded together to enhance pressure resistance and leak-tightness. Various seal material combinations are available depending on the application. The coils are moulded with chemically resistant epoxy.
- Pressure Rating: 406.10556 psi
- Media Temperature: 14 to 284 F
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: Radwell International
Description: GLOBE VALVE, 2-WAY, REVERSE ACTING, 1/2 INCH NPT, FEMALE, 4.7 CV, WATER/GLYCOL, BRASS. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. This valve features a renewable nickel alloy plug disc
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Pressure Rating: 500 psi
- Media Temperature: 275 F
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.125 to 0.375 inch
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
- Connection Description: Compression Fitting, Tube Fitting
-
Supplier: NIBCO INC.
Description: The NIBCO® Press System® valves take valve technology to a new level of installation efficiency. Press-to-connect valves include angle, ball, butterfly, check, gate, and globe valves for domestic hot and cold water, HVAC and process water applications. The
- Features: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, Globe Valves
- Primary Material: Brass / Bronze
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate This valve carries the British Standards Institution
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. *Sizes 21/2" & 3" rated PN25
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate
- Primary Material: Brass / Bronze
- Features: Globe Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
- Monel® - Nickel-Aluminum Bronze (NAB) • Standard ends: RF Flanged • Optional ends (4): Butt weld (read more)
Browse Check Valves Datasheets for DFT Inc. -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-line, spring-assisted, silent check valves, with various end connections (flanged, wafer, RTJ, butt weld, Victaulic® or threaded). Materials range from WCB, SS, to exotic alloys including Nickel-Aluminum Bronze. View our other offerings for the Chemical Manufacturing Industry (read more)
Browse Check Valves Datasheets for DFT Inc. -
TLW®: 2” to 24”, 150 to 2500 Class FLANGED CHECK VALVES: GLC®: 1” to (read more)
Browse Check Valves Datasheets for DFT Inc. -
Benefits Support Shaft Seal: A bonding of elastomer to phenolic backing ring protects against distortion, a common cause of shaft leakage Wide flange-face sealing area provides a tight flange-to-valve seal and negates the need for flange gaskets Once-piece 416 Stainless (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Introduction THINKTANK pressure control valves modulate upstream or downstream pressure in process piping. They use a globe-type valve body with a multi-spring or single-spring diaphragm actuator or a cylinder/piston pneumatic actuator, controlled by an E/P, P/P, or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used in oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DFT® models GLC® and Excalibur® NAB (Nickel-Aluminum Bronze) Silent Check Valves are spring-assisted, nozzle style, non-slam check valves that are designed to withstand the harsh environments of salt and brine water applications where corrosion resistance and (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Valves Selling Leads (Page 12), Valves Manufacturers, Valves Exporters & Suppliers
cast steel check valve cast iron check valve flanged butterfly valve tire valves flanged globe valve bronze valve stainless steel butterfly valve exhaust valve cylinder valve float valve .
Indicates content that may require registration and/or purchase.