-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and
- Inside Diameter: 0.09375 to 1.0625 inch
- Outside Diameter: 0.25 to 2 inch
- Thickness / Working Height: 0.02 to 0.134 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
-
Supplier: KTR Corporation
Description: connection with pump spline shaft Available for SAE and DIN pump spline shafts Available with 3-hole and SAE mounting
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: KTR Corporation
Description: 65 Shore A High degree of compensation of errors in alignment Type HE-ZS with flange connection according to SAE-J 620 HEW-ZS for shaft to shaft connection Finish bore according to ISO fit H7 Feather key according to DIN 6885 sheet 1 (JS9)
- Bore Diameter: 1.1023628 to 2.5590565 inch
- Coupling Diameter: 7.87402 to 14.0944958 inch
- Angular Misalignment: 0.25 to 1.5 degrees
- Axial Misalignment: 0.1968505 inch
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and
- Standards: ASME / ANSI, SAE
- Type: Hex
- Size: M12, M14, M16, M18, M20, M22, M24, M27, M30, M36
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head of a bolt and
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12
- Valve Size: 2.5590565 inch
- Pressure Rating: 0 to 900 psi
- Controlled Pressure Range: 0 to 900 psi
- Number of Ports/Ways: 2
-
Supplier: National Bolt & Nut Corporation
Description: beams and channels. Beveled washers are commonly used for fastening bolts through the flanges of I" beams. Other materials and finishes available. For further information, call or send an information request. As an integral part of our full line of fastener products, and critical to any
- Number Size: 1", 1/2", 3/4", 5/8", 7/8"
- Washer Type: Beveled Washer, Square / Rectangle Washer
- Material: Hardened Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-10.9/12.9) with the black surface, and also bolts with zink surface of DIN912-8.8 can be supplied if need. Al flange parts in our catalogue are sealing with O-ring, normally in materlal buna 90 shore, viton 90 shore is optional. Type: SAE (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
various materials including aluminium, grey cast iron, nodular iron, steel and stainless steels and can be finish machined with parallel, taper or splined bores to DIN, SAE, ANSI or ISO standards. Bellhousings can be manufactured in (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
SAE Flat Washers Structural Washers Metric Lock Washers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation
More Information Top
-
Universal Joints and Driveshafts
DIN , SAE , special flange or shaft ennection.
-
New ways to measure torque may make your current method obsolete
The mounting headache Torque measuring systems should be flexible and install easily on standard mounting configurations, such as DIN drive shaft yoke flange patterns, SAE drive shaft yoke flange patterns, integral couplings, or circular keyed shafts.
-
Higher energy density in lithium-ion batteries - rotating unions play a major role
The SAE flange is extremely compact compared to DIN flanges and, unlike threaded connections, always seals tight upon reinstallation following maintenance.
-
Welding Machinery - Welding Machinery Manufacturers, Suppliers
Plastic SAE Weld Flange HY63-HY64 Apply to Engineering machinery Quick Detail GB Standard, ANSI Standard , DIN Standard , JIS Standard Apply to Construction, Engineering machinery ,Marine, Special vehicles Cast steel...
-
Hot-Media Rotating Unions with SAE Flange- A Lot of Advantages for Users
Furthermore the design with SAE - flange offers the possibility to realise a secure sealing and proper connection pursuant to the standards of DIN 4754 “Heat transfer plants with organic heat carriers; safety-related requirements, inspection”.
-
Lap Joint - Lap Joint Manufacturers, Suppliers
ANSI B16.5 Lap Joint Flange 1)Material: A105, A234 WPB, A182F5,F9,P11,F12,F22,F91, A182 F304(H),F304L,F316(H), F316L, F321(H) 2)Standard: GB, JIS, AISI, SAE , ASTM/ASME, EN, DIN .
Indicates content that may require registration and/or purchase.