-
Supplier: Check-All Valve Mfg. Co.
Description: The Tubing Check Valve-Flared is a three piece constructed valve with 37º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS) Brass (BR)
- Valve Size: 0.75 inch
- Pressure Rating: 1,600 to 6,600 psi
- Flow (Cv): 5.4
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: Tubing, Flared, Standard Dimensions for, Design Standard
-
Supplier: Accuris
Description: TUBING END, STANDARD DIMENSIONS FOR FLARED
-
-
Supplier: Accuris
Description: TUBING, FLARED, STANDARD DIMENSIONS FOR, DESIGN STANDARD
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Cole-Parmer
Description: • Operate by computer or on your iOS or Androidâ„¢ device • Easily achieve flow ranges down to 0.2
L/min with a 1.26% reproducibility • 12-roller head minimizes the pulsation • Select pump based upon number of channels needed—from one to eight • Wide choice of peristaltic tube sets (0.13 mm - Maximum Inside Diameter / Size: 0.040157502 inch
-
Supplier: Cole-Parmer
Description: • Operate by computer or on your iOS or Androidâ„¢ device • Easily achieve flow ranges down to 0.2
L/min with a 1.26% reproducibility • 12-roller head minimizes the pulsation • Select pump based upon number of channels needed—from one to eight • Wide choice of peristaltic tube sets (0.13 mm - Maximum Inside Diameter / Size: 0.025196864 inch
-
Supplier: Cole-Parmer
Description: • Operate by computer or on your iOS or Androidâ„¢ device • Easily achieve flow ranges down to 0.2
L/min with a 1.26% reproducibility • 12-roller head minimizes the pulsation • Select pump based upon number of channels needed—from one to eight • Wide choice of peristaltic tube sets (0.13 mm - Maximum Inside Diameter / Size: 0.035039389 inch
-
Supplier: Cole-Parmer
Description: • Operate by computer or on your iOS or Androidâ„¢ device • Easily achieve flow ranges down to 0.2
L/min with a 1.26% reproducibility • 12-roller head minimizes the pulsation • Select pump based upon number of channels needed—from one to eight • Wide choice of peristaltic tube sets (0.13 mm - Maximum Inside Diameter / Size: 0.029921276 inch
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tubing to male SAE 37° connection adding a swivel
- English Size: 0.75 inch
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Coupling, Swivel
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tubing to male SAE 37° at 90° adding a swivel
- English Size: 0.125 inch
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Swivel
- Features: English
-
Supplier: SAE International
Description: This SAE Standard covers specifications for 37 deg and 45 deg single and double flares for tube ends intended for use with standard types of 37 deg flared tube fittings and 45 deg flared or inverted flared tube fittings, respectively. Dimensions for single and double 45 deg
-
Supplier: ASTM International
Description: This specification establishes the performance characteristics required for mechanically attached fittings (MAFs) for use in piping and tubing systems. These fittings directly attach to pipe or tube by mechanical deformation of the pipe or tube or fitting, or a combination thereof, creating a
-
Supplier: Carr Lane Manufacturing Co.
Description: Cross fitting has four male JIC 37° ends that accept standard 5/16" O.D. flared tubing. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as well as Fixture Hose and Heavy-Duty Hose with 37°-flare swivel nuts. When
- English Size: 0.312 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Cross / 4-Way, Hydraulic Fitting
- Features: English, Hose Fitting, Threaded, Tube Fitting
-
Supplier: Radwell International
Description: FITTING, 37 DEGREE FLARED, FOR STEEL TUBING, MALE ADAPTER FOR 3/4" TUBE OD, M22 X 1.5MM, 2300 PSI. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter
- Connection Type: Flare
-
Description: Defines nomenclature for tube fittings most commonly used in instrumentation. It is not intended as a substitute for manufacturers' catalog numbers, nor does it apply to special fittings. This Recommended Practice is intended to apply to mechanical flared and flareless tube fittings as
-
Supplier: Caplugs
Description: Temperature-resistant caps to protect up to and beyond 500°F. These sleeves were developed to mask and protect copper tubing during high-temperature masking processes. These caps were designed with exterior ribs to aid in removal and installation. A slightly flared open-end allows them
- Material: Vinyl
-
Supplier: ESAB Welding and Cutting Products
Description: Typical applications include cartridge filling, pressure testing of vessels, and pressurization of recoil cylinders Features For high delivery pressures – 200-4,000 psig (1,380-27,600 kPa) Standard HP cylinder connections – ready to use on cylinders or manifolds Standard 1/4 in. NPT-37°
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Pressure Rating: 200 to 4,000 psi
- Port Size: 0.25 inch
-
Supplier: JOGLER, Inc.
Description: Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®,
- Flange Size: 1 to 8 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: Process Technology
Description: surfaces, fluid pathway through manifold tubing oriented in a patented circular array. Standard Wattages: 2kW up to 24kW. Voltages: 200 to 480 volts, single or three phase (12kW and larger require three phase) Temperature Range: Up to 180°C (356°F) (Consult factory for watt density
- Maximum Operating Temperature: 356 F
- Heating Capacity: 2 to 24 kW
- AC Voltage Required: 200 to 400 volts
- Maximum Operating (Sheath) Temperature: 356 F
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. flareless bite type tube fittings are specifically designed for medium to heavy wall tubing that is difficult to flare. Precision machined under strict quality control, JIS bite type fittings feature a visible, sharpened ferrule that “bites” the tube when compressed, ensuring
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Reducer, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting
Find Suppliers by Category Top
Featured Products Top
-
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
material is ordered and toleranced. Tubing is used in structural applications so the outside diameter becomes the important dimension. Tubes are often put into applications such as medical devices that require precise outside diameters. The outside diameter is important since it will indicate how much (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Incorporation of a flared inlet capillary tube on a Fourier transform ion cyclotron resonance mass spectrometer
The corresponding ion intensity detected on a FT-ICR mass spectrometer was also observed to increase two- to fivefold using ESI or DESI with the flared tube inlet.
Indicates content that may require registration and/or purchase.