-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle
- Belt Width: 0.50000027 inch
- Belt Length: 28.8189132 to 177.16545 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: ContiTech Roulunds Rubber A/S
Description: much greater torques than flat belts in the same space. The increased friction greatly reduces the forces acting on the bearings. Multiple V-belts can also be arranged next to each other. On drives with multiple parallel V-belts, however, because of stretching it
- Features: Cogged
- Reinforcement: Reinforced Belt
- Belt: Rubber
- Type: Single
-
Supplier: Radwell International
Description: V-BELT, AX SECTION COGGED CLASSICAL V-BELTS (1/2-INCH TOP WIDTH, 5/16-INCH THICK) IRAW EDGE MULTI, OIL AND HEAT RESISTANT, STATIC DISSIPATING, RMA SPEC MULTIPLE V-BELTS IN A RAW EDGE, COGGED CONSTRUCTION ARE ESPECIALLY USEFUL FOR HIGH SPEED, COMPACT DRIVE.
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Precision Move Flat & Cleated Belt End Drive: On Dorner’s 2200 Precision Move conveyors, the reverse V-Guide provides positive belt tracking, even under demanding side load applications. The positively driven belt ensures belt does
- Maximum Load: 200.655 lbs
- Speed: 370.7349081364831 ft/min
- Conveyor Type: Low Profile Conveyor
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors
Find Suppliers by Category Top
Featured Products Top
-
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
belt Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
performance in moist or mildly contaminated airstreams, and BC wheels with curved, single-thickness blades for good performance in moist airstreams. DESIGN FEATURES · CAPACITIES - to 200,000 CFM · PRESSURES - to 14" WG · TEMPERATURES - to 650°F · EFFICIENCIES BEYOND 85% · 16 SIZES - 12"- 73" · BELT-DRIVE AND DIRECT-DRIVE (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
for photonics, semiconductor, optical alignment, and metrology applications. The V-571.Z Z-stages feature a direct-drive, non-cogging linear motor that delivers friction-free motion and dynamic performance in a compact platform. The integrated, user-adjustable magnetic counterbalance (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
stages offer superior linear trajectory performance compared to similarly-sized linear stages. With a powerful, non-cogging direct drive motor, the V-573 family of linear stages is ideally suited for use in production environments. The absolute encoder models provide not only 1 nm (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
advancements. The ECFanGrid consists of a series of electronically commutated (EC) backward curved fans operating in parallel as a unit. It is a highly efficient, cost-effective alternative to single large belt-driven radial fans for air handling units. Thanks to its modular design, the ECFan (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Operations & Maintenance Best Practices - A Guide to Achieving Operational Efficiency (Release 3)
… modifications in case of oversized motors • Adopt inlet guide vanes in place of discharge damper control • Reduce transmission losses by using energy-efficient flat belts or cogged raw-edged V-belts … … Ensure proper alignment between drive and driven system • …
-
Improving Fan System Performance: A Sourcebook for Industry
Types of Belt Drives . The four principal types of belts are flat , V-belts, cogged V-belts, and synchro- nous, each shown in Figure 2-21.
-
Plant-Wide Assessment Report for Shaw Industries, Plant #78; Aiken, SC
A potential recommendation was to replace the v-belts on the twisters with cogged or HTD belts to improve drive efficiency. … opened and inspected, it was discovered that the twister was already equipped with a flat belt drive.
-
Design of a robotic arm for automatic cleaning of cargo containers
Sketch of the belt drive [10] Many types of belts are available: flat belts, standard V- belts, grooved or cogged belts, timing belts, and others.
-
A compact rotating dilution refrigerator
The slotless stator design eliminates cog- ging (periodic variation in the motor velocity due to slots in the motor windings) which is particularly important for smooth rotation at low angular velocities29 . The drive to the lower carousel is transferred using a flat drive belt with a pulley arrangement that ensures that no lat- eral force is applied but only a pure torque.
-
Design and Testing of a Single Cylinder, Turbocharged, Four-Stroke Snowmobile with E.F.I. and Catalytic Exhaust Treatment
To reduce drivetrain weight, the team designed and built a cog belt drive system. It utilized aluminum cog gears and a rubber composite flat belt from Gates Belt Company.
-
CR4 - Thread: Flat Belts Vs. Vee Belts
I've seen old flat - belt drives with about 15 feet between pulleys, with a Mobius twist on the slack side to equalize wear on both sides of the belt. I don't know the presumed losses in timing belts, but the cogs do rub on the pulleys …
-
CR4 - Thread: Pulley vs Sheave???
2) Sheaves drive on the flat inner surface of the belt , thus the sides of a sheave are perpendicular to the diameter ( drive surface) between the sides. 3) Pulleys are used to drive and be driven by v-belts and cog (synchronous) belts.
-
Suppliers to the Volkswagen Touran
… airline Contitech Oil cooler lids/caps for diesel units Kurz Clutch Valeo Oil filter Hengst Clutch facings Valeo Oil tube Benteler Clutch housing to VW Kassel Guedel Wheel drive shaft Neumeyer Fliesspressen Clutch … … Crankhousing ventilation Hengst Rubber- cog - belt Contitech Crankshaft bearing cover … … Siemens VDO Stamped parts for fuse box as tier 2 KM Europa Metal Flat contact systems FCI …
-
A cryopump-operated rotating nuclear demagnetization cryostat for research on superfluid3 He
The cryostat is driven via a flat belt attached around the rotating part of the axial bearing. The upper motor is connected to the carousel axis by a cogged belt.
Indicates content that may require registration and/or purchase.