Products/Services for Flexible Linear Shaped Charge
-
Battery Charger ICs - (110 companies)Battery charger ICs are integrated circuits (IC) that are used to charge batteries. There are several types of battery charger ICs. Linear chargers use a voltage-controlled source to force a fixed voltage to appear at the output terminal. Switching...Charger TypeCell TypeFeatures -
Polymers and Plastic Resins - (880 companies)...and remolded, allowing parts and scraps to be reprocessed. In most cases they are also very recyclable. Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation). They are based... -
Flexible Couplings - (464 companies)...and do not provide cyclic speed variation. They are designed for light-duty applications. Elastomeric tire-shaped flexible couplings are shaft hubs attached to either side of an elastomeric "tire. " They accommodate angular and parallel misalignment... -
Charge Amplifiers and Charge Converters - (30 companies)Charge converters and charge amplifiers convert the charge output from a piezoelectric, capacitive or other charge-producing sensor to a signal such as analog voltage or current. Charge converters and charge amplifiers transform charge output... -
Flexible Heaters - (186 companies)...in flexible heaters. Etched foil heating element. Image Credit: MINCO. Wire-wound heating elements use a wire shaped resistive heating element, most commonly Ni-Chrome, which is wound around a cord and then embedded in the effective heating area... -
Linear Actuators - (789 companies)Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
-
Flexible Shafts - (31 companies)...types of flexible shafts: Unidirectional shafts rotate in a clockwise or counterclockwise direction as viewed from the motor or drive-end of the shaft. They are used for power transmission along non-linear axes in industrial automation, heavy-duty...
-
Linear Shafts - (94 companies)Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications. Linear shafts are elongated, rod-shaped devices that provide linear motion for power transmission applications. Mounting...
-
Electrical Charge Sensors - (7 companies)Electrical charge sensors measure electrical charge. Electrical charge sensors measure electrical charge in electrical components such as electrical relays and electrical sensors. An electrical relay is an electrical component that completes...
-
Flexible Packaging - (507 companies)Flexible packaging conforms to the size and shape of the packaged item. Flexible packaging helps cut down on waste by only using just enough packaging material to secure the item. Flexible packaging is used in all kinds of industries, especially...
Product News
-
Ambrell Induction Heating Solutions
Flexible EASYCOIL...for uniquely shaped parts Large, oddly shaped parts and unique heating requirements can make using a traditional copper coil challenging. Luckily, that 's no longer a barrier thanks to Ambrell 's flexible EASYCOIL. It is perfect for slow heating and bulk heating applications such as preheating for welding, annealing, stress relief, die heating, heating for disassembly, hydrogen bakeout and much more. Accessibility of the coil to the workpiece is a leading reason for using Ambrell 's EASYCOIL. It is easy to wind and can... (read more)Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
SICK
New Flexible linear encoder Linear encoders DAX (R) Flexible linear encoder for countless industrial applications Your Benefits. Easy integration into new and existing machine designs thanks to high system flexibility, low space requirements and customizable functions, such as backward compatibility with manufacturer-specific position magnets. Low maintenance costs due to wear- and maintenance-free measurement principle. Absolute measurement without reference run. Intelligent condition monitoring enables predictive... (read more)Browse Linear Encoders Datasheets for SICK -
Shenzhen QH Industrial Co., Ltd
Flexible Charging - 5 Pin Magnetic Cable Connector 5-Pin Magnetic Cable Connector - Flexible Connection Solutions for OEM/ODM Projects. The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This magnetic cable connector provides a practical solution for integrating power and signal connections into electronic devices and customized cable assemblies. As a connector and cable manufacturer, QH Industrial supports OEM/ODM customization to help engineers and purchasing teams... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
HydraCheck Inc.
HYDAC Accumulator Charging Kits To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible... (read more)Browse Hydraulic Accumulators Datasheets for HydraCheck Inc. -
ELANTAS North America LLC
Leading the charge for electrical Innovation With the acquisition of Von Roll, ELANTAS continues to innovate and drive sustainability in the insulation materials market, leveraging our combined strengths to create value for customers and make a decisive contribution to the energy and mobility transition. Our integration unlocks vast opportunities, marked by significant investments, signaling our commitment to growth and excellence in the field of protection and electrical insulation. United in leading the charge for electrical innovation... (read more)Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
MP Metal Products
Arc-shaped 16-gauge cold rolled steel channel 16-gauge (~1.5 mm thick) strikes a balance between formability and strength. Cold rolled for tighter tolerances, better surface finish, and added strength from work hardening. Ideal for both structural and decorative applications. O-109. O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible... (read more)Browse Rolled Rings Datasheets for MP Metal Products -
Beckhoff Automation LLC
Transform E-Mobility Charging Communication and from it to the higher-level charging management system. Two independent communication standards are supported: PWM communication according to IEC 61851 and powerline communication according to ISO 15118. The latter provides a flexible communication channel to transmit all necessary data between the vehicle and the charging station. (read more)Browse I/O Modules and Instruments Datasheets for Beckhoff Automation LLC -
AgozTech LLC
Zebra Charging Systems for Scalable Operations are critical for scaling across facilities. Cable Design and Mechanical Stress Considerations. Charging cables represent a frequent point of failure in high-use environments. Mechanical stress from bending, pulling, and repeated motion contributes to both cable degradation and connector damage. In applications such as vehicle-mounted devices, mobile carts, and warehouse workflows, cable selection should account for: Strain relief characteristics. Flexibility under repeated motion. Resistance... (read more)Browse USB Cables Datasheets for AgozTech LLC -
ESPEC North America Inc | Qualmark Products and Services
ADVANCED BATTERY CHARGE-DISCHARGE TESTING vehicle and lithium-ion battery industries accelerate innovation, demand for precise, repeatable, and safe battery testing grows unabated. The ADBC sets a new benchmark by combining ESPEC 's multi-area temperature control technology with the ability to integrate industry-leading charge-discharge test systems, such as those from Andritz Bitrode. This flexibility empowers engineers with unmatched performance, safety, and adaptability across diverse testing requirements. "Battery researchers... (read more) -
HydraCheck Inc.
Check Presure with HYDAC Accumulator Charging Kit To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in the system efficiency and could cause damage to the accumulator bladder, diaphragm, or piston. These charging and gauging units allow hydro-pneumatic accumulators to be charged with dry nitrogen. For this purpose, a charging and gauging unit is connected to a commercially available nitrogen bottle via a flexible... (read more)Browse Hydraulic Accumulators Datasheets for HydraCheck Inc.
-
Handbook of Pyrotechnics
Flexible linear shaped charge (FLSC), and Time-delay line.
-
Metallurgical Analysis of a Failed 17-4 PH Stainless Steel Pyro Bolt Used in Launch Vehicle Separation Systems
… separation system in a typical satellite launch vehicle, (b) schematic of the pyro bolt analyzed in the present study showing the cutting plane, (c) schematic of the cutting action on the target material using flexible linear shaped charge (FLSC), and (d) schematic …
-
Journal of Spacecraft and Rockets > Heat-resistant explosives for space applications.
Their properties are compared with those of cyclonite (RDX) in small scale systems, and the present technology for their use in mild detonating fuse (MDF), flexible linear shaped charge (FLSC), and end-booster applications.
-
Pulling G
… Civil Institute of Environmental Medicine Degrees of Freedom Defence Research Development Canada Toronto Dual-Energy Absorptiometry Electrocardiogram Environmental Control Life Support System Electroencephalogram Electromagnetic Interference Eicosapentaenoic acid Federal Drug Administration Federation lnternationale de L'Automobile Flexible Linear Shaped Charge Field of View Gravity …
-
Atlas II and III series
Interstage adaptor Mass: 477 kg Dimensions: 3.96 m long, 3.05 m diameter Comment: The ISA supported Centaur until separation at about 268 s was effected by a flexible linear shaped charge around the forward circumference.
-
BALLISTICS 2011
Detrimental Effects of Flexible Linear Shaped Charge (FLSC .
-
A Rapid Sequential Fracturing And Proppant Placement Method
A detonator, primacord, and flexible linear shape charge are used to initiate the process.
Indicates content that may require registration and/or purchase.