-
Supplier: Tekscan, Inc.
Description: utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. Measuring both force and pressure, the exceptionally thin tactile sensor provides minimal interference between the objects being measured, allowing
- Pressure Range: 25,000 psi
- Width: 0.12 to 69 inch
- Length: 0.12 to 69 inch
- Thickness: 0.02 inch
-
Supplier: Tekscan, Inc.
Description: The Grip™ system measures and evaluates static and dynamic pressures from grasping objects. The Grip system uses a thin, high-resolution, tactile pressure sensor that can be used directly on a hand or built into a glove. The system provides detailed pressure profiles, forces, and
- Pressure Range: 0 to 50 psi
- Thickness: 0.007 inch
- Imager/ Sensor Type: Active Pressure Sensor Arrays
- Features: Electronic/Digital Image, Flexible
-
Supplier: Tekscan, Inc.
Description: and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom
- Pressure Range: 25,000 psi
- Width: 0.12 to 69 inch
- Length: 0.12 to 69 inch
- Thickness: 0.02 inch
-
-
Supplier: Tekscan, Inc.
Description: options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin fi lm sensors are available in different sizes, shapes,
- Pressure Range: 25,000 psi
- Width: 0.12 to 69 inch
- Length: 0.12 to 69 inch
- Thickness: 0.02 inch
-
Supplier: Marposs Corp
Description: parts, in the same production area. MULTI-SENSOR: The combination of optical and tactile sensing technologies - (complete MARPOSS design) - allows the Optoquick to deliver extended gauging capabilities and flexibility, at the highest level of its category. Latest addition to the
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen supply Fuji brand Prescale - A pressure sensitive film that changes colour depending on the forces applied to it. A useful product with many applications in the NDT industry and even in general engineering. The films are supplied in rolls and are extremely thin and stable. They
- Width: 10.629927 inch
- Length: 0.1968505 to 0.4724412 inch
- Features: Flexible
- Imager/ Sensor Type: Pressure Indicating Film (Single Sensor)
-
Supplier: RAFI GmbH & Co. KG
Description: important to us as ergonomics, haptics, and acoustics. DEVELOPMENT FOCUSES Membrane switching packages on flexible carriers with interchangeable legending Graphical structuring of the overlays and button symbols to individual requirements Customer-specific front panels, housings, and device
- Industries: Automotive, Building Controls, Communications / Electronics, Manufacturing / Automation
- Features: Backlit Switches, East Asia / Pacific Only, Europe Only, Hazardous Environment, LED Indicators, North America, Outdoor Environment, United States Only, Vandal Proof
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read LCD display. 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: OTTO Controls
Description: (EMI and RFI) up to 100V/M. Programmable sensors with built-in magnetic temperature compensation logic ensure consistent and repeatable operation. The JH is designed for maximum flexibility in features and in tactile feel. A wide variety of input and output configurations are
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Supplier: Pinnacle Systems, Inc.
Description: large 6′ x 12′ single mat capability. Made in USA. The STTS (Soft Tactile Transducer Sensor) Safety Mat System is a technological paradigm in the field of presence-contact sensing/pressure sensitive safety mat systems. This revolutionary mat system is a hybrid design that combines
- Length: 12 to 72 inch
- Width: 12 to 144 inch
- Certifications: CE, UL
- Safety Mat Surface Features: Chemical / Moisture Resistant, Non-skid Surface
-
Supplier: Nikon Metrology
Description: measurements can be taken within a range of 10 °C to 35 °C. Benefits Flexibility and mobility enables fast on-site inspection and interventions Reduces production stops and scrap Multi-sensor ready: Tactile probing and non-contact laser scanning System stability guarantees high
- Number of Sensors / Cameras: 3
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Other
- Application: Dimensional Measurement
- Mounting Options: Free Standing, Portable
-
Supplier: Marposs Corp
Description: orthopedic components, aerospace parts and more BENEFITS Drastically reduces inspection time in in-line processes, offloading slower systems such as tactile gauges or flexible contact measurement machines Eliminates multiple dedicated gauging tools, reducing equipment cost and floor
- Applications: Gauging, Scanning & Dimensioning
- Features: Other Image Source
- System Type: Turnkey / Complete System
-
Supplier: Agile Robots AG
Description: The Agile Robots Yu 5 Industrial is a high-precision collaborative robot equipped with torque sensors on all six axes, allowing for precise force control and delicate tactile manipulation. It can handle payloads of up to 7 kg with a reach of 850 mm or 5 kg with a 1000 mm reach, making
- Load Capacity: 7 kg
- Reach: 1,000.0000000000001 mm
- Industry / Application: Assembly, Automotive Testing, Inspection, Medical / Pharmaceutical
- Robot Type: Collaborative / Cobot
-
Supplier: Transcat, Inc.
Description: Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome
- Working Pressure Range: 1 psi
- Type: Gauge
-
Supplier: Columbus McKinnon Corporation
Description: operator fatigue, while intuitive controls—including stepped levers—allow users to feel changes in speed and movement. This tactile feedback helps operators make more precise adjustments, improving control and safety during crane operation. Power Options That Keep Equipment Moving ZLTX
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Gulfstream Aerospace
Description: working, relaxing, dining or sleeping for a flexible cabin design. The G600 Cabin Owners can reflect their own distinctive style as they select from the finest materials, whether hand-woven rugs or bamboo flooring, a vast array of colors and patterns for upholstery, or fiber-optic lighting in
Find Suppliers by Category Top
Featured Products Top
-
operation even in the harshest environments or when gloves are worn. Our technology eliminates artifacts to shield the desired tactile signal from interference. The touch sensors can recognise different types of media and are able to make a conscious decision to perform or not to perform a (read more)
Browse Touch Switches and Tactile Switches Datasheets for EBE Elektro-Bau-Elemente GmbH -
CS - Capacitive Touch Switch The CS Series Capacitive Touch Sensor Switch is designed for applications where control functions are needed for an unobtrusive style. The switch changes output level with the presence of a finger or hand (gloved or ungloved) which makes it ideal for (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
area, helping manufacturers optimize resources and streamline quality control processes. The OPTOQUICK also incorporates advanced multi-sensor technology, combining optical and tactile measurement capabilities. Recent additions, including confocal and 3-axis Hall sensors, further expand its gauging (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp -
frequency interference (EMI and RFI) up to 100V/M. Programmable sensors with built-in magnetic temperature compensation logic ensure consistent and repeatable operation. The JH is designed for maximum flexibility in features and in tactile feel. A wide variety of input and output (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
featuring the OMNIMATE® 4.0 Fixed & Pluggable Terminal Blocks. The OMNIMATE® 4.0 leverages tool-free installation to reduce installation times. The SNAP IN connection points accept stripped conductors and provide both an audible and tactile snap to ensure the installer has (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
. Simplified architecture — One connector family supports power, signal and data, simplifying cable routing, reducing plug counts and streamlining maintenance. Design flexibility — Compact sizes let you place connectors closer to sensors, actuators and robot joints, reducing cable (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Miniaturization meets mission Small-form-factor connectors in modern defence systems Behind every tactical radio, wearable sensor or autonomous platform lies a compact (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Highly Flexible Graphene Oxide Nanosuspension Liquid‐Based Microfluidic Tactile Sensor
Finite element modeling (FEM) of the mechanical deformation of the flexible tactile sensor upon load application. a–d) Deformation of the soft flexible materials, i.e., Ecoflex silicone rubber (left) and PDMS (right), under an applied load of 0.01 N over contact…
-
A flexible capacitive tactile sensor array with micro structure for robotic application
A flexible tactile sensor which consists of large numbers of sensing units and conforms to the three dimensional surface of the robot would address the aforementioned bottlenecks.
-
Vibration, Structural Engineering and Measurement II
Keywords: Flexible tactile sensor , Microelectronics mechanical system, Polyvinylidene fluoride, Conductive rubber.
-
Intelligent Robotics and Applications
Design of a Finger-Tip Flexible Tactile Sensor for an Anthropomorphic Robot Hand . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Recent Advances in Sensing Technology
A sandwich structure for a flexible tactile sensor consists of top and bottom soft substrates made of Polystyrene; between these, a piezoelectric thin film, PVDF, and a PDMS microstructure array are utilized as sensing materials and microstructures, respectively.
-
Robotic Tactile Sensing
The flexible tactile sensor has stable sensitivity (ΔR/R0) of 0.1%/kPa for pressure up to 30 kPa.
-
Implementation of a flexible silicon-based tactile sensor array
The rigid but small silicon-based pressure sensors and flexible polymer material are integrated to implement the flexible tactile sensor array.
-
Handbook of Smart Textiles
The enhancement is important in terms of developing flexible tactile sensors based on P3HT nanofiber assemblies.
Indicates content that may require registration and/or purchase.