-
Supplier: Teledyne Controls
Description: for Business and Regional Aircraft Data Acquisition and Management at its Finest Mandatory Compliance, Aircraft Condition Monitoring and Data Recording is achieved in one unit. Teledyne Controls’ Mini-Flight Data Acquisition Unit (MFDAU)
-
Supplier: Teledyne Controls
Description: 0
-
Supplier: Teledyne Controls
Description: Teledyne Controls' enhanced Digital Flight Data Acquisition Unit (DFDAU) is an integrated system that combines the functions of Mandatory Data Acquisition and Recording with a sophisticated Aircraft Condition Monitoring System (ACMS). This comprehensive
-
-
Supplier: Teledyne Controls
Description: Mandatory Compliance, Aircraft Condition Monitoring, and Data Recording: 3 Functions in one Single Unit Teledyne Controls’ Flight Data Interface Management Unit (FDIMU) provides Airbus aircraft operators with a standardized hardware and software solution for
-
Supplier: Scanivalve Corporation
Description: remains fully functional for communication, data acquisition, setup, and diagnostics. Overview The Digital Service Module, DSM4000, is designed to interface up to eight Scanivalve ZOC pressure scanners or EIM (Electrical Input Module) units to an Ethernet network. The DSM4000 is
- Features: Data Acquisition Instrument / System
-
Supplier: Instrumented Sensor Technology
Description: data storage, dynamic range, data management, and programmability features. The PANTHER shock & vibration data monitor, logger and recorder is programmed for test using a standard PC serial or parallel port, along with IST's DynaMax DM-1 software module. After Field recording
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: recording of either (transient) shock and/or pseudo-stationary vibration data along with rate data. The instrument may be set up to operate under both event (amplitude-based) and/or time (periodic) triggered recording. Data Management Several different data management
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: IST's unique "Event Type Partitioning" of separate time-triggered and event-triggered data may also be performed during recording. This feature makes post-collection data reduction and indicator analysis easier. The length of each event is also selectable between event types, enabling
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Beechcraft Corporation
Description: Dual Communication 8.33 Spacing, 16 Watt Radios Dual Navigation Dual GPS WAAS GPS with LPV Approach Capability Mode “S” Transponder with Flight ID& TIS Autopilot- 3 Axis/GFC700 Terrain Avoidance Warning System (TWAS-B) Data Acquisition Unit XM Radio and WX Satellite
-
Supplier: JEOL USA, Inc.
Description: development in cryo-EM with the CRYO ARM™ 200. The CRYO ARM™ 200 achieves unprecedented resolution and stability thus allowing for the automatic and unattended acquisition of image data for Single Particle Analysis. The system is composed of an autoloading specimen stage cooled to
-
Supplier: Northrop Grumman Corporation
Description: housed a Northrop Grumman-developed and -built Low Data Rate (LDR) payload, serving core command and control activities. LDR offers secure, antijam, interoperable voice and data links to 2400 bps. A Medium Data Rate (MDR) payload complements the LDR on Milstar II satellites
-
Supplier: Airbus Group
Description: The H125 (previously named the AS350 B3e) outclasses all other single-engine helicopters for performance, versatility, safety, low maintenance, and low acquisition costs, while exceling in high & hot and extreme environments. In 2005, the AS350 B3 version broke the world record for the
Find Suppliers by Category Top
Featured Products Top
-
More Flexibility and Efficiency - ibaPDA Expands Data Acquisition Capabilities With the new version 8.9 of ibaPDA, measurement data can now be acquired and processed even more flexibly and efficiently. Key innovations include support for non-equidistant data, an enhanced text creation module, and a revised unit system. (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
For Acquiring and Processing Data, Stand-alone Data Acquisition, Condition Monitoring and Power Quality Monitoring: The iba modular system acquires and processes measurement signals and is with the appropriate signal output modules perfectly suited for control applications. The decisive (read more)
Browse Data Input Modules Datasheets for iba America LLC -
Dynavac’s full array of equipment and components covers your flight hardware testing needs: market leading controls, thermal hardware including heat flux cages and cold plates, data acquisition, and a large selection of accessories (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Using the ibaPADU (Parallel Analog Digital Unit) device family, analog and digital signals can be acquired and recorded with high precision by the data acquisition system ibaPDA. Fast and synchronous sampling of all signals allows detailed analyzing of all processes. (read more)
Browse Data Input Modules Datasheets for iba America LLC -
, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition UPO7204L 2GHz 4Ch Rackmountable Digitial (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
TTL/RS422 Differential Quadrature is one of the most commonly used methods of communication between Linear Displacement Transducers and Control or Data Acquisition systems. TLC Compatible Conditioning Unit that will not loose count when the sensor is moved quickly unlike incremental sensors. 500 (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
high-performance data acquisition, low self-noise, and portable system architecture into a single compact platform. Each unit provides 8 (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
(UNDEX) and other high-magnitude transient loads. Our end-to-end service covers test planning, instrumentation & data acquisition, pre/post functional inspections, laboratory testing or witnessed naval qualification, and clear, test-ready reporting to support procurement and installation on (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
Proven Performance for Professional Engineers Building on the proven architecture of the MI-8100 series, the MI-8206 retains advanced data acquisition and analysis (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
In modern engineering environments, accurate and reliable data acquisition is critical for diagnosing structural behavior, identifying faults, and ensuring product durability. However, engineers often face challenges such as bulky equipment, limited channel (read more)
Browse Data Acquisition Systems and Instruments Datasheets for ECON Technologies Co.,Ltd
More Information Top
-
CONCUR 2002 — Concurrency Theory
Refinement and Verification Applied to an In- Flight Data Acquisition Unit . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Federal Register > Thursday, July 17, 1997 > [62 FR 38362] Revisions to Digital Flight Data Recorder Rules
Aerospatiale and Alenia (ATR), manufacturers of ATR airplanes, comment that compliance with the primary flight control and master warning recording requirements would involve significant software modification and hardware modification of the flight data acquisition units (FDAU's), plus additional wiring.
-
Federal Register > Tuesday, July 16, 1996 > [61 FR 37144] Revisions to Digital Flight Data Recorder Rules
The information is then converted to digital format in the FDR or the flight data acquisition unit (FDAU).
-
Federal Register > Thursday, November 18, 1999 > [64 FR 63140] Revisions to Digital Flight Data Recorder Regulations for Boeing 737 Airplanes and for Part 125 ...
For turbine-powered ‡transport category airplanes manufactured on or before October 11, 1991, and not equipped with a flight data acquisition unit (FDAU),4 14 CFR 121.344 and 125.226 require the recordation of 18 specified parameters by August 20, 2001.
-
Civil Avionics Systems
… continuous wave continuous wave/frequency modulated decision altitude digital to analogue conversion/converter design assurance level decibel direct current Data-Link Control & Display Unit (Airbus) DC tie contactor Defence Standard direct to a fix digital flight data acquisition unit digital flight data recorder …
Indicates content that may require registration and/or purchase.