Products/Services for Floated Rate Integrating Gyroscopes

  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    There are two basic types of gyroscopes: rate and rate-integrating. Rate gyros are single degree-of-freedom (SDOF) devices with a primarily elastic restraint of the spin axis about the output axis. The output signal...
    Type
    Angular / Rotary Axes
    Rate vs. Rate-integrating Gyro
  • Liquid Level Floats-Image
    Liquid Level Floats - (58 companies)
    ...floats mark a specific level and are used generally as a high alarm or switch. Some products integrate multiple-point liquid level sensors to provide a low alarm, or to serve as a stepped-up version of a continuous level. Specifications. Liquid level...
  •  
    Float Collars - (12 companies)
    ...into the wellbore, the back-pressure valve in the float collar displaces reservoir fluids that would otherwise flow up through the bore of the casing string. This helps control the rate of descent and supports a portion of the load. Cementing. Cementing operations...
  •  
    Buoys and Floats - (70 companies)
    Buoys and floats are designed to float on the surface of a body of water, or are supported below the water 's surface to mark a location. They are used in marine navigation, boat mooring, nautical communications, and weather observation applications...
  • Integrating Spheres-Image
    Integrating Spheres - (21 companies)
    Integrating spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects. Integration spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects within...
  •  
    Bit Error Rate Testers - (66 companies)
    Bit error rate testers are devices or procedures that measure the bit error rate (BER) for a specific transmission. BER is usually expressed as ten to a negative power so that, for example, a BER of 10-9 means that for every Gigabit transmitted...
  •  
    Network System Integrators - (944 companies)
    Network system integrators install and setup computer networks, as well as add components to existing systems. Network system integrators install and setup computer networks as well as add components to existing systems. Networking integration...
  •  
    Water and Wastewater System Integrators - (191 companies)
    Water and Wastewater Systems Integrators design, engineer and build wastewater systems for applications that range from small industrial systems to large scale municipal systems. How to Select Water and Wastewater System Integrators. Image Credit...
  •  
    Building Automation System (BAS) Integrators - (101 companies)
    Building automation system integrators combine sensors, controllers, actuators, PLCs, and operator interfaces into an automatic building asset management system. It is a means of increasing energy and labor efficiency. Building automation system...
  •  
    Motion Simulators and Rate Tables - (24 companies)
    Alternate name. Applications/notes. Image. Single-axis. Rate table. Calibration of angular positioning devices (accelerometers, gyroscopes, etc.). Two-axis. Dual-axis. Calibration of sensors and inertial components. Three-axis. Flight / target trajectory...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire