-
Supplier: PressureParts.Com
Description: Pump, Flojet 115v 3c
-
Supplier: PressureParts.Com
Description: Pump, Flo-Jet 60 PSI 12
-
Supplier: PressureParts.Com
Description: Pump, Diaphram Flojet 2100-032 115v
-
-
Supplier: PressureParts.Com
Description: Pump, Flo-Jet 2100-022a 115
-
Supplier: Radwell International
Description: FLOJET Pumps G575205A
- Pump Type: Hydraulic Pumps
-
Supplier: RS Components, Ltd.
Description: Xylem Flojet 173982 Water Pump
- Maximum Discharge Pressure: 145.0377 psi
-
Supplier: RS Components, Ltd.
Description: Xylem Flojet R3521139A
- Maximum Discharge Pressure: 59.465457 psi
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Radwell International
Description: FLOJET Machine Parts G57520GD
-
Supplier: Xylem Applied Water Systems
Description: Flojet's BEVJET® Bag-In-Box Dispense System is designed for dispensing wine, juice, teas or liquor (Alcohol<15%). BEVJET® is ideal for beverage dispensing requiring frequent tube changes, and flow rates from 0.8 to 1.0 GPM. The product dispenses safely through NSF Alcohol approved tubing and
- Maximum Discharge Flow: 1.1 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Booster Pumps
-
Supplier: Xylem Applied Water Systems
Description: from damage. Over the past 12 years, Flojet Bottled Water Systems have helped serve over two million cups of coffee per day in cafes and coffee shops worldwide. Backed by the Flojet brand of electric diaphragm pump technology, a brand enjoying over 35 years of operational
- Maximum Discharge Flow: 1.09 GPM
- Maximum Discharge Pressure: 40 psi
- Pump Type: Booster Pumps
-
Supplier: Xylem Applied Water Systems
Description: Flojet's ultra-efficient, "stand-up-to-anything" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump system delivers flows of up to 10 GPM. The G57 Two
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Xylem Applied Water Systems
Description: Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series Compact automatic demand pump Sealed pressure switch and motor Self priming: pump
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Triplex Pumps
-
Supplier: Radwell International
Description: FLOJET EMERGENCY PUMP FOR GARDEN HOSE. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
More Information Top
-
FLOJET Pump,Water Sys,12 Vdc - Industrial Diaphragm Pumps - 4YD37|02840100G - Grainger Industrial Supply
My accumulator tank rusted out on my model 02840100G flojet pump system and I"m told a replacement tank is not available.
-
Systems assessment of water savings impact of controlled environment agriculture (CEA) utilizing wirelessly networked Sense•Decide•Act•Communicate (SDAC) syste...
FIGURE 3-6 (A) PUMPS FOR TRANSFERRING WATER FROM 550-GALLON STORAGE TANK TO PRESSURE TANKS (B) CLOSE-UP VIEW OF ONE OF THE 12-VOLT DC PUMPS ( FLOJET UNIT).
-
Evaluation of the field impacts of simulated Bacillus thuringiensis ‐transgenic Pinus radiata on nontarget native L epidoptera and their natural enemies in a N...
The spray was delivered using a battery-powered Hardi Versatile 50 L sprayer (Hardi International A/S, Denmark) with a 100 psi Flojet diaphragm pump ( Flojet Corporation, Foothill Ranch, California) that continually mixed the solution during spraying.
-
Accumulation of polycyclic aromatic hydrocarbons in semipermeable membrane devices and caged mussels ( Mytilus edulis L.) in relation to water column phase dis...
Water supply to the on-line filtration system was provided at a flow of 1 L/ min by a modified Flojet pump ( Flojet , Irvine, CA, USA) equipped with a silicone hose.
-
Evaluation of a portable differential continuous flow centrifuge for concentration of Cryptosporidium oocysts and Giardia cysts from water
Samples of 45 litres each of seeded tap and river water were concentrated in a 25·4 cm long, wound polypropylene car- tridge filter, 1 mm nominal porosity (Filterite Co., Timonium, MD, USA), using an electrical pump ( Flojet Co., CA, USA), which supplied …
-
A light-intensity controlled, mist system with water and power backup for rooting cuttings of agroforestry species
This DC pump ( FLOJET model 2100-959-12 Morgan, Irvine, Calif www.flo- jet.com) had a 7.0 amp draw and provided 6.8 l (26 l max) of water at 4.8 MPa pressure.
-
Applying Control Volume Finite Element for Modelling Direct Injection Boom Spraying Flow
Laboratory DIS equipped with main diaphragm pump ( Flojet of Sherflo, 24V DC, 10 l/mn~2,8 bars ), and peristaltic pump (Marlow WatsonTM 400D/E, two channels, 38 ml/mn (x 2)) to inject fluorescein tracer at upstream point of the main pump.
-
http://www.int-res.com/articles/meps2002/226/m226p273.pdf
Two pumping stations were located about 40 m apart; each pump was a FlojetTM bilge pump ( Flojet Co., CA) with flowspeed monitored by a flow meter (Model 2221-S1005, Orange Research Inc., Milford, CT) and controlled by a rheostat attached to the …
-
Fault detection and identification method based on multivariate statistical techniques
The levels of the tanks are measured using two level transmitters (Kent-Taylor, series 80), and both tanks have been equipped with a pump ( Flojet ) for supply flow q1 and q2 respectively.
-
http://www.biogeosciences.net/5/1227/2008/bg-5-1227-2008.pdf
Surface samples for nitrifying bacteria were taken with a clean pumping system equipped with a FloJet ® pump and Teflon lined tubing.
Indicates content that may require registration and/or purchase.