Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Titan Enterprises, Ltd.
Description: 900 Series Flow Meter The 900 series flowmeter has been developed to provide high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. Its choice of body materials makes this the ideal choice for the metering of aggressive chemicals, including ultrapure
- Meter Technology: Turbine Meter
-
Supplier: Titan Enterprises, Ltd.
Description: Beverage Meter This flowmeter is designed specifically for the drinks dispense industries including beer wines and spirits. They give high performance and competitive pricing with a flow range up to 10 litres per minute. They have totally non-metallic wetted components which makes them the
-
Supplier: Titan Enterprises, Ltd.
Description: 800 Series Flowmeter The 800 series flowmeter is created to offer high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. It's totally non-metallic wetted components makes this the perfect choice for the metering of aggressive chemicals including
- Meter Technology: Turbine Meter
-
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-2000 Series offers a wide variety of precision flowmeters for use in medical, industrial, chemical, and laboratory applications at an economical price. Units are available with or without valves.
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 0.0001412586669 to 141.2586669 SCFM
- Operating Temperature: 32 to 150 F
- Operating Pressure: 100 psi
-
Supplier: Titan Enterprises, Ltd.
Description: 900 Series Flow Meter The 900 series flowmeter has been developed to provide high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. Its choice of body materials makes this the ideal choice for the metering of aggressive chemicals, including ultrapure
- Meter Technology: Turbine Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Economical High Precision ± 0.3% of Flow Advanced Helical-Gear Technology Quiet Operation Viscous Media to 5000 cSt Self-Cleaning KOBOLD's new OME positive displacement flowmeter breaks through the price barrier for meters incorporating helical-gear technology. The OME
- Media Temperature Range: 212 F
- Operating Pressure: 580 psi
- End Fittings: Flanged
- Features: Liquid, Other, Positive Displacement
-
Supplier: Spire Metering Technology
Description: Fully featured for non-intrusive accurate liquid flow measurement. Guaranteed lowest price! RH20 Handheld Ultrasonic Flowmeter is one of the most powerful flowmeters available for liquid flow measurement. The utilization of our proprietary ultrasonic signal processing,
- Pipe Diameter: 1 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow Ranges 2-6.3 GPH to 8-26 GPM Oil All Metal Bodies in Brass Adjustable Switch Available Pressure 3600 PSIG Maximum Looking for a low cost, truly viscosity compensated flowmeter that won't break the company budget? Look no further than the KOBOLD VKA line of meters! The
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 26 GPM
- Operating Pressure: 3,600 psi
- Liquid Volumetric Flow Rate Range: 0.0333333333333333 to 26 GPM
- Accuracy: 4 ±%
-
Supplier: KOBOLD Instruments, Inc.
Description: cost without sacrificing the robustness and reliability associated with a top-tier flowmeter. The BVO offers all the design ruggedness and quality of the KOBOLD SV line of meters, only at a lower price. Made in a streamlined mass production process, the BVO offers exceptional value for
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.1 to 13 GPM
- Operating Pressure: 145 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: FLR-1600 Series is a Volumetric Water Flowmeter. The unique method of flow detection allows the meter to measure extremely low flow rates at an affordable price. The FLR-1600 Series was designed with deionized water in mind. These flowmeters are available in ranges of 500
- Pipe Diameter: 0.125 to 0.25 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.00013208602618 to 2.64 GPM
- Operating Pressure: 100 psi
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple and
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Vortex Shedding Technology with No Moving Parts Ryton Body with Ni-Plated Brass or SS Fittings Frequency, Current or Switch Outputs Available Fixed or Rotatable Connections Economically Priced The KOBOLD DVZ series Vortex flowmeters are the perfect solution for applications
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.13 to 26 GPM
- Operating Pressure: 145 to 290 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: applications. A flowmeter with extended functionality and options, short delivery and a simple and clearly understandable documentation. Intuitive and simple configuration – Through glass configuration eliminating the need to remove the cover and reducing commissioning time – Soft key based
- Pipe Diameter: 0.1 to 4 inch
- Media Temperature Range: -13 to 356 F
- Liquid Volumetric Flow Rate: 0.02 to 2,113 GPM
- Operating Pressure: 145 to 580 psi
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP500 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with extended functionality and options, short delivery and
- Pipe Diameter: 0.1 to 80 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 180 F
- Media Temperature Range: -25 to 180 F
-
Supplier: ifm efector inc.
Description: From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Media Temperature Range: 14 to 194 F
- Operating Pressure: 174.04524 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.0352998 to 0.705996 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® FL-75 flowmeters combine shatter resistant, non-glass construction and laboratory precision accuracy at an economical price.
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 0.5 to 200 GPM
- Operating Pressure: 150 psi
-
Supplier: Radwell International
Description: MAGNETIC INDUCTIVE FLOWMETER, STAINLESS STEEL, PEEK, & FKM BASE PRICE, RANGE FITTING 0.025-6.6 GPM, G3/4 MALE, RATE, TOTAL, 4-20MA OR 0-10 VDC, FREQ, & SWITCH, WITHOUT OPTION. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available
- Pipe Diameter: 4 to 72 inch
- Velocity Flow Rate: 0.5 to 250 ft/sec
- Operating Pressure: 2,500 psi
- Media Temperature: -20 to 400 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FL-1500 flow meters combine 2% accuracy and side plate construction at an economical price. These flowmeters feature glass and 316 stainless steel construction, with aluminum side plates and acrylic plastic shields. The float design provides high immunity to viscosity variation,
- Pipe Diameter: 0.5 to 1 inch
- Gas Volumetric Flow Rate: 0.317 to 25.76 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 100 to 300 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Saddle Turbine Series of Insertion Flowmeters are designed for measuring liquid flow in 2″, 3″ and 4″ diameter pipes with accuracies inherent in the flowmeter at a substantially lower price than in-line flowmeters. Designed for installation in metal, composite or
- Pipe Diameter: 2 to 4 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 25 to 1,650 GPM
- Operating Pressure: 235 psi
-
Supplier: Spire Metering Technology
Description: performance and a richer feature set, all at a lower price. The TP10 system is consisted of a high performance ultrasonic flowmeter EF10 and a pair of standard PT100 temperature sensors. The ultrasonic flowmeter is based on our cutting-edge clamp-on flow measurement technology,
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Invotec Solutions Ltd.
Description: Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the
- Outlet Ports: 10
- Maximum Flow (Liquid): 1.584 to 5.28 GPM
- Type: BSPP, Barb / Rib
- Application: General Purpose, Water
-
Supplier: FineTek
Description: powerful transmitter is easy to use and provides the output signal that meets your needs. With EPD30 you get a versatile, reasonably priced, most accurate flow meter tailored for your applications. A flowmeter with base functionality, short delivery and a simple and clearly understandable
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Process Sensing Technologies USA
Description: The Michell range of dew-point generators provides flexibility and control at a competitive price. Based on the volumetric mixing of dry and wet gases, the instruments can be controlled either manually or automatically to suit a wide range of calibration applications. For a complete dew-point
- Operating Temperature: 64.4 to 75.2 F
- Variables Measured: Dew Point
Find Suppliers by Category Top
Featured Products Top
-
Gurley Price Meters - Available in headphones or digital styles, the Price Type AA meters offer fast, accurate measurements for all but the lowest flows. The headphone Model generates one click every rotation or one every five rotations of the (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
of a five revolution click, these models operate identically to the larger Price type meters in both headphone and digital models. Pygmy meters are rod suspended only. For over 100 years, Gurley has manufactured hydrological current meters and accessories for open channels (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
And more Continue to our site for the full selection including features, specifications and prices (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
-in Safety The RFIK mechanical hydraulic tester Universal Flow Meter Test Kit See the entire selection on our website. You'll find pricing and product details for all of our models along with specifications and more. (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The ND-type flow sensor has the measuring principle of impellers and is suitable for measuring various types of liquid. It is one of our best-selling products with high quality at a low price. Excellent repeatability ?Amplifier built-in magnetic sensor, which is strong against noise (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Model NDV10 is a simple type flowsensor with high quality and low price, which are to make the product become much easier to be adopted by you. Installing the flowsensor in devices developed by you or systems will help improve their functionality such as control and monitoring of the flow (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
configured as the output signal. In many applications such as HVAC, medical technology or process automation, the PFLOW2001-series is the perfect mass flow sensor due to its excellent price-performance ratio and long-term availability. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
ABB unveils high accuracy flowmeter calibration facility in Minden, Germany Press release | Minden, Germany | 2023-06-07 (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
EXAIR's Digital Flowmeters provide an excellent way to monitor compressed air consumption and waste. Now, with the addition of six new sizes, we make it easier than ever to measure consumption and identify trends at all of the critical areas or individual legs of a compressed air system (read more)
Browse Flow Meters Datasheets for EXAIR -
PanaFlow™ MV82 Insertion style multivariable flowmeter PanaFlow MV82 in-line multivariable mass vortex flowmeter is the next generation vortex meter. PanaFlow MV82’s multivariable design consists of a vortex shedding velocity sensor (read more)
Browse Flow Meters Datasheets for Panametrics
Conduct Research Top
-
Flowmeter Troubleshooting
An Ontario municipality deploys Portable flowmeters to solve flow rate discrepancies between pump station effluent and lagoon influent flowmeters.
-
Flowmeter Comparison
A snapshot of the advantages of our MX Series Oval Gear Meter as compared to the most common types of flowmeters on the market.
-
Understanding flowmeters
. Flowmeters account for nearly 30% of the amount spent. on these measurement products.
-
Understanding Coriolis mass flowmeters
Understanding Coriolis mass flowmeters.
-
Snowmaking Flowmeter Applications
Hoffer Flow Controls has recently supplied two flowmeters for use in the snowmaking process at Whitetail Ski Resort located in Mercersburg, Pennsylvania. One of the flowmeters is a 2" gas turbine meter that will be used to monitor air during the snowmaking process. The other meter is a 1½" *STAR
-
Linearization Feature for the Turbine Flowmeter
A turbine flow meter is characterized by a calibration factor, commonly referred to as the k-factor. An ideal turbine flowmeter would have a k-factor perfectly constant (stable) across the entire flowmeter "linear flow range". In the real world the "perfect" flowmeter does not exist. The k-factor
-
Municipal Water Flowmeter Applications
Bi-directional, adjustable insertion turbine flowmeters from the HP Series were provided. Meters included 2" rotors in order to obtain repeatable flow rates as low as .25 FPS. Flowmeters were equipped with two magnetic pick up coils located at 90 electrical degrees from one another. These outputs
-
Field Calibration Flowmeter Applications
This system consists of a transfer standard turbine flowmeter, a metering run, and electronics that is mounted on a hand truck for mobility. The electronics provide instantaneous indication of the flowrate and flowing temperature, a total flow indicator, as well as an accumulative test total
More Information Top
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > FLUID PRESSURE SYSTEMS
Magnetic flowmeter prices are comparable to that of orifice plates.
-
Flooding of Sinking Creek, Garretts Spring karst drainage basin, Jessamine and Woodford counties, Kentucky, USA
Discharges were measured using the partial sections method (Buchanan and Somers 1976) and Price flow- meters (Teledyne-Gurleymodels 622 and 625).
-
A study of characteristics of pitot type flow meter
We little pay attention to the flowmeter which uses it with the device for many varieties, and a small flow rate and the measuring range do a fundamental research necessary to put a low- priced flowmeter of a small fast response to …
-
Relative weathering intensity of calcite versus dolomite in carbonate‐bearing temperate zone watersheds: Carbonate geochemistry and fluxes from catchments with...
In Michigan, where relatively fewer gauging sites were available detailed discharge measurements were taken using an A Price flow- meter and an AutoCalc 6000 following the USGS method of 0.6 depth [Carter and Davidian, 1968].
-
Regulatory Amendments and Efficiency Drives to Boost Uptake of Flow Sensors
Aided by greater demand for more advanced and higher- priced flowmeter technology, this relatively mature $940.7 million market is projected to experience steady revenue growth in the next years.
-
Krohne Enviromag 2000 magnetic Flowmeter 6 84 3361 GPM from Cole-Parmer
Note: The flowmeters and prices listed are for a standard product for a normal application.
-
Krohne Enviromag 2000 magnetic Flowmeter 1 2 3 93 3 GPM from Cole-Parmer
Note: The flowmeters and prices listed are for a standard product for a normal application.
-
Energy-Efficient Oil and Gas Fields Operation on The Basis of "Smart" Wells Equipped With Multiphase Flow Meters
Until now, there was no possibility of constant monitoring of fluid composition, as there were no industrial low- price multi- phase flowmeter , that can be installed at any well with any production rate, and the usage of models based on separation methods …
Indicates content that may require registration and/or purchase.