Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newport MKS
Description: Diffusers are available in both circular and elliptical beam patterns. Large angle diffusers produce the greatest degree of homogenized light. Precisely Shape, Control, & Distribute Light Light Shaping Diffusers also precisely shape, control, and distribute
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Rectangular Width: 50.800000000000004 mm
- Shape: Circular, Square
- Diffuser Type: Opal Diffusers
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Drum diffusers are formied in 100% acrylic for years of performance. Suitable for use with fluorescent and incandescent lights. Standard finish is smooth white.
- Diameter, Square Side, or Rectangular Length: 406.3997805441185 mm
-
Supplier: Lighting Plastics of Minnesota, Inc.
Description: Product Description Designed for use with various light sources including fluorescent, incandescent and HID lamps. Variety of standard shapes to choose from. Custom fabrication is available. Most products manufactured in acrylic, in either white or window clear. Round dome
- Diameter, Square Side, or Rectangular Length: 406.3997805441185 mm
-
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811050 - S100-PR-2-C00-PK from Datalogic has a maximum range of 300 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous light, which
- Operating Distance: 0.5905515 to 11.81103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811070 - S100-PR-2-C10-PK from Datalogic has a maximum range of 500 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous light, which
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
- Optical Technology Type: Diffuse
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811210 - S100-PR-5-C10-PK from Datalogic has a maximum range of 500 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous light, which
- Operating Distance: 0 to 19.68505 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Automation24, Inc.
Description: The diffuse reflection sensor 950811190 - S100-PR-5-C00-PK from Datalogic has a maximum range of 300 mm as well as light/dark switching and is a tamper-proof mini sensor without adjustment option. It is particularly characterised by its high insensitivity to extraneous light, which
- Operating Distance: 0.0393701 to 11.81103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Hubbell Lighting, Inc.
Description: SEMI-DIFFUSE REFLECTOR TYPE LF6CFV/LF8CFV VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[R] BRAND WITH ONE LAMP
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Fluorescent, Incandescent, Metal Halide
-
Supplier: Hubbell Lighting, Inc.
Description: REFLECTOR WITH DROP OPAL DIFFUSER TYPE GLASS DIFFUSER MATERIAL CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/IBX6/TBX/TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED/NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential
- Lamp Type: Fluorescent, Incandescent, Metal Halide
-
Supplier: Takex America, Inc.
Description: designed for transparent objects employed Equipped with inverter light suppression circuit Faulty operation under inverter fluorescent lamps prevented IP 67 water resistance allowing washing
- Operating Distance: 19.68505 inch
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
- Mode: Light/Dark Programmable
-
Supplier: Larson Electronics LLC
Description: aluminum housing serves as a heat sink and provides rigidity and strength for this LED bulb. These LED light tubes can also be plugged directly into fluorescent light fixtures with magnetic ballasts, which makes them an ideal upgrade for older T12 fluorescent
-
Supplier: Larson Electronics LLC
Description: 2L Hazardous Area Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4C temperature rating and is specifically designed to handle the rigors of wet and corrosive marine environments. The HALP-48-2L hazardous area
-
Supplier: Juno Lighting Group
Description: DIFFUSE GLASS LENS TYPE 9-9/16 INCH L X 4-7/8 INCH H SIZE WHITE FINISH ICTC113 SERIES INCANDESCENT LOUVERED NIGHT LIGHT FIXTURE USED ON UL APPROVAL DAMP LOCATION APPLICATION A19 25/40 W INCANDESCENT LAMP TYPE
- Lamp Type: Incandescent
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: Larson Electronics LLC
Description: plugged directly into fluorescent light fixtures with magnetic ballasts, which make them an ideal upgrade for older T8 fluorescent lights with magnetic ballasts. In fluorescent light fixtures with electronic ballasts, the operator needs to bypass the ballast
-
Supplier: Matexcel
Description: problem of uneven imaging of fluorescent particles is avoided. Product overview: Red Fluorescent Dye Excitation/Emission: 552nm/618nm Green Fluorescent Dye Excitation/Emission: 492nm/568nm Blue Fluorescent Dye Excitation/Emission: 429nm/495nm Recommend Concentration:
-
Supplier: Matexcel
Description: Photoinitiator Product overview: Fluorescent labeled Gelatin Methacrylate (GelMA) is the chemical grafting of fluorescent molecules on GelMA molecules, and the fluorescent molecules are changed to have a specific fluorescent color. This chemical labeling method avoids the
-
Supplier: ProPhotonix, Ltd.
Description: The LOTUS LED Line Light was developed in response to market requirements for a long-life LED replacement for fluorescent lamps. It was designed using proven LED technology techniques to provide an alternative solution to fluorescent illumination for use in machine vision
- Wavelength: 550 nm
- Color Temperature: 5,170 to 5,370 K
- Illuminator Features: Collimating, Diffused
- Light Source: LED
-
Supplier: Nortek, Inc.
Description: CEILING TYPE 16 INCH L X 10 1/4 INCH W X 5 7/8 INCH H SIZE UL, HVI APPROVAL 120 V VOLTAGE RATING 14 AMPERE CURRENT RATING NO LAMP INCLUDED FLUORESCENT LAMP TYPE 27 W LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 100 CFM AIR FLOW RATE SNAP-IN LIGHT DIFFUSING LENS LENS TYPE 4
- Sones Rating: 2
- CFM: 100 CFM
- Features: Light
-
Supplier: Generation Brands
Description: SLEEK METAL, GLASS DIFFUSER MATERIAL SATIN NICKEL, WALNUT WOOD TRIM FINISH 50.5 INCH 5.1 INCH 5.5 INCH 8 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 2 LAMP(S) 54 W WATTAGE YES LAMP INCLUDED COMPACT FLUORESCENT LAMP TYPE T5 LAMP BASE TYPE VOLTAGE RATING 120 V CANOPY SIZE 4.5 INCH DIA X
- Light Fixture Wattage: 54 watts
- Features: Bulb Included
- Lamp Type: Fluorescent
- Fixture Type: Pendants
-
Supplier: bulbs.com
Description: SeaGull Lighting Four-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses four 13 watt GU24 base fluorescent lamps -included. 20" Diameter 24 3/4" High Overall Height
- Light Fixture Wattage: 13 watts
- Fixture Type: Pendants
-
Supplier: bulbs.com
Description: SeaGull Lighting Two-Light Pendant Fixture, Nexus Collection, Brushed Nickel Finish. White Plastic Diffuser. Fixture is dual mount and can be installed flush or as a pendant. Uses Two G10Q Circline fluorescent lamps, 40 watt & 32 watt maximum - included. 25 3/4" Diameter 24 3/4"
- Light Fixture Wattage: 40 watts
- Fixture Type: Pendants
-
Supplier: bulbs.com
Description: Progress Lighting Slim Profile Bath & Vanity Light Fixture. White Acrylic Diffuser Mounts Horizontally or Vertically and Snaps In Place. White End Caps. Wall Mount Only. 25 5/8" Long, 4 3/4" High, Extends 4" Out From The Wall. Uses Two F17T8 Fluorescent Bulbs. Damp Location
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 17 watts
- Features: Ballast Included
- Fixture Type: Wall Fixtures
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 190 Series model 195 hi-tech commercial fluorescent lighting fixture. 18 watt clear diffuser lens. Engineered for RV (Recreational Vehicle), solar, trailer, and mobile office lighting applications. 190 series lighting are also offered in almond or black end-caps.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 18.00000000000003 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Weiss Technik North America, Inc.
Description: easily opened for good access to the test chamber The spectral irradiance can be varied by means of the use of other fluorescent lamps Folding screen made of special safety glass for easy access to light sources Environmentally friendly materials Low investment, operating and
- Temperature Control: Cooling
- Features: Windows
-
Supplier: ASTM International
Description: criteria for all exposure devices that use laboratory light sources, and by Practice G154, which gives requirements for exposing nonmetallic materials in fluorescent UV devices. Note 2-ISO 11507:1997 also describes fluorescent UV-condensation exposures of paints and coatings.
-
Supplier: Litecontrol
Description: Litewave Recessed asymmetric basket luminaires provide soft, low-glare lighting from 2x2, 2x4 and 1x4 recessed fixtures. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents direct glare.
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Litecontrol
Description: Litewave Recessed side basket luminaires provide soft, low-glare lighting from 2x2 and 2x4 recessed fixtures. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents direct glare.
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Litecontrol
Description: Litewave Dropped Basket luminaires provide high quality lighting from 2x2, 2x4 and 1x4 fixtures where the center basket drops below the ceiling plane. The optical elements provide balanced brightness across the luminaire, while the diffuse overlay prevents direct glare. Available in either a 4"
- Lamp Type: Fluorescent
- Fixture Type: Recessed Lights
-
Supplier: Metaphase Technologies, Inc.
Description: 2" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety of
- Light Fixture Voltage: 24 volts
- Application: Automotive, Industrial
- Features: Bulb Included, Dimmer, Other
- Lamp Type: Fluorescent, LED
-
Supplier: Metaphase Technologies, Inc.
Description: 30" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety
- Light Fixture Voltage: 24 volts
- Application: Automotive, Industrial, Residential
- Features: Bulb Included, Dimmer, Other
- Lamp Type: Fluorescent, LED
-
Supplier: Metaphase Technologies, Inc.
Description: 23" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase Exolights™ currently support a variety
- Light Fixture Voltage: 24 volts
- Application: Automotive, Industrial, Residential
- Features: Bulb Included, Dimmer, Other
- Lamp Type: Fluorescent, LED
-
Description: ISO 9416:2009 specifies a method for the calculation of light-scattering and light-absorption coefficients based upon diffuse reflectance measurements made under the conditions specified in ISO 2469 using the colour matching function and CIE illuminant C. It is emphasized that the
-
Supplier: CSA Group
Description: ISO 9416:2017 specifies a method for the calculation of light-scattering and light-absorption coefficients based upon diffuse reflectance measurements made under the conditions specified in ISO 2469 using the colour matching function ȳ(λ) and CIE illuminant C. It is emphasized that the
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to light-emitting diode (LED) retrofit kits that are intended to retrofit existing light sources or other components in previously installed luminaires that already comply with one of the standards in 3. 1.2 These kits are intended for use with: a)
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to light-emitting diode (LED) retrofit kits that are intended to retrofit existing light sources or other components in previously installed luminaires that already comply with one of the standards in 3. 1.2 These kits are intended for use with: a)
Find Suppliers by Category Top
Featured Products Top
-
. Laser marking is ideal for individual labelling and small machine-readable QR codes, barcodes and DataMatrix codes. Screen and tampo printing options now include fluorescent and photoluminescent inks for higher visibility in hazardous areas or diffuse lighting. Legends, logos and graphics can (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Fast molecular tracking maps nanoscale dynamics of plasma membrane lipids
We describe an optical method capable of tracking a single fluorescent molecule with a flexible choice of high spatial accuracy (~10-20 nm standard deviation or ~20-40 nm full-width-at-half-maximum) and temporal resolution (< 1 ms). The fluorescence signal during individual passages of fluorescent
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
Effect of host Bactrocera dorsalis sex on yield and quality of the parasitoid Fopius arisanus
… pupae from sand, a sample of 400 brown DTWP pupae (males), 400 white DTWP pupae (females) and 400 standard colony pupae for the exposed samples were held individually in cells created using pieces of a fluorescent lighting diffuser panel (Lithonia Lighting, Conyers …
-
Study of microbes having potentiality for biodegradation of plastics
Contact lenses, glazing (best known in this form by its various trade names around the world, e.g., Perspex, Oroglas, PLEXIGLAS), aglets, fluorescent light diffusers , rear light covers for vehicles.
-
JAPANESE PRINT CONSERVATION — AN OVERVIEW
A latticed fluorescent light diffuser or a com- parable impermeable open structure is placed inside the chamber to support the print while humidifying.
-
Diel fluctuation in zooplankton grazing rate as determined from the downward vertical flux of pheopigments
A circular grate with 1 cm • 1cm openings ( fluorescent light diffuser ) was fitted in the mouth of each trap to reduce turbulence at the opening.
-
Nutrient cycling between the water column and a marine sediment. I. Organic carbon
Diagram of baffled sedimentation trap showing 89-mm screw-cap jar lids with center cut out (A); 4 layers of 1.3-cm plastic egg-crate, louvered, fluorescent light diffusers (B) ; and center hole (C) for insertion of trap onto 2.5 …
-
Phthalide-based host-plant resistance toSpodoptera exigua andTrichoplusia ni inApium graveolens
Grids were cut from fluorescent light diffusers and consisted of a 4 x 4 array of 1.69 cm2 cells (16 cells/Petri dish, 0.9 cm high).
-
Heliothis subflexa (Gn.) (Lepidoptera: Noctuidae): Demonstration of oviposition stimulant from groundcherry using novel bioassay
… compartment was 30.5 cm wide by 35.5 cm high and had 2.54 • 0.64-cm Plexiglas strips glued to the inside of the base to support a plastic grid cut from fluorescent light diffuser material (1.2 cm …
-
05.08.09 -- Biodegradable Plastic Additive Makes Totally Green Products
Fluorolite Plastics, a specialized manufacturer of replacement fluorescent lighting diffusers , received national certification as a Women's Business Enterprise by the Center for Women & Enterprise, a regional certifying partner of the Women's Business Enterprise National Council (WBENC).
-
Optical Characterization of PFI Gasoline Sprays: Effect of Injection Pressure
Using an Nd: YAG laser coupled with a fluorescent diffuser for lighting , images of small regions of the spray were taken using a CCD camera coupled with a long objective distance Questar microscope.
Indicates content that may require registration and/or purchase.