-
Supplier: Titan Tool Supply, Inc.
Description: approximately 5" or less. The lamp does generate heat and it is not a cold light as the Fiber Optic Ring Illuminators. It is however an inexpensive alternative. Extra Black or Yellow Lamps are available for the TFLI Fluorescent Ring Illuminator on special order.
- Color Temperature: 6,500 K
- Maximum Voltage: 120 volts
- Light Source: Lamp
- Illumination Type: Ring
-
Supplier: Titan Tool Supply, Inc.
Description: adjustment of a simple rheostat on both the Titan FOI-150 and Titan FOI-250 Fiber Optic Illuminators. These are separate units and not part of the pricing of the ring illuminators.
- Illuminator Features: Fiber Optic
- Features: Other
- Illumination Type: Ring
-
Supplier: DigiKey
Description: Fluorescent Ring Light
- Light Source: Lamp
- Illumination Type: Ring
-
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Lighting Options - are an important element of any microscope system. Luxo employs high quality components to provide the proper illumination levels required for precision work operations. Lighting Options available include LED Ring Lights, Fiber Optic Illuminators, Ring Lights,
- Light Source: LED
- Illumination Type: Ring
-
Supplier: Larson Electronics LLC
Description: fluorescent work light from Magnalight produces 1800 lumens of fluorescent illumination and comes complete with 100 feet of explosion proof cord, inline step down transformer and straight blade plug. The EPLFL-26W-P-12VI-220V-100 fluorescent drop light uses a compact
-
Supplier: Banner Engineering Corp.
Description: Models for direct connection to PresencePLUS vision sensors or an external power supply Standard lighting: ring, back, area, spot and tubular fluorescent Specialty lighting: on-axis, highly diffused and indirect Models for dc or ac operation Infrared or visible red, green, blue, white
- Light Source: LED
- Illuminator Features: Strobe
-
Supplier: Larson Electronics LLC
Description: 1523 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides better quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light
-
Supplier: Larson Electronics LLC
Description: slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long LED tube design bulbs included with this unit are rated at 50,000 hours of service life, which is twice as long as standard T5-HO bulbs. This fixture carries a T6 temperature rating
-
Supplier: Larson Electronics LLC
Description: produces more light than traditional explosion proof fluorescent fixtures. The 4 foot long LED tube design bulbs included with this unit are rated at 50,000 hours of service life, which is over twice as long as standard T5-HO bulbs. This fixture carries a T6 temperature rating and is U.L.
-
Supplier: Titan Tool Supply, Inc.
Description: Fluorescent Ring Illuminator. An optional ring adapter Order # RI-FX3 must be ordered to use the Ring Illuminator. The FOI-1 Split Bifurcated Light Guide can be used in place of the RI-50 Ring Illuminator. Stand: Aluminum base, plate 5.500" x
- Total Magnification: 5 to 40 X
- Field of View: 7.010396214386045 to 66.92896385835951 mm
- Working Distance: 85.08995405142481 to 511.1747239656491 mm
- Grade: Benchtop
Find Suppliers by Category Top
More Information Top
-
Lead-Based Paint Handbook
The fluorescent ring illuminator is another variation on this theme.
-
Detection of Pseudomonas aeruginosa in water samples using a novel synthetic medium and impedimetric technology
In order to be able to isolate the acetamide- metabolizing but nonfluorescing strains, fluorescein pro- duction was examined by ultraviolet (UV) irradiation ( fluorescence ring illuminator , wavelength max.
-
ZFACH735
This has been overcome partly by the construction of a binocular microscope with a fluorescent illuminator ring of 16 cm diameter and a tilting and rotating stage.
-
right angle coupler - offers from right angle coupler manufacturers, suppliers, exporters & wholesalers
Angle Ring Light - IP67 Rated - 3.8" OD - 24v/7.2w CLK-3010-00 Fluorescent Ring Illuminator Kit (S&Y) - 3.8" O.D. ...
-
10X Macro Video Imaging System | Edmund Optics
If front illumination is required, the fluorescent ring illuminator and adapter (#53-680) can be used.
-
6X Macro Video Imaging System | Edmund Optics
If front illumination is required, the fluorescent ring illuminator can be used.
-
Dynamic structured illumination microscopy: Focused imaging and optical sectioning for moving objects
A high frequency 14 watt fluorescent ring illuminator is available from Hi-Tech Lamps7 , model number TLC 8.
-
http://www.int-res.com/articles/meps/103/m103p291.pdf
Each annual ring is made up by 2 alter- growth bands, light and dark (15x, fluorescent ring illuminator .
-
Datasheet: Laboratory Microprobing Station - LMS-2709
Binocular and Trinocular stereo zoom microscope with 10X/30X magnification (included wide field eyepieces) available, Fluorescent ring Illuminator , precision x-y stage with vacuum hold down and Z-lift.
-
ABSTRACTS
The CCD camera with a C-mount imaging lens and a 475-nrn long pass filter was attached to the ring illuminator to acquire fluorescence images.
Indicates content that may require registration and/or purchase.