Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 90 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 90 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 90 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 75 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Arizona Sealing Devices, Inc.
Description: Arizona Sealing Devices, Inc. Compound Designation: V Standard Color: Black Description: Combining high temperature resistance with outstanding chemical resistance, Fluorocarbon-based compounds approach the ideal for a universal O-ring material. Key Use(s): Seals for aircraft
- Inside Diameter (ID): 2.725 inch
- Outside Diameter (OD): 3.125 inch
- Synthetic Rubbers: Fluoroelastomer (FKM)
- O-ring Size: Other
-
Supplier: Newark, An Avnet Company
Description: FLUOROCARBON / FKM O-RING
-
Supplier: Accuris
Description: PACKING, PREFORMED - AMS 7278, FLUOROCARBON RUBBER, "O" RING
-
Supplier: Accuris
Description: O-RING MOLDED FROM AMS7379 (FLUOROCARBON) MATERIAL
-
Supplier: Accuris
Description: O-RINGS MOLDED FROM AMS7410 FLUOROCARBON (FKM) MATERIAL
-
Supplier: Accuris
Description: O-RING MOLDED FROM AMS7379 FLUOROCARBON (FKM) MATERIAL
-
Supplier: SAE International
Description: THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS, AND PACKAGING AND LABELING REQUIREMENTS FOR O-RINGS MOLDED FROM AMS7410 FLUOROCARBON (FKM) RUBBER. IT SHALL BE USED FOR PROCUREMENT PURPOSES.
-
Supplier: SAE International
Description: THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS AND PACKAGING AND LABELING REQUIREMENTS FOR O-RINGS MOLDED FROM AMS7379 FLUOROCARBON (FKM) RUBBER. IT SHALL BE USED FOR PROCUREMENT PURPOSES.
-
Supplier: Boyd
Description: sizes. Various rubber o-rings include: nitrile o-rings, FDA o-rings, silicone o-rings, Viton o-rings and ethylene-propylene diene monomer (EPDM) o-rings. Capabilities Design & engineering Cleanroom manufacturing
- Inside Diameter (ID): 0.029 to 20.955 inch
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Seal Science, Inc.
Description: vacuum service. Seal Science's fluorocarbon compounds have been compounded to assure maximum resistance to outgassing, extraction and compression set. Seal Science also offers all other O-Ring and seal compunds conforming to most industrial, military and electrical
- O-ring Size: "AS568" standard sizes (001-475), British Standard metric sizes, JIS standard sizes
- O-ring Hardness (Durometer): 30 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 70 durometer
- Features: Other Rubber Material
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: This encapsulated O-Ring is produced from silicone or fluorocarbon with a seamless FEP jacket. These seals can solve sealing problems due to their chemical resistance coupled with elastic properties and low friction. Available to ISO 3601, AS 568 and BS 4518 and other standards
- Outside Diameter (OD): 0.30314977 inch
-
Supplier: DigiKey
Description: O-RING FLUOROCARBON BROWN -6
- Inside Diameter (ID): 0.114 inch
- Features: Other Rubber Material
-
Supplier: Trelleborg Sealing Solutions Americas
Description: / +615 °F. Isolast® O-Rings are available in metric and inch dimensions to ISO 3601 and AS 568 for various applications in oil and gas, semiconductor, aerospace and chemical processing industries.
- Outside Diameter (OD): 0.03149608 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Nitriles (NBR), Ethylene Propylene Dieme Monomers (EPDMs), Fluorosilicones (FVMQ), Fluorocarbons (FKM) and Perfluoroelastomers (FFKM), including the almost universally chemically resistant Isolast®. Non-standard sized O-Rings are available on request. In addition, special
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 14,503.6839357197 psi
- Operating Temperature: -76 to 392 F
- Features: Other
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Precision Polymer Engineering Ltd.
Description: and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851
- Cross-section: 0.03 to 0.47 inch
- Outside Diameter (OD): 0.06 to 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 80 durometer
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 75 durometer
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 75 durometer
-
Supplier: Fluorocarbon Limited
Description: coefficient of friction No stick/slip effect High resistance to wear Good dry running properties Whether a standard seal or a custom requirement, our dedicated technical team can provide you with innovative and effective solutions to your needs. METAL SEALING RINGS Metal O and C
- Temperature: 1,562 F
- Pressure: 145,036.839357197 psi
- Outside Diameter: 90 inch
- Seal Type: C-Ring, O-Ring
-
Supplier: Radwell International
Description: O-RING, 50P SERIES, COVER, FLUOROCARBON. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: BALL VALVE STEM SEAL KIT, (2) SEAT RETAINER FLUOROCARBON RUBBER O-RING SEAL, (2) END CONNECTOR FLUOROCARBON RUBBER O-RING SEAL, (2) STEM SEAL WASHER, (2) STEM SEAL NITRILE RUBBER O-RING, (2) PTFE BACK-UP RING, (2) ENCAPSULATED PCTFE BALL
- Valve Type: Ball Valves
-
Supplier: Radwell International
Description: COVER PLATE/ RELIEF VALVE O-RING, FLUOROCARBON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AENOR
Description: Aerospace series - O-rings, in fluorocarbon rubber (FKM), low compression set - Technical specification
-
Supplier: Precision Polymer Engineering Ltd.
Description: and food manufacturing plants. Fragments of Detectaseal® as small as 2mm can be identified by x-ray and in-line metal detection equipment in process lines. Detectaseal® materials are available as molded O-rings , HyClamp sanitary gaskets, IDF seals, RJT O-rings, DIN11851
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Supplier: Radwell International
Description: AUTO DRAIN W/ FLUOROCARBON SEAL, HEX NUT, O-RINGS, B18, B28, CB6. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mueller Company
Description: solid onepiece strength. • FLUOROCARBON COATED PLUG - assures easy turning. • TOP AND BOTTOM O-RINGS - for positive pressure sealing, easy turning. • 175 PSIG - maximum working pressure. • PORT O-RING assures positive shut-off and easy turning. • FULL OPENING ROUND
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 175 psi
- Features: ANSI, AWWA, Other, Threaded
- Valve Type: Ball Valves
Find Suppliers by Category Top
Featured Products Top
-
Offering outstanding chemical and high-temperature resistance, fluorocarbon O-rings are among the most durable and versatile available. They are particularly valuable in aircraft engines and automotive fuel handling systems because they resist swell in high-octane and oxygenated fuels (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
25988 TY 1 CL 1 Silicone – ZZR 765 CL 2A or 2B (A-A-59588) Fluorocarbon (Viton) – Mil R 83248 CL 1 Brown Viton Neoprene Teflon AMS 3652 FDA-Approved O-Rings Silicone (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
) Viton® fluoroelastomers (O-rings) New! Any Size over 24" - No Tooling! Fluorocarbon w/ nano filler FFKM (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
distributor of superior-quality sealing solutions for customers worldwide. With more than 30 years in the sealing industry, we pride ourselves on providing exceptional-quality products that meet and exceed ISO 9001:2015, AS9120B, and FDA requirements. What Makes an O-Ring Food Grade (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
ARIZONA SEALING DEVICES can assist you with meeting your O-ring needs. We are an established distributor in Chandler, AZ since 1989 and have access to many vendors providing us with a wide variety of O-rings. We are a (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
with enhanced ozone and chemical resistance. Fluorocarbon (Viton®):Used in engines, fuel-handling systems, and other high-temperature, high-exposure situations, fluorocarbon is one of the best all-around O-ring materials. Fluorosilicone: (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
threaded end of the fitting provides a leak-tight seal. Buna-N is the standard O-ring material. EPDM, Fluorocarbon, Silicone, and Fluorosilicone are optional. Polyurethane tubing, which provides excellent flexibility and resistance to kinking, is a good choice for barbed style fittings but other tubing materials can also be used. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
and back seating capability. A unique carbon filled PTFE seat is standard throughout the line, lending durability to the seating surface. In addition, a dual O-ring stem packing design along with a stem packing seal is standard on all valves 1⁄4” thru 12” (Shut- Off) and (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
your medical-grade seals. Check out our full catalog of o-rings to find the best fit for your next project. Our Medical (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments Features (read more)
Browse Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Troubleshooting O-Ring Failures
years, whereas materials like HNBR, Butyl and Nitrile have a shelf life of fifteen years. Some materials such as Fluorocarbons, Fluorosilicate, silicone and Ethylene propylene are said to have an unlimited shelf life. Despite having a long shelf life, the O-rings can fail to perform effectively
More Information Top
-
Spark combustion reactor for 13-carbon isotope enrichment analysis
of gases
The spark plug gas seal to the reactor tee was also crucial to achieve vacuum, and this issue was addressed by compressing a fluorocarbon O ring between the plug and tee.
-
PAT-1 safety analysis report addendum author responses to request for additional information.
Page 1-14, Section 1.2.4, second paragraph, deleted “a fluorocarbon O - ring .” .
-
Journal of Propulsion and Power > Fixing the field joint that failed on the Challenger
This material is an improved version (by omission of a filler material, extensive production controls, and material property requirements) from the Viton 747, fluorocarbon O - rings used in the HPM design.
-
PAT-1 safety analysis report addendum.
An evaluation of O-ring materials such as Viton®, Kel-F®, FKM, FluorelTM and Kalrez® was performed examining the compatibility of fluorocarbon O - ring decomposition products and containment materials in the TB-1.
-
An improved holder for the electrochemical quartz crystal microbalance and its cyclic voltammetry characteristics
The use of an adhesive for the quartz mounting is not necessary, since sealing and electrical contacts are afforded by the 1 X 9 mm I.D. fluorocarbon O - ring ( 3 ) and the gold plated springs (4), respectively.
-
Ethanol Recovery from Water Using Silicalite‐1 Membrane: An Operando Infrared Spectroscopic Study
The membrane was fixed in the membrane chamber and sealed with xylene resistant fluorocarbon o - rings and connect- ed to a gas flow set-up.
-
Launch of online archive
TN FLEX: a new generation of fluorocarbon O - rings developed for TN International casks with enhanced characteristics at low temperature (240uC) .
-
Design and Performance of a New Thin‐Layer Radial‐Flow Holder for a Quartz Crystal Resonator of an Electrochemical Quartz Crystal Microbalance
Expanded view of the quartz crystal holder; 1) quartz crystal resonator, 2) fluorocarbon o - ring , 3) flow-through attach- ment, 4) U-clamp, 5) coaxial assembly of the Ag/Agþ pseudor- eference electrode and inlet capillary, 6) micrometer screw.
Indicates content that may require registration and/or purchase.