-
Supplier: RegalRexnord
Description: 11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Clearance Seal, Insert Coated with Texaco Meropa #68 Oil, Zero Housing Misalignment torque in Housing and Flush Type Lube Fitting
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
- Shaft Securing: Setscrew
-
Supplier: RegalRexnord
Description: 1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Clearance Seal, Bearing/Housing Has Zero Misalignment Torque, Flush Lube Fitting
- Bore Size: 1.4375 inch
- Outside Diameter: 3.625 inch
- Dynamic Axial / Thrust Load: 5,810 lbs
-
Supplier: RegalRexnord
Description: 1 1/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Clearance Seal, Zero Misalignment Torque, Flush Lube Fitting
- Bore Size: 1.125 inch
- Outside Diameter: 3.1875 inch
- Dynamic Axial / Thrust Load: 4,390 lbs
-
-
Supplier: RBC Bearings
Description: This 6900 Series™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing
- Bore Size: 0.375 to 1 inch
- Outside Diameter: 0.9063 to 2 inch
- Overall Width: 0.68 to 1.125 inch
- Rated Speed (Oil): 2,500 to 3,000 rpm
-
Supplier: Makita USA, Inc.
Description: to help maintain lower operating temperature "Tool-less" wheel guard adjustment for easy adjustment Large flush-mount paddle switch with lock-off for comfortable operation Spiral bevel gears for smoother rotations and a more efficient transfer of energy Protective zig-zag varnish
- Rotary Speed: 10,500 rpm
- Current: 10 amps
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material for
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: ARGAL s.r.l.
Description: but such that major component are same for all pumps belonging to each dimensional group. BEARING SUPPORT Cast iron bearing support dimensioned to support the transmission shaft and all the dynamic loads generated by the pump. it is the privileged solution for heavy duty continuous
- Discharge Size: 1.574804 to 3.93701 inch
- Horsepower: 4 to 60 HP
- Maximum Discharge Flow: 264.17199999999997 to 1,320.8600000000001 GPM
- Media Temperature: -4 to 194 F
Find Suppliers by Category Top
Featured Products Top
-
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
facilitate tightening and loosening by hand. Instead, the T shape of this bolt fits into a slot in the attachment surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Instead, the T shape of this bolt fits into a slot in the attachment surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
and loosening by hand. Instead, the T shape of this bolt fits into a slot in the attachment surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area. PLOW A plow bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Juice extractor with enhanced quality and yield performance and methods of making same.
A flange may outwardly extend from the 2nd cutting blade and mount the 2nd cutter in a bore of the 2nd cup so that the flange is at a level flush with, or above, adjacent portions of a ring base of the…
-
Handbook of Fractional-Horsepower Drives
This dispenses with the need for precise manufacture and the flush mounting of two separate flange pieces. .... The two ball bearing hubs can be lathed precisely with a single clamping of the work piece.
-
Development of a pressurized low-temperature tablet press for a carbon dioxide flash frozen ice confection
The CO2 Flush Flanges are mounted between the Thermal Isolation Tubes and the Main Body. .... injection of high pressure CO2 gas into the gap between the piston and bore of the Main…
-
Receiving Basin for Offsite Fuels and the Resin Regeneration Facility Safety Analysis Report, Executive Summary
The pump columns have two bearings with an external connection for flushing and lubrication with deionized water. .... The motor a is 15-hp,440-volt, 60-Hz, 1,750-rpm, flange - mounted vertical type.
-
Metcar Offers 100 Series And 300 Series Bearing Assemblies
These including; saddle mounted, offset mounted, vertical mounted, horizontal mounted, angle mounted, flush mounted , wing mounted, and flange mounted. .... Housings and bearing cartridges retaining rings are fabricated from zinc plated steel.
Indicates content that may require registration and/or purchase.