Products/Services for Flush Pop Rivets
-
Rivets - (653 companies)...different shaped heads, including domed, flat, or countersunk. To secure two or more pieces of material together, a rivet is placed into a hole cut just a bit larger in diameter than the rivet itself. During blind riveting or pop riveting, the force...Rivet TypeHead StyleMaterial -
Push-in Rivets - (30 companies)Beveled Head is a quick installation with a beveled head for a clean finish. Button has a clean finished look in the shape of a button. Countersunk is an easily installed, flush-mounted, tamper-resistant rivet. Expansion has a pin that breaks off...
-
Flush Valves and Flushometers - (23 companies)Flush Valves and Flushometers are valves used to enter water into a toilet or urinal to cause it to flush. Flush valves and flushometers are metal water-diverting valves that use pressure from the water supply system instead of gravity to cause...
-
Display and Point of Purchase Services (POP) - (784 companies)Display and point of purchase (POP) services provide retailers and consumer goods manufacturers with displays, signs, racks, merchandise tables, store fixtures, storefronts and other materials to market products to consumers. Display and point... -
Pliers - (280 companies)...categories, solid joint pliers or slip joint pliers. Solid joint pliers are fixed with a solid pin or rivet and are therefore not adjustable. Slip joint pliers are adjustable and can be either multiple-hole pliers, or tongue and groove. The slip... -
Washers - (1244 companies)...of the fastener. When secured they provide a flush surface and are available in several shapes including: 90 degree countersunk, angle countersunk, flanged, un-flanged, and rolled flange among others. Image Credit: American Fastener. Fender washers have a large...
-
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Riveters and Riveting Machines - (148 companies)...of configurations, from manually operated hand riveters and handheld riveting guns to multihead automated riveting tools that are electrically, pneumatically (pop riveters and air riveters), or hydraulically actuated. Types of Riveters and Riveting...
-
Lockbolts - (36 companies)Lockbolts are two-piece fasteners that consist of a headed, parallel-shank pin with a serrated end and collar. An assembly tool is used to swage the collar onto the serrated grooves in the pin and break the stem flush to the top of the collar. Shear...
-
Clean In Place (CIP) Systems - (39 companies)Clean in place (CIP) systems rinse, wash, acid rinse, sanitize and/or dry the internal surfaces of process tanks, process equipment and process lines by flushing rinsing or cleaning agents through the process system. Clean-in-place (CIP) systems...
Product News
-
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
bisco industries
Snap Rivets from Essentra Snap Rivets from Essentra: Fast, Flexible, and Built for Versatility. In today 's fast-paced manufacturing and assembly environments, finding efficient, reliable fastening solutions can significantly improve productivity and product flexibility. Essentra 's Snap Rivets offer an elegant answer to this challenge. Combining quick installation with simple removability, these plastic snap rivets provide a secure hold while offering the convenience of easy maintenance and repositioning. What Are Snap... (read more)Browse Rivets Datasheets for bisco industries -
Norlok Technology, Inc.
Self piercing rivet option The SPR (self piercing rivet) optional tool kit can be retrofited to any standard Surelok III or can be purchased as an opton with a new Surelok III. The SPR tool kit is being used by roofing manufacturers, gutters and downspouts. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Southco
M1 Flush Pull Latch Southco 's M1 Flush Pull Latches offer a combination of sleek design, secure performance, and long-term durability. With attractive flush-mount styling, a recessed handle, and concealed mounting hardware, these latches provide a clean, professional appearance while minimising protrusion on both sides of the panel. Designed for convenience, the push-to-close mechanism delivers smooth, reliable operation and a solid, high-quality feel. Installation is simple, as the latch fits through a single... (read more)Browse Latches Datasheets for Southco -
PennEngineering®
PROFIL® Case study: PROFIL® RND rivet nut Read about how the switch from a weld nut to the PROFIL (R) RND TM Rivet Nut helped a major automotive OEM completely eliminate the chance for cold welds and delivered reliable side impact performance that was previously compromised. (read more)Browse Rivets Datasheets for PennEngineering® -
ThermOmegaTech®
CircuitSolver Sanitary High-Temp Flush Valve The CircuitSolver (R) Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser. When the water temperature in the line reaches the set-point of the low temperature actuator, the CircuitSolver (R) modulates to its closed position to keep the hot water at the fixtures. This forces the additional... (read more)Browse Water Valves Datasheets for ThermOmegaTech® -
Petersen Products Co.
Rubber bladders vs. the DrainJet® drain flusher Rubber bladders vs. the Petersen DrainJet (R) drain flusher; which is better?. One primary advantage of the DrainJet (R) is that it's easy to position it in the pipe. It features flexible fabric and a stiffener spring that provide it with the best combination of stiffness AND flexibility to maneuver around bends and turns. Rubber bladders don't have as much flexibility or pushing stiffness. Drain flushers are an effective yet affordable way to unclog your drains. This handy tool can save you... (read more)Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
PennEngineering®
PEMSERT® Type F4™ Self-Clinching Flush Nuts PEMSERT (R) TYPE F4 TM SELF-CLINCHING FLUSH NUTS INSTALL INTO STAINLESS STEEL SHEETS WITHOUT CREATING ANY PROTRUSIONS. PEMSERT (R) Type F4 TM self-clinching flush nuts from PennEngineering (R) introduce ideal attachment solutions for stainless steel assemblies by providing load-bearing threads in thin stainless sheets without creating any protrusions on either side. Upon their permanent installation into 300 Series stainless steel sheets as thin as .060 " / 1.53mm, both the top and bottom... (read more)Browse Nuts Datasheets for PennEngineering® -
Piezo-Metrics
MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer. Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain and temperature gages bonded directly to the inside surface of the machined diaphragm. This results in a pressure transducer with high resolution, accuracy, reliability and stability. The Model... (read more)Browse Pressure Sensors Datasheets for Piezo-Metrics -
PennEngineering®
Flush-head Studs with X-Press™ Thread Profile These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM (R) studs with X-Press TM threads are available with 5 mm and 6 mm metric threads. Lengths range from 10 mm to 25 mm. * Offers fast, reliable attachment. * Reduces assembly time. * Allows for lighter assembly. * Self-clinching stud mounts flush in metal sheets as thin as 1mm. * Thread design accommodates... (read more)Browse Studs Datasheets for PennEngineering®