-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. This IC is an optocoupler-less isolated flyback converter. It is not necessary to use any optocouplers and feedback circuits by a third winding of transformers; these have been ever required to obtain a
- Output Power: 5 watts
- Input Voltage (VIN): 8 to 80 volts
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. This IC is an optocoupler-less isolated flyback converter. It is not necessary to use any optocouplers and feedback circuits by a third winding of transformers; these have been ever required to obtain a
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: ROHM Semiconductor GmbH
Description: BD7F205EFJ-C is an opto-coupler-less isolated flyback converter. Feedback circuit by optocouplers or the auxiliary winding of transformers becomes unnecessary, contributing to reduction of set parts. Furthermore, the adoption of original adapted ON-time control technology enables fast
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Switching Frequency (fsw): 400 kHz
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Output Power: 5 watts
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Voltage Regulators - Ic, Flyback Regulator, 115Khz, To-220-5; Topology Texas Instruments -- 28AH3139Supplier: Newark, An Avnet Company
Description: IC, FLYBACK REGULATOR, 115KHZ, TO-220-5; Topology:Boost, Flyback; Input Voltage Min:4V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-220; No. of Pins:5Pins; Output Current:5A; Output Voltage Min:1.23V;RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, POL, 0.4A, FLYBACK, WQFN-16; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes
-
Supplier: Coilcraft, Inc.
Description: Developed for the Texas Instruments Isolated Flyback DC-DC converter reference design (PMP9801) based on the TPS61046 boost converter. Output of the auxiliary winding is 5 V, 2 mA, used to power the IC
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Infineon Technologies AG
Description: State-of-the-art Quasi Resonance current mode flyback PWM power control IC for power ranges up to 300 W. With innovative protection features for superior safety and reliability in operation. Of special note are its frequency modulation, its ultra low standby power consumption and an
- Operating Temperature: -25 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC for USB power delivery up to 240 W The XDP™ digital power XDPS2222 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC The XDP™ digital power XDPS2221 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical half-bridge as from literature) conversion
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Green-Mode PWM Controller for Flyback Converter, 65KHz, Brown In/Out Protection, SO 8L NB, 2500-TAPE REEL
- Device Type: CardBus Controller, Protectors
-
Supplier: Utmel Electronic Limited
Description: Conv DC-DC Single Boost/Flyback/SEPIC 2.9V to 32V 16-Pin WQFN T/R
- Output Voltage (Volt): 38 volts
- Input Voltage (VIN): 5 volts
- Output Current (IOUT): 5 amps
- Quiescent Current (IQ): 0.0005 amps
-
Supplier: RS Components, Ltd.
Description: Isolated Flyback Converter IC
- Input Voltage (VIN): 80 volts
- Output Current (IOUT): 2.1 amps
- Operating Temperature: -40 C
- Configuration / Function: Flyback Converter
-
Supplier: Texas Instruments
Description: 8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Radwell International
Description: AC/DC CONVERTER, FLYBACK, 15W, 105DEG C ROHS COMPLIANT: YES, ESOP-16. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONTROLLER, FLYBACK, 150DEG C; Topology:Flyback; Input Voltage Min:16V; Input Voltage Max:75V; DC / DC Converter IC Case:SMD; No. of Pins:8Pins; Output Current:-; Switching Frequency:425kHz; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONV, FLYBACK, 400KHZ, HTSOP-8; Topology:Flyback; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSOP; No. of Pins:8Pins; Output Current:1.25A; Output Voltage Min:-; Output RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: 12-65W Green-mode Flyback Power Supply Controller 8-PDIP -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Texas Instruments
Description: Constant-Voltage, Constant-Current Flyback Controller Using Opto-Coupler Feedback 7-SOIC -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG CTRLR FLYBACK 10MSOP Product overview: LTC3805EMSE from Analog Devices Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Flyback Topology STA-10L
- Input Voltage (VIN): 35 volts
- Output Power: 74.00000000000001 watts
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Built-in 900v MOSFET FlybackConverter IC
- AC Input Voltage: 84.6 volts
- DC Input Voltage: 84.6 volts
- DC Output Voltage: 13 volts
- Type: AC/DC Converter
-
Supplier: Radwell International
Description: DC TO DC CONVERTER, FLYBACK, 140KHZ, TSSOP-20; TOPOLOGY:FLYBACK; INPUT VOLTAGE MIN:18V; INPUT VOLTAGE MAX:560V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:TSSOP; NO. OF PINS:20PINS; OUTPUT CURRENT:300MA; OUTPUT VOLTAGE MIN:-; MSL:- ROHS COMPLIANT:. FREE 2
- Type: AC/DC Converter
-
Supplier: Radwell International
Description: IC, AC/DC CONVERTER, FLYBACK, 85 VAC TO 265 VAC IN, 5.5 W, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 900550-TNY378GN-TL Series: TinySwitch®-PK Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz ~ 264kHz SMD-8C Package: Reel - TR Package: 8-SMD (7 Leads), Gull Wing Mounting:
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1070467-LNK354GN Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LinkSwitch®-HF Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 5 W Output Isolation: Isolated Internal Switch(s): Yes Voltage -
- Output Power: 5 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 937191-TOP210GN-TL Series: TOPSwitch® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 100kHz 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status:
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Radwell International
Description: IC, AC/DC CONVERTER, FLYBACK, 700V OUTPUT, 9V INPUT, 34W OUTPUT, 132KHZ, 78%, 7-DIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 047380-STR-L451 Packaging: Bulk Mounting: Through Hole Power (Watts): 74W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Fault Protection: Current Limiting, Over Load, Over Temperature Categories:
- Output Power: 74.00000000000001 watts
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools ISOLATION FLY-BACK CONVERTER
-
Supplier: Lingto Electronic Limited
Description: IC OFFLINE SWITCH FLYBACK 8DIP
-
Supplier: ODG (Origin Data Global)
Description: IC OFFLINE SWITCH FLYBACK 8DIP
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 7 to 20 volts
- Switching Frequency (fsw): 67 kHz
- Duty Cycle: 67
-
Description: AC/DC power supply controller ICs target primary-side regulated flyback converters. Those Ics are suitable for applications with 5~60W ACDC converter. A high-voltage current source enables fast and efficient start-up. Advanced light-load modes are deployed to
- Output Voltage (Volt): 650 volts
- Output Power: 20 watts
- Configuration / Function: Flyback Converter
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Modeling Voltage derivative during inductive turnoff in thin SOI LIGBT
The plot shows the drain voltage rise for the turnoff of a LIGBT used in a 200-V 1 A power IC flyback converter .
-
Offline UPS Reference Design Using the dsPIC DSC (.pdf)
A flyback converter IC is used to produce a constant current source from the rectified AC mains voltage.
-
JZUS - Journal of Zhejiang University SCIENCE
A multimode digital controller IC for flyback converter with high accuracy primary-side feedbackAuthor(s): Jian-ping Qiu, Le-nian He, Yu-lin Wang .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/eng.2013.51B025
Table 2 shows specification of the commercial switch- ing device and control IC for flyback converter .
-
Auxiliary Power Supply for the Control IC of a Boost Converter
Proposed charge-pump auxiliary power supply for control IC of flyback converter .
-
Ultra-small power ICs available in SO-8 packaging
The LinkSwitch devices are fully monolithic 700 V buck and flyback power converter ICs that are capable of both operating directly off a universal (85 to 265 Vac) AC mains input and providing a low-voltage constant-voltage/constant-current (CV/CC) output.
-
Integrated circuits for power electronics applications
•Protected constant-current driver for high intensity LEDs •Lowpower switches for LCD panel open/close detection • Flyback power converter IC •High power WLED/RGB driver for medium displays .
-
A study of novel flyback converter with very low power consumption at the standby operating mode
Abstract— Recently, although the power consumption of green mode flyback converters at the light load and standby operating mode was minimized by the burst mode operation of PWM IC , the flyback converter has still about 0.3W~0.5W power consumption caused by …
-
Powering LED Using High-Efficiency SR Flyback Converter
… DC converter constructed by the PFC boost converter whose control IC L6562 is fed by the proposed multi-function circuit in the second stage, whereas the second stage is built up by the flyback converter whose control IC L6562 is also fed …
-
Energy-Efficient Peak-Current State-Machine Control With a Peak Power Mode
Flyback converter using the IC .
Indicates content that may require registration and/or purchase.