-
Supplier: Technetics Group
Description: APPLICATIONS Food industry/Pharmaceutical Meat cutter Emulsifying machine Milk tank Wine pump Kneader Agitator – mixer Bottling machine Consumer goods Washing machine Swimming pool Agriculture Sprayer Irrigation turbine Watering pump Pumps Wastewater pump Cooling
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: Technetics Group
Description: proprietary sealing technologies such as mechanical seals, lip seals, brush seals, and metal bellows in order to meet specific requirements for leak rate, friction torque, temperature, speed, and more. For more information about Technetics customized dynamic sealing
- Alternate Shaft or Rubbing Speed: 19,600 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: Technetics Group
Description: Specially designed for cryogenic temperatures and high temperatures, mechanical seals with metal bellows are used when mechanical seals with elastomeric components are not adaptable to extreme temperatures. Our proprietary metal bellows allow us to design and recommend
- Alternate Shaft or Rubbing Speed: 29,500 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
-
Supplier: Technetics Group
Description: Qualiseal Hydrodynamic Lift Off Seals are non-contacting film-riding seals that have been successfully used in industrial pump and compressor applications for decades and are now increasingly finding their way into demanding aerospace applications where the hydrodynamic features
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.493879445379129 to 99.93038231710874 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Other Material, Unbalanced
-
Supplier: Radwell International
Description: 363, PISTON PUMP PART, NOZZLE, ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing
- Shaft Diameter (Nominal): 0.625 to 3 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: John Crane, Inc.
Description: Asymmetric formed metal bellows designed for general purpose use. General sealing duties include biotechnology, chemical processing, food processing, mining, oil, oil refining, pulp and paper, pharmaceutical, wastewater treatment and water systems. Applications Process Pumps Other Rotating
- Shaft Diameter (Nominal): 0.75 to 4 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: -40 to 150 F
-
Supplier: Flex-A-Seal, Inc.
Description: The NEW Flex-A-Seal ECON seal is designed for standard ANSI Pumps and manufactured with superior design qualities at an unbeatable price.
- Alternate Shaft or Rubbing Speed: 6,000 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
- Features: Balanced, Encased Spring Element, Independent of Direction of Rotation, Other Material
-
Supplier: EnviroPump and Seal, Inc.
Description: side or the atmospheric side when the pump is under vacuum. Wide o-ring groove absorbs o-ring swell without hanging up seal. Stationary Seal Design – Springs do not rotate, ensuring highest resistance against destructive vibration harmonics. Monolithic Faces – Thick cross
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: The quenched, internal mechanical seal (EQD) is an affordable alternative to classic double seals if the actual operating parameters allow for a single-acting seal, but the medium must be hermetically separated from the atmosphere. Examples include applications according
- Operating Pressure: 14.50377 to 43.51131 psi
- Operating Temperature: 482 F
- Seal Application: Pump
-
Supplier: Flex-A-Seal, Inc.
Description: Single Rotating Multi Spring Cartridge with Circulation Gland High Value at Low Cost for economic installations Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; The RS is hydraulically balanced. It has a monolithic face with
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
-
Supplier: EnviroPump and Seal, Inc.
Description: loop barrier fluid system is used. Double Balance – Allows the seal to be used as both a double seal (higher pressure barrier fluid or flush) and as a tandem seal (lower pressure barrier fluid) with the same hardware. Design also handles pressure reversals without opening. No
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: John Crane, Inc.
Description: This compact, unitized, single-spring, elastomer bellows mechanical seal is designed for use in small centrifugal water pumps, deep- and shallow-well jet pumps, pool and spa pumps and wastewater pumps. Applications Process Pumps Other Rotating
- Shaft Diameter (Nominal): 0.375 to 1 inch
- Alternate Shaft or Rubbing Speed: 1,000 ft/min
- Operating Pressure: 7.2 to 75 psi
- Operating Temperature: -49 to 400 F
-
Supplier: Witte Pumps & Technology GmbH
Description: Vacuum mechanical seal (AD), buffered
- Seal Application: Pump
-
Supplier: CoorsTek
Description: In automobile fluid controls, advanced ceramic seals provide long-life, high-reliability performance. Hard face seal components are used in critical-duty applications such as: Fuel pump seals Water pump seals Engine and drivetrain suppliers are using
- Metal Carbide & Metal Oxide (Ceramic): Aluminum-Oxide, Metal Carbide, Other Metal Carbide / Oxide
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
-
Supplier: Flex-A-Seal, Inc.
Description: SMS3 with Circulation, Vent & Drain Gland All the benefits of the SMS1 design plus vent and drain gland with throttle bushing Pipe connections are made to different sizes to assure that correct piping plans are employed Cost-effective “upgrade”
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 6,000 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
-
Supplier: John Crane, Inc.
Description: abrasive media; unique design that minimizes the number of O-rings; enlarged seal chamber version available; and self-centering, slide-on-and-tighten cartridge design for fast and easy installation. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 1.125 to 3.5 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: -20 to 400 F
-
Supplier: Witte Pumps & Technology GmbH
Description: The vacuum viscoseal with buffered stuffing box is the standard seal for WITTE POLY pumps. It is a combination of a dynamic (viscoseal) and a static (stuffing box) sealing system. The polymer flow back to the suction side is adjusted by a needle valve. The fluid barrier ensures that no
- Seal Application: Pump
-
Supplier: Flex-A-Seal, Inc.
Description: Single Heavy Duty API Stationary Multi-Spring Cartridge Seal Stationary design for maximum face alignment Robust and reliable seal face drive Hydraulically balanced Dynamic O-Ring moves to a clean surface Springs located out of product to prevent clogging and hang up Rugged high
- Features: Balanced, Encased Spring Element, Other Material
- Specialized Mounting: Cartridge Unit
- Elastomers: Fluoroelastomer (Viton®, Fluorel®, etc.)
- Metal Carbide & Metal Oxide (Ceramic): Metal Carbide, Other Metal Carbide / Oxide
-
Supplier: John Crane, Inc.
Description: The Type 5611 mechanical seal is the first truly universal cartridge seal — and its modular family concept will change your approach to sealing. Type 5600 Series components are interchangeable, enabling one seal family to be applied throughout your plant. This gives you
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: -20 to 400 F
-
Supplier: BellowsTech, an MW Industries company
Description: Bellows mechanical seals can eliminate O-rings to increase compatibility and reduce potential leak paths. The metal bellows design allows for higher flow rates and less clogging than traditional spring seals. Bellows technology creates a uniform outside wall for uniform movement
- Shaft Diameter (Nominal): 0.358 to 22.205 inch
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
- Features: Handles Slurry
- Seal Design: Metal Bellows
-
Supplier: Witte Pumps & Technology GmbH
Description: Standard seal for extrusion melt pumps
- Seal Application: Pump
Find Suppliers by Category Top
Featured Products Top
-
Cartridge Mechanical Seals AUTO COOLING PUMP MECHANICAL SEAL AUTOMOBILE AIR- COMPRESS MECHANICAL SEAL Flygt pump seal (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
WAVE SPRINGS COST EFFECTIVE MEANS OF SEALING FLUIDS IN MECHANICAL SEALS by Henry Yates, Technical Sales Engineer Mechanical seals are used for the sealing of rotating shafts against stationary housings, as in pumps, multiport swivels and agitators. The assembly of a mechanical (read more)
Browse Datasheets for Rotor Clip Company, Inc. -
For as long as most engineers have been specifying seals, the decision came down to two questions: will it perform, and what does it cost? A third now sits alongside them: Will this material still be available, supportable and defensible for the full operating life of the equipment (read more)
Browse Mechanical Seals Datasheets for Precision Polymer Engineering Ltd. -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
• Electro-Mechanical Switches Help Protect from Cyber Sabotage UE's electro-mechanical pressure and temperature switches, installed as stand-alone "watch-dog" devices, not connected to the centralized (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
In mechanical systems, shaft leaks, contamination, and lubricant loss can severely impact performance and reduce equipment lifespan (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
pump seals - offers from pump seals manufacturers, suppliers, exporters & wholesalers
seal offer mechanical seals stock for Grundfos Pump Seal, Flygt Pump Seal, APV Pump Seal, also supply mechanical seals ...
-
Technical Information to Support Double Shell Tank (DST) Emergency Annulus Pumping [SEC 1 and 2]
Key information regarding the Flygt BS-2060.i~summarized below: The pump has an air-filled motor isolated from the waste by upper and lower (2) mechanical shaft seals which are immersed in an oil bath, as sho\+nin Figure 1.
-
Sell Pump Shaft Seals
Mechanical seals , pump shaft seals ,cartridge seals,etc 2.O-rings, auto water seals, oil seals,air-comprssor lip seals etc. 3.TC Rings , SIC Rings ,Metal Weld bellows,Agitator Seal etc. 4. Flygt Pump Seals,Grundfos Pump Seals,Alfa Laval...
-
Conceptual design of an open-cycle ocean thermal energy conversion net power-producing experiment (OC-OTEC NPPE)
Impeller Shaft, Pump Ring, Impeller Bushing, Bearing Coupling Half, Driver Coupling Half, Pump Key, Coupling Bell, Suction Seal , Mechanical , Stationary Element Nut, Shaft Adjusting Seal, Mechanical, Rotating Element Stuffing Box Collet, Impeller Lock Ring, Thrust, Split Spacer, Coupling Head, Surface Discharge Retainer … An assessment of the system's performance using the existing Flygt pumps was made by PICHTR (June 1989).
-
Xylem Announces New Addition To Its Godwin Range At WEFTEC 2012
… NC Series utilizes the same hydraulic power packs as other Godwin Heidra series pumps , for interchangeability between … • Double mechanical seal in its own clean oil bath, which allows for indefinite dry running • Sustained efficiency Flygt N-technology for non-clog performance, sustained high efficiency and long-term energy/fuel …
-
Automobile Engine - Automobile Engine Manufacturers, Suppliers
Auto Automobile Pump Seals / Auto Engine Seals/ Auto Cooling Seals (FB/SB/F-16 [ Related Keywords : mechanical seals, o-ring mechanical seal, grundfos mechanical seal, flygt mechanical seal ] .
-
Dubbel
Tauchmotorpumpemit channel wheel for promotion of waste water ( Flygt ). … 6 rotor, 7 stator with insulation after class F (155 ° C), upper sealing unit with hard … … in direction of steeper digging exit angles give der by radial and halbaxialen pumps a delivery head … … compressive forces on the druckseitige and saugseitige impeller deck disc, Fmech D resultant axial force aufgrund mechanical .
-
Retrieval & Transfer of Stored Radioactive Waste Content of Process Vessels
Flygt mixers Mechanical abnormalities as a result of extended use, age of hoists, and the lack of an internal … Improvements on the check valve should be made to improve the ability to pump slurries containing hard … The vendor recommends aluminium- sealing surfaces for pumping slurries containing harder materials.
-
01.11.07 Special Feature: Pumps and Controls Update
Electronic pump and motor protective relays offer low cost protection from equipment damage caused by electrical and/or mechanical problems. ITT Flygt Announces Corrosion-Resistant Dewatering Pumps For Extreme Environments There are no valves, no seats and no seals required in the pumped fluid to foul or …
-
10.12.06 WEFTEC.06 Special Edition, Vol. 2
Its fully sealed IP66 and NEMA 4X enclosure provides full protection against water and dust ingress, making … Submersible Chopper Pumps … Long Oxidation Mixing System is a custom-designed integrated process that combines proprietary mechanical aeration technology and … The broad range of pumping capacities offered by ITT Flygt 's new N-Pump range, coupled with …
Indicates content that may require registration and/or purchase.