Products & Services

See also: Categories | More Information
  • Description: slide of slide face and indicates the die height in 0.1 mm scale. 3. Safe And Reliable Electrical Circuit Multi-checking electrical circuit design to ensure a safe and reliable operation. 4. Flywheel Brake And Main Motor FWD/REV Controller (Optional Attachment) Best design for saving die

    • Capacity / Operating Force: 200 tons
    • Stroke: 5.905515 to 9.842525 inch
    • Rate: 25 to 60 Strokes / Minute
    • Features: Bending, Blanking, Column (4 Post) / Straight-Side, Forming and Bending Machine, Piercing / Hole Punching, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press

  • Description: productivity in comparison to crank type presses. 3. Apt with Progressive Dense Metal Blanking Capability Under similar production needs and requirements, one unit of SM2 generates performance equivalent to two units of other ordinary straight-side presses. Furthermore, SM2 requires

    • Capacity / Operating Force: 300 tons
    • Stroke: 7.87402 inch
    • Rate: 40 to 100 Strokes / Minute
    • Features: Bending, Blanking, Column (4 Post) / Straight-Side, Forming and Bending Machine, Piercing / Hole Punching, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press

  • Description: 30% compared to conventional presses. An 8-point square slide guide that with limited gib clearance. Excellent rigid construction is built for heavy loading, drawing and blanking. ● Design 1. General Attachments Main Motor with Inverter Flywheel Brake and Main Motor FWD./REV.

    • Capacity / Operating Force: 500 tons
    • Stroke: 5.905515 to 11.81103 inch
    • Rate: 20 to 55 Strokes / Minute
    • Features: Bending, Blanking, Column (4 Post) / Straight-Side, Forming and Bending Machine, Piercing / Hole Punching, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press

  • Description: reliable operation. 3. Flywheel Brake And Main Motor FWD/REV Controller (Optional Attachment) Best design for saving die exchange and installation time. 4. General Attachment Air Counter Balancer System Hydraulic Overload Protection System Motorized Slide Adjustment Programmable Cam Switches

    • Capacity / Operating Force: 550 tons
    • Stroke: 19.68505 inch
    • Rate: 12 to 24 Strokes / Minute
    • Features: Blanking, Column (4 Post) / Straight-Side, Deep Drawing, Forming and Bending Machine, Punch Press, Sheet Metal Equipment, Stamping Press

  • Description: Combination Clutch/Brake Packages Experience the ease, flexibility and power of Eaton Airflex combination clutch and brake packages. These specially matched packages combine drum Type CB or VC air-applied clutches—fastened to standard bearing-mounted flywheels—with drum Type CS and CTE or

    • Torque Rating: 43,000 Ft-lbs
    • Configuration: Disc
    • Engagement: Friction
    • Operation: Spring Actuation / Engage, Spring Return / Disengage

  • Description: disc brake, these units are readily adapted for automatic punching machines, press brakes, printing machines, shears, stamping and forming presses, woodworking machines and much more. Features Clutch capacities available up to 788,000 lb•in (58,073 N•m) Brake capacities available up to

    • Torque Rating: 65,666.6666666667 Ft-lbs
    • Configuration: Disc
    • Engagement: Friction
    • Operation: Spring Actuation / Engage, Spring Return / Disengage

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire